Cup Brush Wire Brushes

60 Results
Crimped Wire Cup Brushes
from Norton Abrasives

Crimped Wire Cup Brushes are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Highly flexible. Fast... [See More]

  • Brush Type / Shape: Cup Brush; Power / Rotary Brush (Wheel, Roller)
  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Brush Filament / Fill Material: Metal Wire
  • Product / Material Worked: Metalworking
High Performance Cable Crimped Cup Brushes
from Norton Abrasives

High Performance (HP) Cable Crimped Cup Brushes with Protective Guards are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs for steel applications won't rust, preventing cross-contamination for the end-user. [See More]

  • Brush Type / Shape: Cup Brush; Power / Rotary Brush (Wheel, Roller)
  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Brush Filament / Fill Material: Metal Wire
  • Product / Material Worked: Metalworking
Knotted Wire Cup Brushes
from Norton Abrasives

Merit Knotted Wire Cup Brushes are designed for high impact cutting and cleaning on more demanding applications. Available in single or double row styles. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue... [See More]

  • Brush Type / Shape: Cup Brush; Power / Rotary Brush (Wheel, Roller)
  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Brush Filament / Fill Material: Metal Wire
  • Product / Material Worked: Metalworking
Wire Saucer Cup Brushes
from Norton Abrasives

Wire Saucer Cup Brushes' saucer-shape is ideal for cleaning corners, recesses, and other hard-to-reach areas. Choose twist knot style for heavy-duty cleaning jobs, or crimped style for light- to medium-duty cleaning. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for... [See More]

  • Brush Type / Shape: Cup Brush; Power / Rotary Brush (Wheel, Roller)
  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Brush Filament / Fill Material: Metal Wire
  • Product / Material Worked: Metalworking
Power Brushes - Miniature Cup Brush -- 11550
from Tanis Incorporated

Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard brushes with... [See More]

  • Brush Type / Shape: Cup Brush; Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Power Brushes - Miniature Cup Brush
  • Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Outer / OD: 0.6250
1 3/4" Crimped Wire Utility Cup Brush .006" Steel Fill, 1/4" Stem -- 14300
from Weiler Abrasives

For Light to Medium Duty, General Purpose Applications [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Facility Maintenance;Manufacturing;Fabrication
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Outer / OD: 0.0060
Brush -- WEI-12376 [WEI-12376 from Weiler Abrasives]
from Reid Supply

Abrasive brushes are ideal for cleaning, deburring, and finishing applications. We carry a wide assortment of abrasive brushes, including wire wheel brushes, end and cup brushes, radial bristle brushes, honing and tube brushes, and abrasive hand brushes. . WEI-12376 [See More]

  • Brush Type / Shape: Cup Brush; Cup Brush
  • Mounting: Arbor Hole
  • Brush Filament / Fill Material: Steel; Metal Wire; Specialty Blend / Other; Steel
  • Outer / OD: 6
3" Cup Brush Crimped Wires with Ring
from Walter Surface Technologies

Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can be removed to expose more wire for extra brush life. Features. Fast brushing action. Applications. Cleaning metal prior to... [See More]

  • Brush Type / Shape: Cup Brush; Power / Rotary Brush (Wheel, Roller)
  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Product / Material Worked: Metalworking
Hole Cleaning Brushes
from TFC Ltd.

Specifically designed for clearing holes prior to installation. [See More]

  • Brush Type / Shape: Cup Brush
  • Brush Filament / Fill Material: Metal Wire
3" x 5/8"-11 HP .014 Carbon Crimp Wire Cup Brush -- DW4920
from DEWALT Industrial Tool Co.

Cup Brushes: High Performance. Product Features. Constructed with internal holding plate to ensure consistency and safety. Wire is 100% inspected to meet demanding quality specifications [See More]

  • Brush Type / Shape: Cup Brush; Power / Rotary Brush (Wheel, Roller)
  • Brush Filament / Fill Material: Metal Wire
Wire Cup Brushes -- C1480
from Flexovit USA, Inc.

Flexible, crimped wire brushes are ideal for applications on flat surfaces. Knot wire cups are designed to stand up to the most demanding jobs. Carbon Wire: 0.020 - For general purpose cleaning and deburring. Knotted Wire Cup - Perfect for heavy duty cleaning and rough scale removal. [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Portable Grinder or Handheld
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Product / Material Worked: Metalworking
2-3/4 125, 2-3/4 Inch Knot Type Wire Cup Brush -- 43092
from Maryland Brush Company, Inc.

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]

  • Brush Type / Shape: Cup Brush; Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Product / Material Worked: Metalworking; Automotive
Custom Arc Brush -- CAC1
from Sealeze

Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR)... [See More]

  • Brush Type / Shape: Cup Brush; End Brush; Arc Brush
  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
1 3/4" Crimped Wire Utility Cup Brush .0118" Steel Fill, 1/4" Stem -- 14301
from Weiler Abrasives

For Light to Medium Duty, General Purpose Applications [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Facility Maintenance;Manufacturing;Fabrication
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Outer / OD: 0.0120
Brush -- WEI-13245 [WEI-13245 from Weiler Abrasives]
from Reid Supply

Abrasive brushes are ideal for cleaning, deburring, and finishing applications. We carry a wide assortment of abrasive brushes, including wire wheel brushes, end and cup brushes, radial bristle brushes, honing and tube brushes, and abrasive hand brushes. . WEI-13245 [See More]

  • Brush Type / Shape: Cup Brush; Cup Brush
  • Mounting: Arbor Hole
  • Brush Filament / Fill Material: Steel; Metal Wire; Specialty Blend / Other; Steel
  • Outer / OD: 3
Cup Brush Crimped Wires for Angle Grinders
from Walter Surface Technologies

Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can be removed to expose more wire for extra brush life. Features. Aggressive brushing action. Fast brushing action. Perfect... [See More]

  • Brush Type / Shape: Cup Brush; Power / Rotary Brush (Wheel, Roller)
  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Product / Material Worked: Metalworking
3" x 5/8"-11 XP .014 Carbon Crimp Wire Cup Brush -- DW49150
from DEWALT Industrial Tool Co.

Cup Brushes: Extended Performance. Product Features. Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety. Constructed for even balance which provides smooth performance. Wire is 100% inspected to meet demanding quality... [See More]

  • Brush Type / Shape: Cup Brush; Power / Rotary Brush (Wheel, Roller)
  • Brush Filament / Fill Material: Metal Wire
Wire Cup Brushes -- C1483
from Flexovit USA, Inc.

Flexible, crimped wire brushes are ideal for applications on flat surfaces. Knot wire cups are designed to stand up to the most demanding jobs. Carbon Wire: 0.014 - For general purpose cleaning and deburring. Knotted Wire Cup - Perfect for heavy duty cleaning and rough scale removal. [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Portable Grinder or Handheld
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Product / Material Worked: Metalworking
4125, 4 Inch Single Row Knot Type Cup -- 43049
from Maryland Brush Company, Inc.

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]

  • Brush Type / Shape: Cup Brush; Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Product / Material Worked: Metalworking; Automotive
Custom Cup Brush -- CFA1
from Sealeze

Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR)... [See More]

  • Brush Type / Shape: Cup Brush; End Brush
  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
  • Width: 1 to ?
1-3/4" Crimped Wire Utility Cup Brush, .006" Brass Fill, 1/4" Stem -- 14310
from Weiler Abrasives

Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills. Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications. Featuring a 1/4 in stem... [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Brass / Bronze; Metal Wire
  • Outer / OD: 0.0060
Brush -- WEI-14301 [WEI-14301 from Weiler Abrasives]
from Reid Supply

Abrasive brushes are ideal for cleaning, deburring, and finishing applications. We carry a wide assortment of abrasive brushes, including wire wheel brushes, end and cup brushes, radial bristle brushes, honing and tube brushes, and abrasive hand brushes. . WEI-14301 [See More]

  • Brush Type / Shape: Cup Brush; Cup Brush
  • Mounting: Stem
  • Brush Filament / Fill Material: Steel; Metal Wire; Specialty Blend / Other; Steel
  • Outer / OD: 1.75
Cup Brush Knot-twisted Wires
from Walter Surface Technologies

Knot-twisted for heavy-duty brushing such as deburring, weld edge cleaning, removal of scale, spatter, heavy rust and corrosion, etc. Features. Fast brushing action. Heavy duty wire. Perfect balance. Smooth action. Top quality wire. Applications. Brushing, Deburring, Removal [See More]

  • Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
  • Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Product / Material Worked: Metalworking
Wire Cup Brushes -- C1580
from Flexovit USA, Inc.

Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Knotted Wire Cup - Perfect for heavy duty cleaning and rough scale removal. [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Portable Grinder or Handheld
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Product / Material Worked: Metalworking
C2-3/4 125, 2-3/4 Inch Crimp Wire Cup Brush -- 43080
from Maryland Brush Company, Inc.

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]

  • Brush Type / Shape: Cup Brush; Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Product / Material Worked: Metalworking; Automotive
Custom External Arc Brush -- EAB1
from Sealeze

Inverted arcs (filaments pointed inward) and external arcs (filaments pointed out) are available with and without brush holders. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum arc outside radius (OR) or inside radius (IR) depends on channel... [See More]

  • Brush Type / Shape: Cup Brush; End Brush; External Arc Brush
  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
1-3/4" Crimped Wire Utility Cup Brush, .006" Stainless Steel Fill, 1/4" Stem -- 14303
from Weiler Abrasives

Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills. Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications. Featuring a 1/4 in stem... [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
  • Outer / OD: 0.0060
Cup Brush Knot-twisted Wires with Ring, Double-row
from Walter Surface Technologies

Work two times faster on large surfaces. Requires less torque from the power tool for the same efficiency. Unbeatable life and added working hours per brush. Features. Aggressive brushing action. Cleans and prepares, no deterioration of surface. Extremely reliable. Fast brushing action. Perfect... [See More]

  • Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Product / Material Worked: Metalworking
Wire Cup Brushes -- C1630
from Flexovit USA, Inc.

Flexible, crimped wire brushes are ideal for applications on flat surfaces. Knot wire cups are designed to stand up to the most demanding jobs. Carbon Wire: 0.020 - For general purpose cleaning and deburring. Knotted Wire Cup - Perfect for heavy duty cleaning and rough scale removal. [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Portable Grinder or Handheld
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Product / Material Worked: Metalworking
C4014, 4 Inch Crimp Wire Cup Brush -- 43004
from Maryland Brush Company, Inc.

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]

  • Brush Type / Shape: Cup Brush; Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Product / Material Worked: Metalworking; Automotive
Custom Inverted Arc Brush -- IAB1
from Sealeze

Inverted arcs (filaments pointed inward) and external arcs (filaments pointed out) are available with and without brush holders. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum arc outside radius (OR) or inside radius (IR) depends on channel... [See More]

  • Brush Type / Shape: Cup Brush; End Brush; Inverted Arc Brush
  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
1-3/4" Crimped Wire Utility Cup Brush, .0118" Brass Fill, 1/4" Stem -- 14314
from Weiler Abrasives

Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills. Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications. Featuring a 1/4 in stem... [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Brass / Bronze; Metal Wire
  • Outer / OD: 0.0120
Saucer Cup Brush with Crimped Wires
from Walter Surface Technologies

These brushes have a built-in working angle of 45 ° to clean surfaces in hard-to-reach areas such as inside corners, edges and contours. They are also tightly knotted to remove surface imperfections quickly and ensure a long, productive lifespan. Features. Cleans and prepares, no deterioration... [See More]

  • Brush Type / Shape: Cup Brush; Power / Rotary Brush (Wheel, Roller)
  • Applications: Dry
  • Brush Filament / Fill Material: Metal Wire
  • Product / Material Worked: Metalworking
Wire Cup Brushes -- C1632
from Flexovit USA, Inc.

Carbon Wire: 0.020 - For general purpose cleaning and deburring. Knotted Wire Cup - Perfect for heavy duty cleaning and rough scale removal. Knock-off bridle option restrains the knots, providing flare control and prevents premature wire breakage. As the brush wears down remove the bridle to expose... [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Portable Grinder or Handheld
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Product / Material Worked: Metalworking
EC1006, 1-1/4 Inch Circular End Brush -- 43627
from Maryland Brush Company, Inc.

EC1006, 1-1/4 inch Circular End Brush, .006, 1/4 inch Shank [See More]

  • Brush Type / Shape: Cup Brush; End Brush
  • Mounting: Bore or Center Mount
  • Brush Filament / Fill Material: Metal Wire
  • Outer / OD: 1.25
1-3/4" Crimped Wire Utility Cup Brush, .0118" Stainless Steel Fill, 1/4" Stem -- 14304
from Weiler Abrasives

For Light to Medium Duty, General Purpose Applications [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
  • Outer / OD: 0.0120
Saucer Cup Brush with Knot-twisted Wires
from Walter Surface Technologies

These brushes have a built-in working angle of 45 ° to clean surfaces in hard-to-reach areas such as inside corners, edges and contours. They are also tightly knotted to remove surface imperfections quickly and ensure a long, productive lifespan. Features. Aggressive brushing action. Fast... [See More]

  • Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
  • Applications: Dry; Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Product / Material Worked: Metalworking
Wire Cup Brushes -- C1638
from Flexovit USA, Inc.

Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Knotted Wire Cup - Perfect for heavy duty cleaning and rough scale removal. Knock-off bridle option restrains the knots,... [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Portable Grinder or Handheld
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Product / Material Worked: Metalworking
MC486, 9/16 Inch Miniature Cup Brush Wire -- 47111
from Maryland Brush Company, Inc.

Miniature Brushes. Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. MC486, 9/16 inch Miniature Cup Brush Wire, .005 SS, 1/8 inch Stem [See More]

  • Brush Type / Shape: Cup Brush; Instrument, Parts, Micro or Miniature Brush
  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Product / Material Worked: Metalworking; Automotive
2 3/4" Crimped Wire Utility Cup Brush .0118" Steel Fill, 1/4" Stem -- 14302
from Weiler Abrasives

For Light to Medium Duty, General Purpose Applications [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Facility Maintenance;Manufacturing;Fabrication
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Outer / OD: 0.0120
Wire Cup Brushes -- C1690
from Flexovit USA, Inc.

Flexible, crimped wire brushes are ideal for applications on flat surfaces. Knot wire cups are designed to stand up to the most demanding jobs. Carbon Wire: 0.014 - For general purpose cleaning and deburring. Crimped Wire Cup - For light cleaning and paint removal. Ideal on flat surfaces and edge... [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Portable Grinder or Handheld
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Product / Material Worked: Metalworking
UC1-3/4 006, 1-3/4 Inch Utility Wire Cup -- 43070
from Maryland Brush Company, Inc.

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]

  • Brush Type / Shape: Cup Brush; Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Product / Material Worked: Metalworking; Automotive
2" Crimped Wire Utility Cup Brush, .008" Stainless Steel Fill, 1/4" Stem -- 14318
from Weiler Abrasives

Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills. Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications. Featuring a 1/4 in stem... [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
  • Outer / OD: 0.0080
2" Crimped Wire Utility Cup Brush, .008" Steel Fill, 1/4" Stem -- 14313
from Weiler Abrasives

Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills. Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications. Featuring a 1/4 in stem... [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Outer / OD: 0.0080
2" Crimped Wire Utility Cup Brush, .0118" Stainless Steel Fill, 1/4" Stem -- 14319
from Weiler Abrasives

Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills. Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications. Featuring a 1/4 in stem... [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
  • Outer / OD: 0.0120
2" Crimped Wire Utility Cup Brush, .0118" Steel Fill, 1/4" Stem -- 14306
from Weiler Abrasives

Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills. Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications. Featuring a 1/4 in stem... [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Outer / OD: 0.0120
2-1/2" Crimped Wire Utility Cup Brush, .008" Stainless Steel Fill, 1/4" Stem -- 14320
from Weiler Abrasives

Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills. Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications. Featuring a 1/4 in stem... [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
  • Outer / OD: 0.0080
2-1/2" Crimped Wire Utility Cup Brush, .008" Steel Fill, 1/4" Stem -- 14315
from Weiler Abrasives

Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills. Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications. Featuring a 1/4 in stem... [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Outer / OD: 0.0080
2-1/2" Crimped Wire Utility Cup Brush, .014" Stainless Steel Fill, 1/4" Stem -- 14321
from Weiler Abrasives

Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills. Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications. Featuring a 1/4 in stem... [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
  • Outer / OD: 0.0140
2-1/2" Crimped Wire Utility Cup Brush, .014" Steel Fill, 1/4" Stem -- 14317
from Weiler Abrasives

Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills. Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications. Featuring a 1/4 in stem... [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Outer / OD: 0.0140
2-3/4" Crimped Wire Utility Cup Brush, .0118" Brass Fill, 1/4" Stem -- 14311
from Weiler Abrasives

Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills. Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications. Featuring a 1/4 in stem... [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Brass / Bronze; Metal Wire
  • Outer / OD: 0.0120
2-3/4" Single Row Hurricane Knot Wire Cup Brush, .020" Steel Fill, 5/8"-11 UNC Nut -- 13712
from Weiler Abrasives

Provides very smooth brushing action and extended life with reduced cleaning action [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Outer / OD: 0.0200
2-3/4" Single Row Knot Wire Cup Brush, .014" Stainless Steel Fill, 5/8"-11 UNC Nut -- 13009
from Weiler Abrasives

Provides very aggressive brushing while still maintaining some flexibility. Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
  • Outer / OD: 0.0140
2-3/4" Single Row Knot Wire Cup Brush, .014" Steel Fill, 3/8"-24 UNF Nut -- 13021
from Weiler Abrasives

Provides Heavy-Duty Brushing Action with Some Flexibility. Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Outer / OD: 0.0140
2-3/4" Single Row Knot Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut -- 13718
from Weiler Abrasives

Provides very smooth brushing action and extended life with reduced cleaning action [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Outer / OD: 0.0140
2-3/4" Single Row Knot Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut, Retail Pack -- 13025P
from Weiler Abrasives

Provide heavy duty brushing action with some flexibility. Ideal for demanding cleaning applications on relatively flat surfaces [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Outer / OD: 0.0140
2-3/4" Single Row Knot Wire Cup Brush, .014" Steel Fill, M10x1.25 Nut -- 13015
from Weiler Abrasives

Provides Heavy-Duty Brushing Action with Some Flexibility. Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Outer / OD: 0.0140
2-3/4" Single Row Knot Wire Cup Brush, .014" Steel Fill, M10x1.25 Nut -- 13715
from Weiler Abrasives

Provides very smooth brushing action and extended life with reduced cleaning action [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Outer / OD: 0.0140
2-3/4" Single Row Knot Wire Cup Brush, .014" Steel Fill, M10x1.50 Nut -- 13016
from Weiler Abrasives

Provide heavy duty brushing action with some flexibility. Ideal for demanding cleaning applications on relatively flat surfaces [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Outer / OD: 0.0140
2-3/4" Single Row Knot Wire Cup Brush, .014" Steel Fill, M10x1.50 Nut -- 13716
from Weiler Abrasives

Provides very smooth brushing action and extended life with reduced cleaning action [See More]

  • Brush Type / Shape: Cup Brush
  • Applications: Manufacturing
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Outer / OD: 0.0140