End Brush Wire Brushes
from Norton Abrasives
Wire End Brushes for use on die grinders to clean and debur a recessed area or the inside diameter of a tube or pipe. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless steel use. Features... [See More]
- Brush Type / Shape: End Brush; Power / Rotary Brush (Wheel, Roller)
- Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking
from Maryland Brush Company, Inc.
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]
- Brush Type / Shape: End Brush
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking; Automotive
from Flexovit USA, Inc.
Ideal for cleaning and finishing pipes and working in recessed areas. Mounted on a standard 1/4 ” shank. Precision balanced for vibration - free performance. Carbon Wire: 0.014 - For general purpose cleaning and deburring. Crimped, Circular - Flared brush is excellent for side cleaning or... [See More]
- Brush Type / Shape: End Brush
- Applications: Portable Grinder or Handheld
- Brush Filament / Fill Material: Steel; Metal Wire
- Product / Material Worked: Metalworking
from Tanis Incorporated
Circular Flared End brushes are manufactured with a densely filled brush face for a longer brush life and are permanently attached to a 1/4" shank. Our standard Circular Flared End brushes come with either carbon steel or stainless wire filaments and are available in a variety of sizes and... [See More]
- Brush Type / Shape: End Brush; Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Power Brushes - Circular Flared End Brush
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 1
from DME Company
For light cleaning and polishing - For Metal Finishing, Plating and General Industrial Applications. Carved wood handles. [See More]
- Brush Type / Shape: End Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Dry; Molding Applications
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking
from Weiler Abrasives
A pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed. Provides an aggressive, controlled brushing action. For use with die grinder and right angle air die grinder power tools [See More]
- Brush Type / Shape: End Brush
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
- Outer / OD: 0.0060
from Sealeze
Inverted arcs (filaments pointed inward) and external arcs (filaments pointed out) are available with and without brush holders. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum arc outside radius (OR) or inside radius (IR) depends on channel... [See More]
- Brush Type / Shape: End Brush; Arc Assembly Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
from Reid Supply
Abrasive brushes are ideal for cleaning, deburring, and finishing applications. We carry a wide assortment of abrasive brushes, including wire wheel brushes, end and cup brushes, radial bristle brushes, honing and tube brushes, and abrasive hand brushes. . WEI-10001 [See More]
- Brush Type / Shape: End Brush; End Brush
- Mounting: Stem
- Brush Filament / Fill Material: Steel; Metal Wire; Specialty Blend / Other; Steel
- Outer / OD: 0.5000
from DEWALT Industrial Tool Co.
End Brushes: High Performance. Product Features. Constructed with internal holding plate to ensure consistency and safety. Wire is 100% inspected to meet demanding quality specifications [See More]
- Brush Type / Shape: End Brush; Power / Rotary Brush (Wheel, Roller)
- Brush Filament / Fill Material: Metal Wire
from Maryland Brush Company, Inc.
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]
- Brush Type / Shape: End Brush
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking; Automotive
from Tanis Incorporated
Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no... [See More]
- Brush Type / Shape: End Brush; Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Power Brushes - Miniature End Brush
- Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.1875
from Weiler Abrasives
A pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed. Provides an aggressive, controlled brushing action. 2000 rpm maximum speed. Ideal for hand use [See More]
- Brush Type / Shape: End Brush
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
- Outer / OD: 0.0100
from Sealeze
Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR)... [See More]
- Brush Type / Shape: Cup Brush; End Brush; Arc Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
from Reid Supply
Abrasive brushes are ideal for cleaning, deburring, and finishing applications. We carry a wide assortment of abrasive brushes, including wire wheel brushes, end and cup brushes, radial bristle brushes, honing and tube brushes, and abrasive hand brushes. . WEI-10027 [See More]
- Brush Type / Shape: End Brush; End Brush
- Mounting: Stem
- Brush Filament / Fill Material: Steel; Metal Wire; Specialty Blend / Other; Steel
- Outer / OD: 1.13
from DEWALT Industrial Tool Co.
End Brushes: Extended Performance. Product Features. Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety. Constructed for even balance which provides smooth performance. Wire is 100% inspected to meet demanding quality... [See More]
- Brush Type / Shape: End Brush; Power / Rotary Brush (Wheel, Roller)
- Brush Filament / Fill Material: Metal Wire
from Maryland Brush Company, Inc.
EC1006, 1-1/4 inch Circular End Brush, .006, 1/4 inch Shank [See More]
- Brush Type / Shape: Cup Brush; End Brush
- Mounting: Bore or Center Mount
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.25
from Tanis Incorporated
Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless... [See More]
- Brush Type / Shape: End Brush; Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Power Brushes - Radial End Brush
- Applications: Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 1.5
from Weiler Abrasives
Feature a solid end construction. Feature a pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed to provide an aggressive, controlled brushing action. For use with die grinders, right angle grinders. Provides an aggressive, controlled... [See More]
- Brush Type / Shape: End Brush
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0100
from Sealeze
Lever seals are available in a variety of filaments and can be constructed in channel and clip materials to meet your needs. They can be made to almost any length and width. Lever seals in lengths up to 10 feet can be assembled from T-304 Stainless steel clips and stock nylon brush in standard OATs. [See More]
- Brush Type / Shape: End Brush; Lever Seal
- Applications: Sealing Gaps
- Brush Filament / Fill Material: Metal Wire (optional feature); Wide Range Available
- Length: 0.0 to 120
from Reid Supply
Abrasive brushes are ideal for cleaning, deburring, and finishing applications. We carry a wide assortment of abrasive brushes, including wire wheel brushes, end and cup brushes, radial bristle brushes, honing and tube brushes, and abrasive hand brushes. . WEI-11110 [See More]
- Brush Type / Shape: End Brush; End Brush
- Mounting: Stem
- Brush Filament / Fill Material: Stainless Steel; Metal Wire; Specialty Blend / Other; Stainless Steel
- Outer / OD: 0.5000
from Maryland Brush Company, Inc.
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]
- Brush Type / Shape: End Brush
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking; Automotive
from Tanis Incorporated
Tanis provides Wire End brushes for use in portable tools and drill presses with 1/4" chuck adaptability. These brushes are designed for up to 20,000 RPM. We make our standard Wire End brushes using carbon steel or stainless steel bridled or coated filament. Each brush is affixed with a 1/4" shank. [See More]
- Brush Type / Shape: End Brush; Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Power Brushes - Wire End Brush
- Applications: Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.5000
from Weiler Abrasives
Crimped wire fill which has been "pre-flared" to match the working angle of the brush at operating speed. Suited for addressing broad and slightly contoured surfaces. For use with die grinder and right angle air die grinder power tools [See More]
- Brush Type / Shape: End Brush; Flare Brush
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
- Outer / OD: 0.0060
from Sealeze
Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR)... [See More]
- Brush Type / Shape: Cup Brush; End Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
- Width: 1 to ?
from Maryland Brush Company, Inc.
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]
- Brush Type / Shape: End Brush
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking; Automotive
from Weiler Abrasives
Crimped wire fill which has been "pre-flared" to match the working angle of the brush at operating speed. Suited for addressing broad and slightly contoured surfaces. For use with die grinder and right angle air die grinder power tools [See More]
- Brush Type / Shape: End Brush; Flare Brush
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0060
from Sealeze
Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]
- Brush Type / Shape: Cylinder / Roller Brush; End Brush; External Coil Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
- Width: 0.7500 to ?
from Maryland Brush Company, Inc.
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]
- Brush Type / Shape: End Brush
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking; Automotive
from Weiler Abrasives
Crimped wire fill which has been "pre-flared" to match the working angle of the brush at operating speed. Suited for addressing broad and slightly contoured surfaces. For use with die grinder and right angle air die grinder power tools [See More]
- Brush Type / Shape: End Brush; Flare Brush
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
- Outer / OD: 0.0080
from Sealeze
Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. [See More]
- Brush Type / Shape: Cylinder / Roller Brush; End Brush; Internal / Twisted-in-Wire (Tube / Bore); External Spiral Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
from Maryland Brush Company, Inc.
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]
- Brush Type / Shape: End Brush; Power / Rotary Brush (Wheel, Roller)
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking; Automotive
from Weiler Abrasives
Crimped wire fill which has been "pre-flared" to match the working angle of the brush at operating speed. Suited for addressing broad and slightly contoured surfaces. For use with die grinder and right angle air die grinder power tools [See More]
- Brush Type / Shape: End Brush; Flare Brush
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0200
from Sealeze
Inverted arcs (filaments pointed inward) and external arcs (filaments pointed out) are available with and without brush holders. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum arc outside radius (OR) or inside radius (IR) depends on channel... [See More]
- Brush Type / Shape: Cup Brush; End Brush; Inverted Arc Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
from Maryland Brush Company, Inc.
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]
- Brush Type / Shape: End Brush
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking; Automotive
from Weiler Abrasives
A solid end construction. Very flexible brushing action. Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas. Knot-type end brush comes with high rpm ratings that provide faster finishing [See More]
- Brush Type / Shape: End Brush
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0060
from Sealeze
Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]
- Brush Type / Shape: Cylinder / Roller Brush; End Brush; Inverted Coil Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
- Width: 0.6250 to ?
from Maryland Brush Company, Inc.
Miniature Brushes. Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. ME3163, 3/16 inch Miniature End Brush Wire, .003, 3/32 inch Stem [See More]
- Brush Type / Shape: End Brush; Instrument, Parts, Micro or Miniature Brush
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking; Automotive
from Weiler Abrasives
A solid end construction. Very flexible brushing action. Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas [See More]
- Brush Type / Shape: End Brush
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
- Outer / OD: 0.0100
from Sealeze
Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]
- Brush Type / Shape: Cylinder / Roller Brush; End Brush; Inverted Coil Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
- Width: 4 to ?
from Maryland Brush Company, Inc.
Tube, Spout and Valve Guide Brushes. When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4 ” smaller than the outside diameter. The diameter of the flue brush will equal the inside... [See More]
- Brush Type / Shape: End Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking; Automotive
from Weiler Abrasives
A solid end construction. Very flexible brushing action. Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas. For use with die grinder and right angle air die grinder power tools [See More]
- Brush Type / Shape: End Brush
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0100
from Sealeze
Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]
- Brush Type / Shape: Cylinder / Roller Brush; End Brush; Inverted Coil Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
- Width: 0.6250 to ?
from Weiler Abrasives
A solid end construction. Very flexible brushing action. Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas [See More]
- Brush Type / Shape: End Brush
- Applications: Aerospace;Automotive;Fabrication;Facility Maintenance;Food & Pharma;Manufacturing;Shipbuilding
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Outer / OD: 0.0050
from Sealeze
Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. [See More]
- Brush Type / Shape: Cylinder / Roller Brush; End Brush; Internal / Twisted-in-Wire (Tube / Bore); Inverted Spiral Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
- Width: 0.6250 to ?
from Weiler Abrasives
A solid end construction. Very flexible brushing action. Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas [See More]
- Brush Type / Shape: End Brush
- Applications: Facility Maintenance;Manufacturing;Fabrication
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0060
from Sealeze
Custom rotary strip brushes are available in two sizes: D Series and G Series. Extrusions are made from aluminum alloy. Machined aluminum alloy mounting hubs are available. Hubs for D Series rotary brushes enable mounting on shafts with 0.750 inch diameter; hubs for G Series rotary brushes enable... [See More]
- Brush Type / Shape: Cylinder / Roller Brush; End Brush; Strip Brush; Rotary Strip Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Metal Wire (optional feature); Wide Range Available
- Width: 3.18 to ?
from Weiler Abrasives
A solid end construction. Very flexible brushing action. Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas [See More]
- Brush Type / Shape: End Brush
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0060
from Sealeze
In addition to manufacturing straight strip brush with exposed filament lengths of 0.125 inches and greater, we can manufacture brushes with special profile trims. We can die-cut filament profiles to your drawings to provide a brush that will seal or wipe an irregular shape or surface. Filaments are... [See More]
- Brush Type / Shape: End Brush; Strip Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Steel (optional feature); Brass / Bronze (optional feature); Metal Wire (optional feature); Nylon, Polypropylene
- Outer / OD: 0.0025
from Weiler Abrasives
A solid end construction. Very flexible brushing action. Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas. Color-coded black for easy identification, even during operation [See More]
- Brush Type / Shape: End Brush
- Applications: Aerospace;Automotive;Fabrication;Facility Maintenance;Food & Pharma;Manufacturing;Shipbuilding
- Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
- Outer / OD: 0.0100
from Sealeze
Sealeze metal filament brushes are ideal for applications requiring abrasion, electrical conductivity, chemical shielding, electro-magnetic shielding, environments with elevated temperatures or applications where synthetic or natural fiber brushes are not appropriate. Sealeze Metal Filament brushes... [See More]
- Brush Type / Shape: End Brush; Straight Brush
- Applications: Abrasion, Electrical Conductivity
- Brush Filament / Fill Material: Steel (optional feature); Brass / Bronze (optional feature); Metal Wire; Phosphor Bronze
- Features: Electrically Conductive / Anti-Static; Antistatic
from Weiler Abrasives
A solid end construction. Very flexible brushing action. Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas. Color-coded black for easy identification, even during operation [See More]
- Brush Type / Shape: End Brush
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
- Outer / OD: 0.0100
from Weiler Abrasives
A solid end construction. Very flexible brushing action. Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas [See More]
- Brush Type / Shape: End Brush
- Applications: Facility Maintenance;Manufacturing;Fabrication
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0100
from Weiler Abrasives
A solid end construction. Very flexible brushing action. Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas [See More]
- Brush Type / Shape: End Brush
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0100
from Weiler Abrasives
A solid end construction. Very flexible brushing action. Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas. For use with drills, drill presses, die and right angle die grinder power tools [See More]
- Brush Type / Shape: End Brush
- Applications: Manufacturing
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Outer / OD: 0.1180
from Weiler Abrasives
A solid end construction. Very flexible brushing action. Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas [See More]
- Brush Type / Shape: End Brush
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
- Outer / OD: 0.0140
from Weiler Abrasives
A solid end construction. Very flexible brushing action. Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas [See More]
- Brush Type / Shape: End Brush
- Applications: Facility Maintenance;Manufacturing;Fabrication
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0140
from Weiler Abrasives
A solid end construction. Very flexible brushing action. Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas [See More]
- Brush Type / Shape: End Brush
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
- Outer / OD: 0.0200
from Weiler Abrasives
A solid end construction. Very flexible brushing action. Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas [See More]
- Brush Type / Shape: End Brush
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0200
from Weiler Abrasives
A solid end construction. Very flexible brushing action. Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas. For use with drills, drill presses, die and right angle die grinder power tools [See More]
- Brush Type / Shape: End Brush
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0200
from Weiler Abrasives
A solid end construction. Very flexible brushing action. Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas [See More]
- Brush Type / Shape: End Brush
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0200
from Weiler Abrasives
A solid end construction. Very flexible brushing action. Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas. For use with die grinder and right angle air die grinder power tools [See More]
- Brush Type / Shape: End Brush
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
- Outer / OD: 0.0140