Spiral / Twisted-in-Wire (Tube) Wire Brushes
from Weiler Abrasives
Provide heavy duty brushing action with some flexibility. Ideal for demanding cleaning applications on somewhat irregular surfaces. 3/4 in T at face plate [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.0230
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 0.7000
from Maryland Brush Company, Inc.
CT10163, 5/8 inch Chucktuft Tube Brush, .003, 5/8 inch Brush Length, 5/32 inch Stem [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking; Automotive
from DME Company
Power Driven- Single Spiral. Power Driven- Double Spiral [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Dry; Cleaning and Surface Conditioning; Molding Applications
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking
from Sealeze
Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. [See More]
- Brush Type / Shape: Cylinder / Roller Brush; End Brush; Internal / Twisted-in-Wire (Tube / Bore); External Spiral Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
from Walter Surface Technologies
These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light deburring and cleaning jobs. Applications. Removal, Deburring [See More]
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
- Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking
from Tanis Incorporated
Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
- Applications: Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Outer / OD: 0.2500
from Weiler Abrasives
Provide heavy duty brushing action with some flexibility. Ideal for demanding cleaning applications on somewhat irregular surfaces. 3/4 in T at face plate [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.0230
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 0.7000
from Maryland Brush Company, Inc.
Tube, Spout and Valve Guide Brushes. When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4 ” smaller than the outside diameter. The diameter of the flue brush will equal the inside... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking; Automotive
from DME Company
• Double spiral carbon steel. • Brush length: 41 ⁄2". • Overall length: 8". • 1 ⁄4" NPT nipple [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Dry; Cleaning and Surface Conditioning; Molding Applications
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking
from Sealeze
Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. [See More]
- Brush Type / Shape: Cylinder / Roller Brush; End Brush; Internal / Twisted-in-Wire (Tube / Bore); Inverted Spiral Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
- Width: 0.6250 to ?
from Walter Surface Technologies
Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features. Fast removal. Long life. Perfectly balanced. Top quality wire. Applications. Removal [See More]
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking
from Tanis Incorporated
Flue brushes are manufactured in double-stem, single-spiral or double-stem, double-spiral construction. The brushes have a 1/4" pipe nipple and are available in stainless steel and high carbon steel filaments. In addition to the over 40 standard Flue brushes we offer, we have extension accessories... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Industrial Brushes - Twisted Brushes - Flue Brushes
- Applications: Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Outer / OD: 0.7500
from Weiler Abrasives
Heavy duty construction and an extra-long trim length for cleaning expansion joints and cracks in concrete and asphalt. For use on walk behind machines. Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0350
from Maryland Brush Company, Inc.
Tube, Spout and Valve Guide Brushes. When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4 ” smaller than the outside diameter. The diameter of the flue brush will equal the inside... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking; Automotive
from DME Company
For light cleaning and polishing - For Metal Finishing, Plating and General Industrial Applications. Carved wood handles. [See More]
- Brush Type / Shape: End Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Dry; Molding Applications
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking
from Walter Surface Technologies
Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Applications. Brushing, Deburring, Removal. Cleaning TIG welds, removing discoloration. Cleaning pipes, tubing and railings [See More]
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking
from Tanis Incorporated
Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning. This brush, available with stainless steel or brass... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes
- Applications: Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Outer / OD: 0.2500
from Weiler Abrasives
Provide heavy duty brushing action with some flexibility. Double row of knotted wire for a wider brush face. Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes. Featuring Weiler's individual knot... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.0120
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 1.4
from Maryland Brush Company, Inc.
Tube, Spout and Valve Guide Brushes. When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4 ” smaller than the outside diameter. The diameter of the flue brush will equal the inside... [See More]
- Brush Type / Shape: End Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking; Automotive
from DME Company
• Condenser tubes. • Cartridge heater holes. • Ejector pin holes. • Mold cavity holes [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Dry; Molding Applications
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking
from Walter Surface Technologies
For Precision Cleaning with Angle Grinders. These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout... [See More]
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking
from Tanis Incorporated
Our Miniature Twisted Brush Sets are comprised of different sized single-stem, single-spiral twisted brushes. We have three different Miniature Twisted Brush Sets available - micro-diameter, thread diameter and tube diameter. These brush sets are most effective for ultra-fine deburring, thread... [See More]
- Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Industrial Brushes - Twisted Brushes - Miniature Twisted Brush Sets
- Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
from Weiler Abrasives
Provide heavy duty brushing action with some flexibility. Ideal for demanding cleaning applications on somewhat irregular surfaces. Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes. Featuring... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Facility Maintenance;Manufacturing;Automotive;Aerospace
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0140
from Maryland Brush Company, Inc.
Tube, Spout and Valve Guide Brushes. When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4 ” smaller than the outside diameter. The diameter of the flue brush will equal the inside... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking; Automotive
from DME Company
Copper Center Brass Brushes [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Dry; Molding Applications
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking
from Walter Surface Technologies
Knot-twisted for heavy-duty brushing such as deburring, weld edge cleaning, removal of scale, spatter, heavy rust and corrosion, etc. Features. Fast brushing action. Heavy duty wire. Perfect balance. Smooth action. Top quality wire. Applications. Brushing, Deburring, Removal [See More]
- Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
- Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking
from Tanis Incorporated
Tanis produces Power Fitting brushes for use in power drills and presses. The brushes are manufactured with more fill for longer brush life and a 1/4" hex shank is attached to provide greater strength. We have 14 standard brushes with carbon steel or stainless steel filaments and in a variety of... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Twisted Brushes - Power Fitting Brushes
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.3750
from Weiler Abrasives
Provide heavy duty brushing action with some flexibility. Ideal for demanding cleaning applications on somewhat irregular surfaces. Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes. Featuring... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Facility Maintenance;Manufacturing;Automotive;Aerospace
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0140
from Maryland Brush Company, Inc.
ST10165, 5/8 inch Spira-Tuft Tube Brush, .005, 1 inch Brush Length, 3/16 inch Stem [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking; Automotive
from DME Company
The perfect brushes for cleaning and polishing threads, inner walls of tubes and cylinders. Solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. For use in power tools.Use holder to run at a higher RPM. Choose high carbon steel... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking
from Walter Surface Technologies
Work two times faster on large surfaces. Requires less torque from the power tool for the same efficiency. Unbeatable life and added working hours per brush. Features. Aggressive brushing action. Cleans and prepares, no deterioration of surface. Extremely reliable. Fast brushing action. Perfect... [See More]
- Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking
from Tanis Incorporated
These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available. Our standard Power Tube brushes come in various... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Twisted Brushes - Power Tube Brushes
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.2500
from Weiler Abrasives
Provide heavy-duty brushing action with some flexibility. Ideal for demanding cleaning applications on somewhat irregular surfaces [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Facility Maintenance;Manufacturing;Automotive;Aerospace
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0160
from Maryland Brush Company, Inc.
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking; Automotive
from Walter Surface Technologies
For Precision Cleaning & Deburring on Die Grinders. Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. [See More]
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
- Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking
from Tanis Incorporated
Tanis manufactures Side Tuft Cleaning brushes with a single-spiral, single-stem construction for use in power tools. The solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. These brushes are available with high carbon steel,... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.2500
from Weiler Abrasives
Provide heavy-duty brushing action with some flexibility. Ideal for demanding cleaning applications on somewhat irregular surfaces [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.0160
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 1.3
from Maryland Brush Company, Inc.
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking; Automotive
from Walter Surface Technologies
These brushes have a built-in working angle of 45 ° to clean surfaces in hard-to-reach areas such as inside corners, edges and contours. They are also tightly knotted to remove surface imperfections quickly and ensure a long, productive lifespan. Features. Aggressive brushing action. Fast... [See More]
- Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
- Applications: Dry; Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking
from Tanis Incorporated
Our Twisted Micro-Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel stem wires. These brushes are made with a cut off end for power use. We offer many different standard Twisted Micro-Miniature brushes with a... [See More]
- Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Industrial Brushes - Twisted Brushes - Twisted Micro Miniature Brushes
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Outer / OD: 0.0200
from Weiler Abrasives
Provide heavy-duty brushing action with some flexibility. Ideal for demanding cleaning applications on somewhat irregular surfaces [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.0230
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 1.3
from Maryland Brush Company, Inc.
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking; Automotive
from Walter Surface Technologies
These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout North America. Features. Fast removal. Perfect... [See More]
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking
from Tanis Incorporated
Our Twisted Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel or galvanized stem wires. These brushes can be made with a loop for hand use or with a cut off end for power use. We offer many different standard... [See More]
- Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Industrial Brushes - Twisted Brushes - Twisted Miniature Brushes
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Outer / OD: 0.0312
from Weiler Abrasives
Provide heavy duty brushing action with some flexibility. Ideal for demanding cleaning applications on somewhat irregular surfaces. Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes. Featuring... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.0230
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 0.7000
from Walter Surface Technologies
These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout North America. Features. Fast removal. Long... [See More]
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
- Applications: Dry
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking
from Weiler Abrasives
feature heavy-duty construction and an extra long trim length for cleaning expansion joints and cracks in concrete and asphalt. [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0350
from Walter Surface Technologies
ALLSTEEL ™ wire brushes are designed to provide exceptional value and deliver consistent and reliable surface cleaning performance on a variety of metals. Through a strict quality controlled manufacturing process, ALLSTEEL ™ brushes are perfectly balanced and feature an identical wire... [See More]
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking
from Weiler Abrasives
Heavy duty construction and an extra-long trim length for cleaning expansion joints and cracks in concrete and asphalt. For use on walk behind machines. Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0350
from Weiler Abrasives
Provide heavy duty brushing action with some flexibility. Double row of knotted wire for a wider brush face. Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes. Featuring Weiler's individual knot... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.0120
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 1.4
from Weiler Abrasives
Provide heavy duty brushing action with some flexibility. Ideal for demanding cleaning applications on somewhat irregular surfaces. Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes. Featuring... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Facility Maintenance;Manufacturing;Automotive;Aerospace
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0140
from Weiler Abrasives
Provide heavy duty brushing action with some flexibility. Ideal for demanding cleaning applications on somewhat irregular surfaces. Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes. Featuring... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0140
from Weiler Abrasives
Provide heavy duty brushing action with some flexibility. Ideal for demanding cleaning applications on somewhat irregular surfaces. Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes. Featuring... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Facility Maintenance;Manufacturing;Automotive;Aerospace
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0160
from Weiler Abrasives
Provide heavy-duty brushing action with some flexibility. Ideal for demanding cleaning applications on somewhat irregular surfaces [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.0160
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 1.3
from Weiler Abrasives
Provide heavy duty brushing action with some flexibility. Ideal for demanding cleaning applications on somewhat irregular surfaces. 13/16 in T at face plate [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.0200
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 0.9000
from Weiler Abrasives
Provide heavy duty brushing action with some flexibility. Double row of knotted wire for a wider brush face. Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes. Featuring Weiler's individual knot... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.0230
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 1.2
from Weiler Abrasives
Provide heavy duty brushing action with some flexibility. Ideal for demanding cleaning applications on somewhat irregular surfaces. 13/16 in T at face plate [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.0230
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 1.1
from Weiler Abrasives
Four rows of tightly knotted wire. Ideal for use in automated cleaning processes such as removing light mill scale from metal rod and wire. Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes. [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Applications: Manufacturing
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.0140
from Weiler Abrasives
Engineered for maximum performance in production applications. For use on automated equipment such as dedicated gear deburring machines. Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes. [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.0160
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 0.9000
from Weiler Abrasives
Engineered for maximum performance in production applications. For use on automated equipment such as dedicated gear deburring machines. Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes. [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.0160
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 1.4
from Weiler Abrasives
Engineered for maximum performance in production applications. For use on automated equipment such as dedicated gear deburring machines. Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes. [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.0200
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 1.4
from Weiler Abrasives
Engineered for maximum performance in production applications. For use on automated equipment such as dedicated gear deburring machines. Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes. [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.0200
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 0.9000