Cleaning / Surface Preparation Wire Brushes

121 Results
Crimped Wire Cup Brushes
from Norton Abrasives

Crimped Wire Cup Brushes are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Highly flexible. Fast... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Wire Brushes -- 1314708
from RS Components, Ltd.

Wooden angled brush with s/steel bristle [See More]

  • Applications: Cleaning and Surface Conditioning; Surface preparation
  • Width: 0.4724
  • Brush Filament / Fill Material: Steel; Metal Wire; Specialty Blend / Other; Steel
Crimped Wire Wheel Brushes
from Norton Abrasives

Crimped Wire Wheel Brushes offer excellent performance for deburring, removing rust, corrosion and dirt, or for surface preparation. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Dense, high-quality,... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Wire Brushes -- 1345715
from RS Components, Ltd.

Wooden angled brush with brass bristle [See More]

  • Applications: Cleaning and Surface Conditioning; Surface preparation
  • Width: 0.4724
  • Brush Filament / Fill Material: Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
End Brushes
from Norton Abrasives

Wire End Brushes for use on die grinders to clean and debur a recessed area or the inside diameter of a tube or pipe. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless steel use. Features... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: End Brush; Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Wire Brushes -- 1846592 [T0051382799 from Cooper Hand Tools]
from RS Components, Ltd.

Stainless Steel Wire Brush [See More]

  • Applications: Cleaning and Surface Conditioning; Surface Preparation
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire; Specialty Blend / Other; Stainless Steel
Full Cable Twist Knot Wire Wheel Brushes
from Norton Abrasives

Choose Full Cable Twist Knot Wire Wheel Brushes for the tougher applications, especially for weld passes or other demanding applications. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Wire Brushes -- 2213417 [912 from SAM Outillage]
from RS Components, Ltd.

BROSSE METALLIQUE 3 RANGS MANCHE BOIS [See More]

  • Applications: Cleaning and Surface Conditioning; Cleaning Metallic Surfaces
  • Brush Filament / Fill Material: Steel; Metal Wire; Specialty Blend / Other; Steel
High Performance Cable Crimped Cup Brushes
from Norton Abrasives

High Performance (HP) Cable Crimped Cup Brushes with Protective Guards are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs for steel applications won't rust, preventing cross-contamination for the end-user. [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Wire Brushes -- 2215017 [2880 from SAM Outillage]
from RS Components, Ltd.

BROSSE METALLIQUE [See More]

  • Applications: Cleaning and Surface Conditioning; Cleaning Metallic Surfaces
  • Brush Filament / Fill Material: Metal Wire
Knotted Wire Cup Brushes
from Norton Abrasives

Merit Knotted Wire Cup Brushes are designed for high impact cutting and cleaning on more demanding applications. Available in single or double row styles. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Wire Brushes -- 2625921 [1530-4 from SAM Outillage]
from RS Components, Ltd.

BROSSE 23 X 105 MM FIL CROCHU [See More]

  • Applications: Cleaning and Surface Conditioning; Stripping Jobs, Working On Difficult Surface
  • Brush Filament / Fill Material: Metal Wire; Specialty Blend / Other; Steel Wire
Stringer Bead Knot Wire Wheel Brushes
from Norton Abrasives

Stringer Bead Knot Wire Wheel Brushes are used for brushing joints, cleaning cracks in concrete and asphalt, and preparing expansion joints for filling and scaling. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Wire Brushes -- 2878105
from RS Components, Ltd.

WOODEN ANGLED BRUSH WITH S STEEL BRISTLE [See More]

  • Applications: Cleaning and Surface Conditioning; Surface Preparation
  • Brush Filament / Fill Material: Steel; Metal Wire; Specialty Blend / Other; Steel
Wire Saucer Cup Brushes
from Norton Abrasives

Wire Saucer Cup Brushes' saucer-shape is ideal for cleaning corners, recesses, and other hard-to-reach areas. Choose twist knot style for heavy-duty cleaning jobs, or crimped style for light- to medium-duty cleaning. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Wire Brushes -- 2878106
from RS Components, Ltd.

WOODEN ANGLED BRUSH WITH BRASS BRISTLE [See More]

  • Applications: Cleaning and Surface Conditioning; Surface Preparation
  • Brush Filament / Fill Material: Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Closed Hole Stem Brush Series #85 -- 85-S2-125
from MicroGroup

Tube brushes are for tubes or cylinders and are not what some engineers like to call a bottle brush. These are cleaning tools and are available in almost any size of wire in carbon steel, stainless steel or nylon, etc. They come in almost any length of handle, with ring handles or loop handles,... [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Brush Type / Shape: Cylinder / Roller Brush
  • Product / Material Worked: Metalworking
Coarse Brass Refill -- IA0370
from Eraser Company, Inc.

Coarse Brass Refill. Item # IA0370. One brass refill for use with Metal Body Coarse Brass Eraser (AA0004). [See More]

  • Applications: Coarser filaments or grit sizes; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Brass / Bronze; Metal Wire
  • Brush Type / Shape: Eraser
  • Mounting: None or Handheld
3" Cup Brush Crimped Wires with Ring
from Walter Surface Technologies

Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can be removed to expose more wire for extra brush life. Features. Fast brushing action. Applications. Cleaning metal prior to... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Barrel Brushes
from DME Company

Power Driven- Single Spiral. Power Driven- Double Spiral [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Molding Applications
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Product / Material Worked: Metalworking
Crimped Brass #7 -- MB706012
from Tanis Incorporated

Our Crimped Brass Strip brushes are manufactured by securing densely packed crimped brass filament into a #7 (.310" w x .340" h) stainless steel backing. Brass filament is a non-ferrous, corrosion resistant, softer wire with high conductivity. We have 40 standard brushes with four diameters, five... [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Brass / Bronze; Metal Wire
  • Brush Type / Shape: Strip Brush; Industrial Brushes - Strip Brushes - Crimped Brass Strip Brushes - #7
  • Length: 12
1-1/2 Inch OD, 0118 Carbon - 1/2 Inch -- 47107
from Maryland Brush Company, Inc.

Bull ’s Eye ® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull ’s Eye ® Sections may be mounted directly on a spindle either singly or in... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking; Automotive
Wire Wheel Brush -- 48-03-1005
from Milwaukee Electric Tool Corporation

CRIMPED, KNOT WIRE TYPE. 5/8 INCH-11 TPI, M10 X 1.25 MM PITCH SHANK SIZE. CASTING CLEANING, SHEET METAL, STRUCTURAL STEEL APPLICATION [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Broiler Brush -- 161BPC
from Braun Brush Co.

Double sided carbon bristles and a steel scraper tackle more jobs. This Broiler Power Grill Brush features 2 x 16 rows of 1 1/8" carbon bristles on two sides of the block with a 29" solid wood handle attached. [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire; Carbon Wire
  • Brush Type / Shape: Strip Brush
  • Product / Material Worked: Janitorial ; Broiler
E116 Metal Body Stainless Steel Eraser -- AA0003
from Eraser Company, Inc.

E116 Metal Body Stainless Steel Eraser. Item # AA0003. Metal body Stainless steel eraser. Silver. [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Brush Type / Shape: Eraser
  • Mounting: None or Handheld
Bench Wheel Brush with Crimped Wires for Bench and Pedestal Grinders
from Walter Surface Technologies

These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light deburring and cleaning jobs. Features. Long life. Perfect balance. Smooth action. Top quality wire. Applications. [See More]

  • Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Barrel Cleaning Brushes -- BCB Series
from DME Company

• Double spiral carbon steel. • Brush length: 41 ⁄2". • Overall length: 8". • 1 ⁄4" NPT nipple [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Molding Applications
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Product / Material Worked: Metalworking
Crimped Brass Strip Brush - #4 -- MB406012
from Tanis Incorporated

Our Crimped Brass Strip brushes are manufactured by securing densely packed crimped brass filament into a #4 (.194" w x .205" h) stainless steel backing. Brass filament is a non-ferrous, corrosion resistant, softer wire with high conductivity. We have 40 standard brushes with three diameters, five... [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Brass / Bronze; Metal Wire
  • Brush Type / Shape: Strip Brush; Industrial Brushes - Strip Brushes - Crimped Brass Strip Brush - #4
  • Length: 12
10, 4 x 19 Hand Wire Scratch -- 30158
from Maryland Brush Company, Inc.

Curved Long Handle Wire Scratch. The narrow brush part and long wood handle make it preferable for pattern makers ’ and braziers ’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch. Ahandy... [See More]

  • Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Scratch / Toothbrush
  • Product / Material Worked: Metalworking; Automotive
Wire Wheel Brush -- 48-52-1305
from Milwaukee Electric Tool Corporation

BEVEL, KNOT TYPE. 0.02 INCH THICKNESS WIRE SIZE. HEAVY DUTY SURFACE CLEANING, RUST REMOVAL, ROUGHENING, SPATTER REMOVAL, GRINDER WITH THREADED SPINDLE APPLICATION. 4 INCH DIAMETER. THREADED ARBOR HOLE MOUNTING TYPE. 5/8 INCH-11 TPI ARBOR HOLE SIZE. CARBON STEEL WIRE MATERIAL. SPEED RATING (RPM)... [See More]

  • Applications: Coarser filaments or grit sizes; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Broiler King Brush -- 161BK5
from Braun Brush Co.

This carbon wire Broiler King grill brush features 5 x 10 rows of 1 1/8" flat wire bristles with a scraper and 27" long thick wooden handle. [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire; Carbon Wire
  • Brush Type / Shape: Strip Brush
  • Product / Material Worked: Janitorial ; Broiler King
EKIT Metal Body Brush Kit -- AA0124
from Eraser Company, Inc.

EKIT Metal Body Brush Kit. Item # AA0124. This set of 5 metal body Erasers has multiple uses. Kit includes 1-each of Stainless Steel, Coarse Fybrglass ®, Brass, Nylon, and Fine Fybrglass ®. [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Stainless Steel; Brass / Bronze; Metal Wire; Specialty Blend / Other; Nylon, FybRglass®
  • Brush Type / Shape: Eraser
  • Mounting: None or Handheld
Bench Wheel Brush with Knot-twisted Wires for Bench and Pedestal Grinders
from Walter Surface Technologies

These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light deburring and cleaning jobs. Applications. Removal, Deburring [See More]

  • Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Thread Cleaning Brushes -- TCB Series
from DME Company

The perfect brushes for cleaning and polishing threads, inner walls of tubes and cylinders. Solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. For use in power tools.Use holder to run at a higher RPM. Choose high carbon steel... [See More]

  • Applications: Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Product / Material Worked: Metalworking
Hand Brushes - Anilox / Halftone Brushes -- 04000
from Tanis Incorporated

Tanis offers Anilox brushes, also known as Halftone brushes, produced by densely filling a solid water-resistant hardwood block with a clear lacquer finish. Our Anilox brushes are made from the highest quality materials to assure a consistent brushing action and a greater brush life. Tanis offers... [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Brush Type / Shape: Utility Brushes - Hand Brushes - Anilox / Halftone Brushes
  • Mounting: None or Handheld
2-3/4 125, 2-3/4 Inch Knot Type Wire Cup Brush -- 43092
from Maryland Brush Company, Inc.

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking; Automotive
Wire Wheel Brush -- 48-52-1315
from Milwaukee Electric Tool Corporation

BEVEL, KNOT TYPE. 0.02 INCH THICKNESS WIRE SIZE. HEAVY DUTY SURFACE CLEANING, RUST REMOVAL, ROUGHENING, SPATTER REMOVAL, GRINDER WITH THREADED SPINDLE APPLICATION. 4 INCH DIAMETER. THREADED ARBOR HOLE MOUNTING TYPE. 5/8 INCH-11 TPI ARBOR HOLE SIZE. STAINLESS STEEL WIRE MATERIAL. SPEED RATING (RPM)... [See More]

  • Applications: Coarser filaments or grit sizes; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Broiler King Brush -- 161BK8
from Braun Brush Co.

This Grill brush features a top mounted wooden handle, 8x12 rows of 1 1/8" flat wire bristles. The block measures 9" x 4" for heavy duty cleaning. [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire; Carbon Wire
  • Brush Type / Shape: Strip Brush
  • Product / Material Worked: Janitorial ; Broiler King
Fine Brass Refill -- IA0101
from Eraser Company, Inc.

Fine Brass Refill. Item # IA0101. One fine brass refill for use with Metal Body Fine Brass Eraser {AA0048}. [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Brass / Bronze; Metal Wire
  • Brush Type / Shape: Eraser
  • Mounting: None or Handheld
Cleaning and Deburring Mounted Brush Knot-twisted Wires
from Walter Surface Technologies

Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features. Fast removal. Long life. Perfectly balanced. Top quality wire. Applications. Removal [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Hand Brushes - Applicator Brushes -- 08000
from Tanis Incorporated

Tanis offers many styles and shapes of general applicator brushes specially designed for cleaning hard-to-reach places in industrial environments. Some of our standard applicator brushes are constructed with stainless steel wire hand drawn into a solid bent wood or delrin handle. These brush... [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Brush Type / Shape: Utility Brushes - Hand Brushes - Applicator Brushes
  • Mounting: None or Handheld
21, 6 x 19 Flat-Back Block Scratch -- 30162
from Maryland Brush Company, Inc.

Curved Long Handle Wire Scratch. The narrow brush part and long wood handle make it preferable for pattern makers ’ and braziers ’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch. Ahandy... [See More]

  • Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Pad or Block; Scratch / Toothbrush
  • Product / Material Worked: Metalworking; Automotive
Wire Wheel Brush -- 48-52-1325
from Milwaukee Electric Tool Corporation

BEVEL, CRIMPED WIRE TYPE. 0.014 INCH WIRE SIZE. CASTINGS, STRUCTURAL STEEL, SHEET METAL APPLICATION. 4 INCH DIAMETER. 12000 SPEED RATING. 4 DIAMETER - DECIMAL. 4 DIAMETER - FRACTIONAL. 5/8 INCH-11 TPI ARBOR HOLE SIZE. CARBON STEEL WIRE MATERIAL. MILWAUKEE. BRAND. DIAMETER - DECIMAL - UOM IN. SPEED... [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Comb Brush -- R37
from Braun Brush Co.

This is the perfect tool to keep your rotary shampoo brushes working at their peak performance. Carpet fibers loaded in the brush will restrict the flow of shampoo through the brush and also keep the fibers from flexing properly. The R37 carpet comb allows you to clean out built up fibers easily. 18... [See More]

  • Applications: Cleaning and Surface Conditioning; Floor / Scrubbing Machine
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Brush Type / Shape: Scrub / Washout; Strip Brush
  • Product / Material Worked: Janitorial ; Carpet
Metal Body Coarse Brass Eraser -- AA0004
from Eraser Company, Inc.

Metal Body Coarse Brass Eraser. Item # AA0004. Metal body coarse brass eraser. Gold. [See More]

  • Applications: Coarser filaments or grit sizes; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Brass / Bronze; Metal Wire
  • Brush Type / Shape: Eraser
  • Mounting: None or Handheld
Cleaning and Deburring Mounted Brush with Crimped Wires
from Walter Surface Technologies

Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features. Long life. Perfectly balanced. Top quality wire. Applications. Cleaning metallic structures. Cleaning pipes, tubing and... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cylinder / Roller Brush; Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Hand Brushes - Platers’ Hand Brushes -- 00400
from Tanis Incorporated

Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different handle shapes for more comfortable... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Brass / Bronze; Metal Wire
  • Brush Type / Shape: Utility Brushes - Hand Brushes - Platers’ Hand Brushes
  • Mounting: None or Handheld
34, 2 x 17 Hand Wire Scratch -- 30159
from Maryland Brush Company, Inc.

Curved Long Handle Wire Scratch. The narrow brush part and long wood handle make it preferable for pattern makers ’ and braziers ’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch. Ahandy... [See More]

  • Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Scratch / Toothbrush
  • Product / Material Worked: Metalworking; Automotive
Wire Wheel Brush -- 48-52-1335
from Milwaukee Electric Tool Corporation

BEVEL, CRIMPED WIRE TYPE. 0.014 INCH WIRE SIZE. CASTINGS, STRUCTURAL STEEL, SHEET METAL APPLICATION. 4 INCH DIAMETER. 12000 SPEED RATING. 4 DIAMETER - DECIMAL. 4 DIAMETER - FRACTIONAL. 5/8 INCH-11 TPI ARBOR HOLE SIZE. STAINLESS STEEL WIRE MATERIAL. MILWAUKEE. BRAND. DIAMETER - DECIMAL - UOM IN. [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Grill Brush -- 161UGB
from Braun Brush Co.

This Ultimate Grill Brush with 3/4" brass trim is ideal for porcelain, stainless steel and cast iron grill grates. The steel scraper is attached to a 7" x 2 1/4" wooden block with a 14" handle. [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Brass / Bronze; Metal Wire
  • Brush Type / Shape: Strip Brush
  • Product / Material Worked: Janitorial ; Grill
Stainless Steel Refill -- IA0360
from Eraser Company, Inc.

Stainless Steel Refill. Item # IA0360. One stainless steel refill for use with Industrial Fine Eraser (AA2120). [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Brush Type / Shape: Eraser
  • Mounting: None or Handheld
Cleaning and Deburring Reversible Mounted Brush Knot-twisted Wires
from Walter Surface Technologies

Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Applications. Brushing, Deburring, Removal. Cleaning TIG welds, removing discoloration. Cleaning pipes, tubing and railings [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Hand Brushes - Small-Hand Scratch -- 00025
from Tanis Incorporated

Tanis offers six standard shapes and styles of small hand scratch brushes including Wood Handle Welders brushes, Plastic Handle Welders brushes, Double Sided Plastic handle Welders brushes, Stove and Appliance brushes, Typewriter Utility brushes, Typewriter Upright brushes. Each of these hand-held... [See More]

  • Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Brush Type / Shape: Utility Brushes - Hand Brushes - Small-Hand Scratch
  • Mounting: None or Handheld
36V, 4 x 16 Hand Wire Scratch -- 30196
from Maryland Brush Company, Inc.

Curved Long Handle Wire Scratch. The narrow brush part and long wood handle make it preferable for pattern makers ’ and braziers ’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch. Ahandy... [See More]

  • Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Scratch / Toothbrush
  • Product / Material Worked: Metalworking; Automotive
Wire Wheel Brush -- 48-52-5020
from Milwaukee Electric Tool Corporation

FULL CABLE TWIST KNOT TYPE. 0.02 INCH WIRE SIZE. CLEANING CASTING, STRUCTURAL STEEL, SHEET METAL APPLICATION. 4 INCH DIAMETER. 12000 SPEED RATING. THREADED ARBOR HOLE MOUNTING TYPE. 5/8 INCH-11 TPI ARBOR HOLE SIZE. STAINLESS STEEL WIRE MATERIAL. MILWAUKEE[R] BRAND [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Lint & Pile Brush -- R8
from Braun Brush Co.

Occasionally the cleaner may encounter animal hair or excessive pilling. An ordinary brush will not be effective in these areas. Our wire brush is ideal for this job because of its ability to pull hair and pilling from carpet. Caution should be exercised as not to damage carpet fiber. For this job... [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire; Cadmium Plated
  • Brush Type / Shape: Strip Brush
  • Product / Material Worked: Janitorial ; Lint & Pile
Crimped Wire Wheel Brushes
from Walter Surface Technologies

For Precision Cleaning with Angle Grinders. These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Hand Brushes - Steel Wire Hand Scratch Brushes -- 00449
from Tanis Incorporated

Tanis offers steel wire hand scratch brushes produced with dense fill inserted into solid hardwood blocks with a smooth finish and shape for comfortable brushing. The filament is evenly trimmed to provide a uniform brushing face. Tanis has many standard scratch brushes available with specially... [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Steel; Metal Wire; Black Temp. Wire
  • Brush Type / Shape: Utility Brushes - Hand Brushes - Steel Wire Hand Scratch Brushes
  • Mounting: None or Handheld
4125, 4 Inch Single Row Knot Type Cup -- 43049
from Maryland Brush Company, Inc.

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking; Automotive
Lint & Pile Brush -- R88
from Braun Brush Co.

Occasionally the cleaner may encounter animal hair or excessive pilling. An ordinary brush will not be effective in these areas. Our wire brush is ideal for this job because of its ability to pull hair and pilling from carpet. Caution should be exercised as not to damage carpet fiber. For this job... [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire; Cadmium Plated
  • Brush Type / Shape: Strip Brush
  • Product / Material Worked: Janitorial ; Lint & Pile
Cup Brush Crimped Wires for Angle Grinders
from Walter Surface Technologies

Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can be removed to expose more wire for extra brush life. Features. Aggressive brushing action. Fast brushing action. Perfect... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Hand Brushes - Utility Brushes -- 00500
from Tanis Incorporated

Tanis offers three categories of general-purpose hand utility brushes including both large and small utility brushes and suede and nail brushes. These durable brushes are ideal for general industrial cleaning and scrubbing applications, especially for smaller surfaces and details. Our standard small... [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Brass / Bronze; Metal Wire
  • Brush Type / Shape: Utility Brushes - Hand Brushes - Utility Brushes
  • Mounting: None or Handheld
80, 4 x 11 Wire Scratch -- 30164
from Maryland Brush Company, Inc.

Curved Long Handle Wire Scratch. The narrow brush part and long wood handle make it preferable for pattern makers ’ and braziers ’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch. Ahandy... [See More]

  • Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Scratch / Toothbrush
  • Product / Material Worked: Metalworking; Automotive
Main Brooms -- 191118
from Braun Brush Co.

The following 42" Main brooms are for Tennant Sweeper Models #255-II, 275-II, 285 (Splined Drive). Available in Union & Wire, Nylon, Crinkle Wire, Proex & Wire. The 13" side brooms are available online also reference #191T13. These replacement brushes are designed to identically replace your... [See More]

  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless; Floor / Scrubbing Machine
  • Brush Filament / Fill Material: Metal Wire (optional feature); Specialty Blend / Other (optional feature); Nylon, Crinkle Wire, Proex
  • Brush Type / Shape: Disc Brush; Strip Brush; Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Janitorial 
Cup Brush Knot-twisted Wires
from Walter Surface Technologies

Knot-twisted for heavy-duty brushing such as deburring, weld edge cleaning, removal of scale, spatter, heavy rust and corrosion, etc. Features. Fast brushing action. Heavy duty wire. Perfect balance. Smooth action. Top quality wire. Applications. Brushing, Deburring, Removal [See More]

  • Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Paint Brushes - Round Wire Chip Paint Brush -- 08091
from Tanis Incorporated

This round, ferrule end brush is produced with stainless steel fill, long trim and a twisted wire loop handle. We offer two standard brushes with either 9" or 18" overall lengths. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature... [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Brush Type / Shape: Utility Brushes - Paint Brushes - Round Wire Chip Paint Brush
  • Outer / OD: 0.8750
9V, 3 x 19 Hand Wire Scratch -- 30193
from Maryland Brush Company, Inc.

Curved Long Handle Wire Scratch. The narrow brush part and long wood handle make it preferable for pattern makers ’ and braziers ’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch. Ahandy... [See More]

  • Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Scratch / Toothbrush
  • Product / Material Worked: Metalworking; Automotive
Main Brooms -- 193-36
from Braun Brush Co.

36" Main Broom for Power Boss. 36" Main Brooms for Power Boss Models 52,62,71,75,SW/62E,SW/6XV. Use 13" side broom 193T13 for models 75/75II Series. Available in Proex (a blend of 3 different polypropylene for all purpose sweeping), High Density Nylon, Proex & Wire, Nylon, Stiff Nylon, Nylon... [See More]

  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless; Floor / Scrubbing Machine
  • Brush Filament / Fill Material: Metal Wire (optional feature); Specialty Blend / Other (optional feature); Proex, Nylon, Wire
  • Brush Type / Shape: Disc Brush; Strip Brush; Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Janitorial 
Cup Brush Knot-twisted Wires with Ring, Double-row
from Walter Surface Technologies

Work two times faster on large surfaces. Requires less torque from the power tool for the same efficiency. Unbeatable life and added working hours per brush. Features. Aggressive brushing action. Cleans and prepares, no deterioration of surface. Extremely reliable. Fast brushing action. Perfect... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Power Brushes - Circular Flared End Brush -- 11100
from Tanis Incorporated

Circular Flared End brushes are manufactured with a densely filled brush face for a longer brush life and are permanently attached to a 1/4" shank. Our standard Circular Flared End brushes come with either carbon steel or stainless wire filaments and are available in a variety of sizes and... [See More]

  • Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Brush Type / Shape: End Brush; Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Power Brushes - Circular Flared End Brush
  • Outer / OD: 1
AP10006, 10 Inch Narrow Crimp Wire Wheel -- 41220
from Maryland Brush Company, Inc.

Isotemp ® All Purpose ® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Wire Wheel
  • Product / Material Worked: Metalworking; Automotive
Oven Brush -- 164
from Braun Brush Co.

This is the standard pizza oven brush that has been used for decades. Stiff crimped brass wire is staple set into a hardwood maple block. The rigid scraper is riveted securely in place. Comes with a 48" hardwood, metal tipped handle. 1 3/8" bristle trim out. [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Brass / Bronze; Metal Wire
  • Brush Type / Shape: Strip Brush
  • Product / Material Worked: Janitorial ; Oven
Linear Crimped Brushes
from Walter Surface Technologies

For Precision Cleaning & Deburring on Die Grinders. Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. [See More]

  • Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Power Brushes - Conflare Brush -- 10730
from Tanis Incorporated

Our shank-mounted Conflare brushes are manufactured for tough cleaning jobs on internal and external surfaces. The wire angle eliminates flaring during operation, while providing a less aggressive action and longer brush life compared to other circular styles. We offer 16 standard Conflare brushes... [See More]

  • Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning; Internal
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Power Brushes - Conflare Brush
  • Outer / OD: 1.5
C2-3/4 125, 2-3/4 Inch Crimp Wire Cup Brush -- 43080
from Maryland Brush Company, Inc.

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking; Automotive
Oven Brush -- B30
from Braun Brush Co.

There is no wood in this brush to char or crack. A special hygienic, heat resistant epoxy makes this the most durable oven brush available. Either brass (B30) or stainless (B32) bristles are permanently fused to the aircraft quality aluminum block. 1 1/2" brush trim. The back of the brush is... [See More]

  • Applications: Cleanroom or Critical Cleaning; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Brass / Bronze; Metal Wire
  • Brush Type / Shape: Strip Brush
  • Product / Material Worked: Janitorial ; Oven
Saucer Cup Brush with Knot-twisted Wires
from Walter Surface Technologies

These brushes have a built-in working angle of 45 ° to clean surfaces in hard-to-reach areas such as inside corners, edges and contours. They are also tightly knotted to remove surface imperfections quickly and ensure a long, productive lifespan. Features. Aggressive brushing action. Fast... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Power Brushes - Copper Center Crimped Wire Wheel Brush -- 10105
from Tanis Incorporated

Tanis provides Copper Center Wheel brushes by securing wire filament to a copper tube using a punch press and a washer. These brushes are machined with a fixed or adaptable arbor hole to fit your spindle as well as balance the wheels to prevent vibration. Wheels can be used individually or mounted... [See More]

  • Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Internal
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Power Brushes - Copper Center Crimped Wire Wheel Brush
  • Outer / OD: 1
C4014, 4 Inch Crimp Wire Cup Brush -- 43004
from Maryland Brush Company, Inc.

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking; Automotive
Oven Brush -- B32
from Braun Brush Co.

There is no wood in this brush to char or crack. A special hygienic, heat resistant epoxy makes this the most durable oven brush available. Either brass (B30) or stainless (B32) bristles are permanently fused to the aircraft quality aluminum block. 1 1/2" brush trim. The back of the brush is... [See More]

  • Applications: Cleanroom or Critical Cleaning; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Brush Type / Shape: Strip Brush
  • Product / Material Worked: Janitorial ; Oven
Stringer Bead Brush with Knot-twisted Wires for Precision Cleaning with Angle Grinders
from Walter Surface Technologies

These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout North America. Features. Fast removal. Perfect... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Power Brushes - Miniature Cup Brush -- 11550
from Tanis Incorporated

Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard brushes with... [See More]

  • Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Brush Type / Shape: Cup Brush; Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Power Brushes - Miniature Cup Brush
  • Outer / OD: 0.6250
CT10163, 5/8 Inch Chucktuft Tube Brush -- 45013
from Maryland Brush Company, Inc.

CT10163, 5/8 inch Chucktuft Tube Brush, .003, 5/8 inch Brush Length, 5/32 inch Stem [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Product / Material Worked: Metalworking; Automotive
Parts Cleaning Brush -- AC7
from Braun Brush Co.

Originally designed to clean jet engine impeller blades, this brush has many other applications. The solid polypropylene handle will not soak up cleaning solutions. Available with crimped stainless steel bristles (AC7) for maximum abrasion, straight stainless steel bristles (AC7X), crimped aluminum... [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Brush Type / Shape: Scrub / Washout; Strip Brush
  • Product / Material Worked: Janitorial 
Wire Brush Wheels -- ALLSTEEL™
from Walter Surface Technologies

ALLSTEEL ™ wire brushes are designed to provide exceptional value and deliver consistent and reliable surface cleaning performance on a variety of metals. Through a strict quality controlled manufacturing process, ALLSTEEL ™ brushes are perfectly balanced and feature an identical wire... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking
Power Brushes - Miniature End Brush -- 11600
from Tanis Incorporated

Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no... [See More]

  • Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Brush Type / Shape: End Brush; Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Power Brushes - Miniature End Brush
  • Outer / OD: 0.1875
E10, 1-1/2 Inch Straight End Brush -- 43624
from Maryland Brush Company, Inc.

MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: End Brush
  • Product / Material Worked: Metalworking; Automotive
Parts Cleaning Brush -- AC7X
from Braun Brush Co.

Originally designed to clean jet engine impeller blades, this brush has many other applications. The solid polypropylene handle will not soak up cleaning solutions. Available with crimped stainless steel bristles (AC7) for maximum abrasion, straight stainless steel bristles (AC7X), crimped aluminum... [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Brush Type / Shape: Scrub / Washout; Strip Brush
  • Product / Material Worked: Janitorial 
Power Brushes - Radial End Brush -- 10840
from Tanis Incorporated

Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Brush Type / Shape: End Brush; Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Power Brushes - Radial End Brush
  • Outer / OD: 1.5
E10F, 1-3/4 Inch Flared End Brush -- 43625
from Maryland Brush Company, Inc.

MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: End Brush
  • Product / Material Worked: Metalworking; Automotive
Parts Cleaning Brush -- AC7XA
from Braun Brush Co.

These brushes were originally made to work on the rivets on fighter jets. Aluminum wire is very rarely used as a brush fiber but, if you need it, we have it. Brush face measures 1/4" x 2 1/4" x 1/2" trim; overall length 6". [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire; Aluminum
  • Brush Type / Shape: Scrub / Washout; Strip Brush
  • Product / Material Worked: Janitorial 
Power Brushes - Square Trim Brush -- 11430
from Tanis Incorporated

Our Square Trim brushes are manufactured with a high concentration and uniform wire fill, resulting in stiffer construction equal to bench mounted wheels, eliminating the need for reverse shanks. Available in carbon steel in various diameters and sizes, the brushes are made with ¼" shank for... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Internal
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Power Brushes - Square Trim Brush
  • Outer / OD: 1
EC1006S, 1-1/4 Inch Circular End Brush -- 43631
from Maryland Brush Company, Inc.

Pittex ® Solid Face. Typical uses: Cleaning Rubber and Plastic Molds. Cleaning Weld Scale Cleaning Castings. Removing Rust, Paint, Burrs, Rubber Flash and Carbon. Cleaning and Finishing Recessed Areas Spot Facing. EC1006S, 1-1/4 inch Circular End Brush, .006 SS, 1/4 inch Shank [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: End Brush
  • Product / Material Worked: Metalworking; Automotive
Pile Lifter -- R1
from Braun Brush Co.

Pile Lifter Wire For Mach 12.5 for Certified Mach. [See More]

  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Mounting: Bore or Center Mount
Power Brushes - Wire End Brush -- 11280
from Tanis Incorporated

Tanis provides Wire End brushes for use in portable tools and drill presses with 1/4" chuck adaptability. These brushes are designed for up to 20,000 RPM. We make our standard Wire End brushes using carbon steel or stainless steel bridled or coated filament. Each brush is affixed with a 1/4" shank. [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Brush Type / Shape: End Brush; Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Power Brushes - Wire End Brush
  • Outer / OD: 0.5000
EKS 3/4 014, 3/4 Inch Knot End Brush -- 43649
from Maryland Brush Company, Inc.

MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: End Brush
  • Product / Material Worked: Metalworking; Automotive
Platers Brush -- E2F
from Braun Brush Co.

Hand held metal finishing platers brushes clean up solder joints, grills, wire mesh with a fine wire filament. Wood handle for value, choose from brass (E2F) or stainless steel (E2D) filament. 3x7 rows. [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Brass / Bronze; Metal Wire
  • Brush Type / Shape: Scrub / Washout; Strip Brush
  • Product / Material Worked: Janitorial 
Stainless Steel Strip Brush - #4 -- MB404012
from Tanis Incorporated

Our Stainless Steel Strip brushes are manufactured by securing densely packed stainless steel fill into a #4 (.194" w x .205" h) stainless steel backing. Stainless steel filament is extremely tough, ductile and excellent for corrosion resistance. We have 40 standard brushes with three different... [See More]

  • Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Brush Type / Shape: Strip Brush; Industrial Brushes - Strip Brushes - Stainless Steel Strip Brush - #4
  • Length: 12
ES 1 006D, 1 Inch Solid End Brush -- 43575
from Maryland Brush Company, Inc.

MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: End Brush
  • Product / Material Worked: Metalworking; Automotive
Scratch Brush -- 119319C
from Braun Brush Co.

Scratch Brush Bent Hdl 3x19 CARBON Click "See It". This is a handy tool for removing rust and debris prior to painting. [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Steel; Metal Wire; Carbon Steel
  • Brush Type / Shape: Scrub / Washout; Strip Brush
  • Product / Material Worked: Janitorial 
Stainless Steel Strip Brush - #7 -- MB704012
from Tanis Incorporated

Our Stainless Steel Strip brushes are manufactured by securing densely packed stainless steel fill into a #7 (.310" w x .340" h) stainless steel backing. Stainless steel filament is extremely tough, ductile and excellent for corrosion resistance. We have 40 standard brushes with three different... [See More]

  • Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Brush Type / Shape: Strip Brush; Industrial Brushes - Strip Brushes - Stainless Steel Strip Brush - #7
  • Length: 12
ES 1 020S, 1 Inch Solid End Brush -- 43594
from Maryland Brush Company, Inc.

MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: End Brush
  • Product / Material Worked: Metalworking; Automotive
Scrubber -- 195-14
from Braun Brush Co.

14" Scrubber for Powerboss 65,62,78,80,82. 14" Scrub Brushes for Power Boss Rotary Scrubber Models 65, 62,78,80,82. Order 3 brushes. Available in 65/46 grit, 50/80 grit, 35,180 grit, Stiff Poly, Stiff Nylon, and Wire. All include LM42 Lugs. These replacement brushes are designed to identically... [See More]

  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless; Floor / Scrubbing Machine
  • Brush Filament / Fill Material: Metal Wire (optional feature); Grit, Poly, Nylon, Wire
  • Brush Type / Shape: Disc Brush; Strip Brush; Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Janitorial 
Twisted Brushes - Condenser Tube Brushes -- 09000
from Tanis Incorporated

Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available... [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
  • Outer / OD: 0.2500
ES 1/2 006 SG, 1/2 Inch Encap End Brush -- 44043
from Maryland Brush Company, Inc.

MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: End Brush; Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Metalworking; Automotive
Side Brooms -- 193T13
from Braun Brush Co.

193T13 Side brooms feature a 24" face diameter for Power Boss floor sweeping machines. Choose from Flat Wire for outdoor aggressive cleaning, Nylon, used on rough surfaces because of it's excellent wear life, or Poly, which is best for general purpose scrubbing on concrete or coated floors. [See More]

  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless; Floor / Scrubbing Machine
  • Brush Filament / Fill Material: Metal Wire (optional feature); Poly, Nylon, Flat Wire
  • Brush Type / Shape: Disc Brush; Strip Brush; Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Janitorial 
Twisted Brushes - Flue Brushes -- 09750
from Tanis Incorporated

Flue brushes are manufactured in double-stem, single-spiral or double-stem, double-spiral construction. The brushes have a 1/4" pipe nipple and are available in stainless steel and high carbon steel filaments. In addition to the over 40 standard Flue brushes we offer, we have extension accessories... [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Industrial Brushes - Twisted Brushes - Flue Brushes
  • Outer / OD: 0.7500
ESP 1 006, 1 Inch Solid End Brush -- 43544
from Maryland Brush Company, Inc.

MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: End Brush
  • Product / Material Worked: Metalworking; Automotive
Side Wall Tire Brush -- 9190BW
from Braun Brush Co.

This brush is filled with brass wire to effectively clean the side walls of your tires. The bristles are epoxy set to prolong the life of your brush compared to standard staple set bristles. [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Brass / Bronze; Metal Wire
  • Brush Type / Shape: Strip Brush
  • Product / Material Worked: Janitorial 
Twisted Brushes - Heavy Duty Tube Brushes -- 05410
from Tanis Incorporated

Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning. This brush, available with stainless steel or brass... [See More]

  • Applications: Cleaning and Surface Conditioning; Internal
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes
  • Outer / OD: 0.2500
FD15 1 Inch, Wire Flue, 1-1/4 Inch Flue Size -- 45182
from Maryland Brush Company, Inc.

Tube, Spout and Valve Guide Brushes. When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4 ” smaller than the outside diameter. The diameter of the flue brush will equal the inside... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Product / Material Worked: Metalworking; Automotive
Spoke Brush -- 490
from Braun Brush Co.

Spoke Brush Tampico [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Brass / Bronze; Metal Wire; Tampico
  • Brush Type / Shape: Disc Brush; Strip Brush
  • Product / Material Worked: Janitorial 
Twisted Brushes - Miniature Twisted Brush Sets -- 08031
from Tanis Incorporated

Our Miniature Twisted Brush Sets are comprised of different sized single-stem, single-spiral twisted brushes. We have three different Miniature Twisted Brush Sets available - micro-diameter, thread diameter and tube diameter. These brush sets are most effective for ultra-fine deburring, thread... [See More]

  • Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Industrial Brushes - Twisted Brushes - Miniature Twisted Brush Sets
FS10 1 Inch, Wire Flue, 1-1/4 Inch Flue Size -- 45168
from Maryland Brush Company, Inc.

Tube, Spout and Valve Guide Brushes. When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4 ” smaller than the outside diameter. The diameter of the flue brush will equal the inside... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Product / Material Worked: Metalworking; Automotive
Stone Masons Brush -- 75200
from Braun Brush Co.

Stiff carbon steel wire make this brush durable and effective. This is a standard tool for masonary work. [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Steel; Metal Wire; Carbon Steel
  • Brush Type / Shape: Strip Brush
  • Product / Material Worked: Janitorial ; Masonry
Twisted Brushes - Power Fitting Brushes -- 06760
from Tanis Incorporated

Tanis produces Power Fitting brushes for use in power drills and presses. The brushes are manufactured with more fill for longer brush life and a 1/4" hex shank is attached to provide greater strength. We have 14 standard brushes with carbon steel or stainless steel filaments and in a variety of... [See More]

  • Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Twisted Brushes - Power Fitting Brushes
  • Outer / OD: 0.3750
H10234, 10 Inch Heavy Duty Wire Wheel -- 41114
from Maryland Brush Company, Inc.

Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Wire Wheel
  • Product / Material Worked: Metalworking; Automotive
Sweeper/Scrubber -- 194-14
from Braun Brush Co.

14" Combo Sweeper/Scrubber for models 4000 & 82. 14" Scrub Brushes for Power Boss Combination Sweeper and Scrubber Models 4000, 9082, & 82. Order 3 brushes. Available in 65/46 Grit, 50/80 Grit, 40/120 Grit, Wire, Nylon, Poly. These replacement brushes are designed to identically replace your... [See More]

  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless; Floor / Scrubbing Machine
  • Brush Filament / Fill Material: Metal Wire (optional feature); Grit, Wire, Nylon, Poly
  • Brush Type / Shape: Disc Brush; Strip Brush; Power / Rotary Brush (Wheel, Roller)
  • Product / Material Worked: Janitorial 
Twisted Brushes - Power Tube Brushes -- 05205
from Tanis Incorporated

These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available. Our standard Power Tube brushes come in various... [See More]

  • Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Twisted Brushes - Power Tube Brushes
  • Outer / OD: 0.2500
M103010P, 10 Inch Medium Duty Wire Wheel -- 41074
from Maryland Brush Company, Inc.

Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Wire Wheel
  • Product / Material Worked: Metalworking; Automotive
Velvet Groomer -- R44
from Braun Brush Co.

After velvet has been cleaned it should be brushed lightly in the same direction to restore it to its original lustre. A fine wire brush should be used with non corrosive metal bristles. By holding the brush on an angle the brush will glide easily over the velvet. Braun manufactures two brushes for... [See More]

  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire; Cadmium Plated
  • Brush Type / Shape: Strip Brush
  • Product / Material Worked: Janitorial ; Velvet