Hollow Stock Metal Castings and Cast Stock

3 Results
Molybdenum Tubing
from Rhenium Alloys, Inc.

Molybdenum is a soft, ductile refractory metal that is ideal for thermocouple sheaths, especially when used in very high heat conditions. Molybdenum Tubing is also specified for electrical, electronic, and semiconductor applications. Seamless Tubing That Sets The Industry Standards. Precision tubing... [See More]

  • Type: Metal; Non-ferrous
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Hollow Stock (Tube, Pipe, Column)
  • Nonferrous: Molybdenum; Refractory / Reactive; Vacuum Arc Melted / Remelted (VAR) (optional feature)
  • Processing, Temper & Finish: Low Carbon Arc Cast or Powder Metal
C93200 High Leaded Tin Bronze "SAE 660" -- Centrifugal Bar Stock
from National Bronze & Metals Inc.

C93200 High Leaded Tin Bronze / Bearing Bronze CDA 932, SAE 660. C93200 High Leaded Tin Bronze / Bearing Bronze has excellent machining properties, good hardness, strength and wear resistance with excellent antifriction qualities. The alloy is not subject to dezincification and has reasonable... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy
  • Nonferrous: Copper
  • UNS Number: 93200
High Leaded Tin Bronze -- CDA: C93200
from Concast Metal Products Co.

The alloys which are described as tin bronzes have long been recognized for their low lead content (less than .25% lead) and high strength characteristics. These alloys from C90200 through C91700 are not materially different than those produced more than 3,500 years ago in Europe and China. These... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy
  • Nonferrous: Copper
  • Grade: 93200