Casting Grade (ICI, etc.) Metal Castings and Cast Stock

3 Results
Ductile Iron -- 65-45-12
from Dura-Bar

Conforms to ASTM A536 grade 65-45-12 similar to AISI1020 steel [See More]

  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME
  • Ferrous / Iron Based: CastIron
  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Composite
Aluminum Bronze -- CDA: C95200
from Concast Metal Products Co.

Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]

  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
  • Nonferrous: Copper
  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy
Ni-Resist -- 201 Type 1
from Dura-Bar

Suitable for corrosive environments, conforms to ASTM A436 [See More]

  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME
  • Ferrous / Iron Based: CastIron
  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Composite