Non-ferrous Metal Castings and Cast Stock

8 Results
Extruded Lead/Pipe/Bar
from MarsMetal

Mars Metal Company, Specialty Casting Division is your supplier for extruded lead pipe and bar products. The extrusion process provides a very accurate shape that is very dense. The pressures necessary for extruding pipes or shapes ensures very little porosity in the lead and it provides a very... [See More]

  • Type: Metal; Non-ferrous
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock
  • Nonferrous: LowMelting; Lead
  • Applications: BuildingConstruction
Lead Bricks
from MarsMetal

Our MarShield division manufactures straight, interlocking, and corner lead bricks, commonly used for radiation shielding or ballast weight. Bricks are available in a wide range of sizes, thicknesses and shapes to suit your application. [See More]

  • Type: Metal; Non-ferrous
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Brick
  • Nonferrous: LowMelting; Lead
  • Applications: BuildingConstruction
Lead Ingot
from MarsMetal

Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry specific names. Ingot lead can also be known as lead pigs, bullion or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. For more information please see the dimensioned... [See More]

  • Type: Metal; Non-ferrous
  • Specifications: ASTM / ASME
  • Nonferrous: LowMelting; Lead
  • Applications: Nuclear (optional feature)
Lead Shot
from MarsMetal

Using lead shot for radiation shielding? Visit our MarShield website for comprehensive information. Mars Metal provides lead shot as an easy, cost-effective solution for areas where solid lead is impractical, due to location, shape, or accessibility. Applications include ballast, stress testing,... [See More]

  • Type: Metal; Non-ferrous
  • Shape / Form: Shot
  • Nonferrous: LowMelting; Lead
  • Applications: Aerospace or Aircraft Quality (optional feature); Armor / Ballistic Protection (optional feature); Marine (optional feature)
Tungsten Heavy Alloy
from MarsMetal

MarShield Radiation Shielding are experts in the in the customization of tungsten heavy alloy for the Nuclear Energy, Nuclear Medicine / Radioisotope, diagnostic imaging and non-destructive testing industries. Why Tungsten? Tungsten Heavy Alloy has a density of up to 18.89 g/cm3 vs. lead at 11.34... [See More]

  • Type: Metal; Non-ferrous
  • Applications: Aerospace or Aircraft Quality (optional feature); Automotive or Vehicular (optional feature); Armor / Ballistic Protection (optional feature); Nuclear (optional feature)
  • Nonferrous: Refractory / Reactive; Tungsten
C90500 Tin Bronze -- Rounds
from National Bronze & Metals Inc.

C90500 Tin Bronze "SAE 62"" ASTM B187, ASTM B152, SAE 62. Typical Uses for C90500 Tin Bronze "SAE 62": BUILDERS HARDWARE: Clamps. BUILDING: Heavy Construction Equipment. ELECTRICAL: Connectors. FASTENERS: Nuts. INDUSTRIAL: Pump Bodies, Valves, Gears, Piston Rings, Pump Impellers, Bushings, Bearings,... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy
  • Nonferrous: Copper
  • UNS Number: 90500
Aluminum Bronze -- CDA: C95200
from Concast Metal Products Co.

Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy
  • Nonferrous: Copper
  • Grade: 95200
Molybdenum Tubing
from Rhenium Alloys, Inc.

Molybdenum is a soft, ductile refractory metal that is ideal for thermocouple sheaths, especially when used in very high heat conditions. Molybdenum Tubing is also specified for electrical, electronic, and semiconductor applications. Seamless Tubing That Sets The Industry Standards. Precision tubing... [See More]

  • Type: Metal; Non-ferrous
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Hollow Stock (Tube, Pipe, Column)
  • Nonferrous: Molybdenum; Refractory / Reactive; Vacuum Arc Melted / Remelted (VAR) (optional feature)
  • Processing, Temper & Finish: Low Carbon Arc Cast or Powder Metal