Strip Metal Castings and Cast Stock
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Shape / Form: Strip; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Type: Metal; Ferrous / Iron Based
- Nonferrous: Vacuum Arc Melted / Remelted (VAR)
from Concast Metal Products Co.
Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length. [See More]
- Shape / Form: Strip; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hex; Hollow Stock (Tube, Pipe, Column)
- Nonferrous: Copper
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy
from Materion Corporation
C95510, specified as AMS 4880, is an aluminum nickel bronze alloy that combines high strength, ductility and good abrasion resistance under severe loading conditions. By applying our EquaCast process to produce an extremely uniform, fine grained microstructure and excellent dispersion of alloying... [See More]
- Shape / Form: Strip; Semi-finished, Mill Stock or Near Net Shapes
- Nonferrous: Copper; Nickel
- Type: Metal; Non-ferrous
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated