ASTM / ASME Metal Castings and Cast Stock

5 Results
Lead Ingot
from MarsMetal

Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry specific names. Ingot lead can also be known as lead pigs, bullion or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. For more information please see the dimensioned... [See More]

  • Specifications: ASTM / ASME
  • Nonferrous: LowMelting; Lead
  • Type: Metal; Non-ferrous
  • Applications: Nuclear (optional feature)
C90500 Tin Bronze -- Rounds
from National Bronze & Metals Inc.

C90500 Tin Bronze "SAE 62"" ASTM B187, ASTM B152, SAE 62. Typical Uses for C90500 Tin Bronze "SAE 62": BUILDERS HARDWARE: Clamps. BUILDING: Heavy Construction Equipment. ELECTRICAL: Connectors. FASTENERS: Nuts. INDUSTRIAL: Pump Bodies, Valves, Gears, Piston Rings, Pump Impellers, Bushings, Bearings,... [See More]

  • Specifications: ASTM / ASME; CDA; SAE; UNS; ASTM B-505, SAE 62, similar to BS 1400 PB1
  • Nonferrous: Copper
  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy
Ductile Iron -- 65-45-12
from Dura-Bar

Conforms to ASTM A536 grade 65-45-12 similar to AISI1020 steel [See More]

  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME
  • Ferrous / Iron Based: CastIron
  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Composite
Aluminum Bronze -- CDA: C95200
from Concast Metal Products Co.

Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]

  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
  • Nonferrous: Copper
  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy
Ni-Resist -- 201 Type 1
from Dura-Bar

Suitable for corrosive environments, conforms to ASTM A436 [See More]

  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME
  • Ferrous / Iron Based: CastIron
  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Composite