Refractory / Reactive (UNS R) Metal Castings and Cast Stock
from MarsMetal
MarShield Radiation Shielding are experts in the in the customization of tungsten heavy alloy for the Nuclear Energy, Nuclear Medicine / Radioisotope, diagnostic imaging and non-destructive testing industries. Why Tungsten? Tungsten Heavy Alloy has a density of up to 18.89 g/cm3 vs. lead at 11.34... [See More]
- Nonferrous: Refractory / Reactive; Tungsten
- Applications: Aerospace or Aircraft Quality (optional feature); Automotive or Vehicular (optional feature); Armor / Ballistic Protection (optional feature); Nuclear (optional feature)
- Type: Metal; Non-ferrous
from Rhenium Alloys, Inc.
Molybdenum is a soft, ductile refractory metal that is ideal for thermocouple sheaths, especially when used in very high heat conditions. Molybdenum Tubing is also specified for electrical, electronic, and semiconductor applications. Seamless Tubing That Sets The Industry Standards. Precision tubing... [See More]
- Nonferrous: Molybdenum; Refractory / Reactive; Vacuum Arc Melted / Remelted (VAR) (optional feature)
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Hollow Stock (Tube, Pipe, Column)
- Type: Metal; Non-ferrous
- Processing, Temper & Finish: Low Carbon Arc Cast or Powder Metal
from Materion Corporation
Alloy 310 by Materion Brush Performance Alloys is a low cost copper beryllium nickel cobalt alloy with high electrical and thermal conductivity and good strength and hardness. The alloy has also been shown to have excellent thermal fatigue resistance. [See More]
- Nonferrous: Refractory / Reactive; Beryllium; Copper
- Specialty / Other Types: LightAlloy
- Type: Metal; Non-ferrous
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature); Plate (optional feature); Round Bar or Rod Stock (optional feature)