Annealed Metal Castings and Cast Stock
2 Results
Additional Alloys -- C95510
from Materion Corporation
from Materion Corporation
C95510, specified as AMS 4880, is an aluminum nickel bronze alloy that combines high strength, ductility and good abrasion resistance under severe loading conditions. By applying our EquaCast process to produce an extremely uniform, fine grained microstructure and excellent dispersion of alloying... [See More]
- Type: Metal; Non-ferrous
- Shape / Form: Strip; Semi-finished, Mill Stock or Near Net Shapes
- Nonferrous: Copper; Nickel
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated
Copper Alloy -- C54400 Hex/Oct Rod
from Concast Metal Products Co.
from Concast Metal Products Co.
Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length. [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy
- Nonferrous: Copper
- Specifications: ASTM / ASME