Specialty / Other Metal Castings and Cast Stock

2 Results
C90500 Tin Bronze -- Rounds
from National Bronze & Metals Inc.

C90500 Tin Bronze "SAE 62"" ASTM B187, ASTM B152, SAE 62. Typical Uses for C90500 Tin Bronze "SAE 62": BUILDERS HARDWARE: Clamps. BUILDING: Heavy Construction Equipment. ELECTRICAL: Connectors. FASTENERS: Nuts. INDUSTRIAL: Pump Bodies, Valves, Gears, Piston Rings, Pump Impellers, Bushings, Bearings,... [See More]

  • Specifications: ASTM / ASME; CDA; SAE; UNS; ASTM B-505, SAE 62, similar to BS 1400 PB1
  • Nonferrous: Copper
  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy
Green Alloys™ Envirobrass® -- CDA: C90300
from Concast Metal Products Co.

Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications. [See More]

  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; ASARCON
  • Nonferrous: Copper
  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy