Foundry / Metal Processing Silicon Nitride and Silicon Nitride Ceramics

2 Results
OMEGATITE 650® Protection Tube -- PTRS
from OMEGA Engineering, Inc.

OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Corrosion resistant; Foundry / Metal Processing; Thermal Insulation or Fire Proofing Material; Molten Metal Measuring
  • Length: 5.91 to 23.62
  • Shape / Form: Tube
  • Width / OD: 0.4921 to 1.1
High Purity Ceramic Powders
from Aremco Products, Inc.

Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development. [See More]

  • Applications: Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; Foundry / Metal Processing; HV / Electrical; Wear resistant parts or tooling
  • Shape / Form: Powder, Grain or Grog