Tube Stock Silicon Nitride and Silicon Nitride Ceramics
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera have a new material member named BSN joined BMATS ® Solid Boron Nitride family. BSN is a composite material, it ’s made from BN and Silicon Nitride. It ’s with very good mechanical strength and wear resistance. BSN is often used as nozzle, crucible and stir rods due to its... [See More]
- Shape / Form: Rod; Roller / Roll; Tube
- Performance Features: Machinable ceramic; Best wear resistance in Solid BN family Good thermal shock resistance
- Applications: Jigs for molding glass Parts for semiconductor equipment Crucibles/Nozzles for molten meta
from Shenzhen Great Precision Ceramic CO., LTD.
Advantages Of Silicon Nitride Ceramic Tube. The silicon nitride ceramic tube has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react with other inorganic acids and has strong corrosion resistance. Moreover, it can resist the impact of cold... [See More]
- Shape / Form: Tube
- CTE: 2.95 to 3
- Thermal Conductivity: 23 to 25
- Density: 3.2 to 3.25
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic tubes are mainly composed of alumina, zirconia, silicon nitride and other ceramics. They provide excellent high temperature resistance, mechanical strength, electrical insulation, wear and corrosion resistance, etc., making them indispensable components in numerous industrial applications. [See More]
- Shape / Form: Tube
- Bond & Processing: Sintered / Fired
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
from 3M Advanced Materials Division
Heavy-duty diesel engines. Jet engine igniters. Oil wells thousands of feet underground. When extreme conditions like these push equipment to its limits, 3M ™ Silicon Nitride industrial ceramics deliver high performance where other materials fail. 3M silicon nitride is 60% lighter than steel... [See More]
- Shape / Form: Custom Shape; Tube; Hollow Stock (Tube, Pipe, Column); Immersion Tube or Sheath
- Applications: Abrasion Resistant; Electronics or semiconductors; Automotive, Aerospace
from OMEGA Engineering, Inc.
OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]
- Shape / Form: Tube
- Width / OD: 0.4921 to 1.1
- Length: 5.91 to 23.62
- I.D.: 0.2559 to 0.6299