Thermal Insulation / Fire Proofing Silicon Nitride and Silicon Nitride Ceramics
2 Results
OMEGATITE 650® Protection Tube -- PTRS
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Corrosion resistant; Foundry / Metal Processing; Thermal Insulation or Fire Proofing Material; Molten Metal Measuring
- Length: 5.91 to 23.62
- Shape / Form: Tube
- Width / OD: 0.4921 to 1.1
Ceramic Components
from Xiamen Unipretec Ceramic Technology Co., Ltd.
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Applications: Battery / Fuel Cell; Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Bioceramics; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
- Bond & Processing: Sintered / Fired