Tube / Sheath - Immersion (Closed End) Silicon Nitride and Silicon Nitride Ceramics
from 3M Advanced Materials Division
Heavy-duty diesel engines. Jet engine igniters. Oil wells thousands of feet underground. When extreme conditions like these push equipment to its limits, 3M ™ Silicon Nitride industrial ceramics deliver high performance where other materials fail. 3M silicon nitride is 60% lighter than steel... [See More]
- Shape / Form: Custom Shape; Tube; Hollow Stock (Tube, Pipe, Column); Immersion Tube or Sheath
- Applications: Abrasion Resistant; Electronics or semiconductors; Automotive, Aerospace
from Xiamen Wintrustek Advanced Materials Co., Ltd.
Silicon Nitride (Si3N4) is the most adaptable technical ceramic material in terms of mechanical, thermal, and electrical properties. It is a high-performance technical ceramic that is highly strong and resistant to thermal shock and impact. It outperforms most metals at high temperatures and has an... [See More]
- Shape / Form: Immersion Tube or Sheath
- Modulus of Elasticity: 4.35E7 to 4.64E7
- Max Use Temperature: 1400
- Density: 3.2
from Kyocera Corporation
Silicon nitride is optimal for engine parts due to its toughness at high temperatures, superior thermal shock resistance, light weight and corrosion resistance. [See More]
- Shape / Form: Custom Shape (optional feature); KilnFurniture (optional feature); Roller / Roll (optional feature); Spout (optional feature); Tube (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Immersion Tube or Sheath
- CTE: 2.6 to 3.3
- Thermal Conductivity: 20 to 27
- MOR / Flexural Strength: 88472 to 147938
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Silicon nitride rod possesses superior mechanical and thermal characteristics, is chemically inert, and can be extensively used in a wide range of demanding working conditions requiring long-term durability. [See More]
- Shape / Form: Immersion Tube or Sheath
- Density: 3.2 to 3.3
- Max Use Temperature: 1000 to 1200
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling