Specialty / Other Silicon Nitride and Silicon Nitride Ceramics

3 Results
A New Generation of Pellet Grill Igniter-Silicon Nitride Quartz Igniter
from Xiamen Innovacera Advanced Materials Co., Ltd.

Silicon nitride ignition technology is a new technology commonly used in ignition devices. As new arrival of ceramic igniter also called Quartz Crystal Igniter is a very good solution in the pellet ignition market. Compared with traditional ceramic lighters, the ignition time is reduced to less than... [See More]

  • Max Use Temperature: 1200
  • Performance Features: High resistance to burning pellets
  • Applications: Refractory or High Temperature Insulation; Ignition of biomass boilers, ignition of straw incinerators
BSN Boron Nitride
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera have a new material member named BSN joined BMATS ® Solid Boron Nitride family. BSN is a composite material, it ’s made from BN and Silicon Nitride. It ’s with very good mechanical strength and wear resistance. BSN is often used as nozzle, crucible and stir rods due to its... [See More]

  • Shape / Form: Rod; Roller / Roll; Tube
  • Performance Features: Machinable ceramic; Best wear resistance in Solid BN family Good thermal shock resistance
  • Applications: Jigs for molding glass Parts for semiconductor equipment Crucibles/Nozzles for molten meta
Silicon Nitride Grinding Media Balls
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera Silicon Nitride Grinding Media Balls was made by 3 forming way: titration, roll and CIP (cold isostatic pressing ) forming and they were gas pressing sinetering in 1800 ~2100 ℃.The purity of silion nitride is 99% and generally if the diameter size is more than 3mm, we will... [See More]

  • Shape / Form: Roller / Roll
  • Performance Features: Low friction and heat generation, electrical insulation, non-magnetic, high strength
  • Applications: Ceramic Manufacturing, New Energy, Electronic material milling, Grinding ink, rare earths & advanced polymers, High-purity chemical system grinding