Abrasive / Erosive Wear Protection Silicon Nitride and Silicon Nitride Ceramics
from 3M Advanced Materials Division
Heavy-duty diesel engines. Jet engine igniters. Oil wells thousands of feet underground. When extreme conditions like these push equipment to its limits, 3M ™ Silicon Nitride industrial ceramics deliver high performance where other materials fail. 3M silicon nitride is 60% lighter than steel... [See More]
- Applications: Abrasion Resistant; Electronics or semiconductors; Automotive, Aerospace
- Shape / Form: Custom Shape; Tube; Hollow Stock (Tube, Pipe, Column); Immersion Tube or Sheath
from OMEGA Engineering, Inc.
OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Corrosion resistant; Foundry / Metal Processing; Thermal Insulation or Fire Proofing Material; Molten Metal Measuring
- Length: 5.91 to 23.62
- Shape / Form: Tube
- Width / OD: 0.4921 to 1.1
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Applications: Battery / Fuel Cell; Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Bioceramics; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
- Bond & Processing: Sintered / Fired