Machinable Silicon Nitride and Silicon Nitride Ceramics
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera have a new material member named BSN joined BMATS ® Solid Boron Nitride family. BSN is a composite material, it ’s made from BN and Silicon Nitride. It ’s with very good mechanical strength and wear resistance. BSN is often used as nozzle, crucible and stir rods due to its... [See More]
- Performance Features: Machinable ceramic; Best wear resistance in Solid BN family Good thermal shock resistance
- Applications: Jigs for molding glass Parts for semiconductor equipment Crucibles/Nozzles for molten meta
- Shape / Form: Rod; Roller / Roll; Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.
The gas atomization ceramic nozzle is a critical consumable component that determines the performance of the metal powder produced in the gas atomization process. [See More]
- Performance Features: Machinable ceramic
- Max Use Temperature: 900 to 2000
- Shape / Form: Spout
- Density: 2 to 3
from San Jose Delta Associates, Inc.
Thermal reaction of silicon metal compacts and nitrogen produces Reaction Bonded Silicon Nitride. Complex components can be readily and economically produced by machining the material in the green state. RBSN is a moderately dense form of Silicon Nitride that does not contain a glassy second phase... [See More]
- Performance Features: Machinable ceramic
- MOR / Flexural Strength: 41916 to 49022
- Shape / Form: Custom Shape
- Modulus of Elasticity: 2.32E7 to 2.60E7
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Si3N4 ceramic, also known as silicon nitride ceramic, is a high-performance material made up of silicon and nitrogen atoms. Due to its exceptional properties, it is perfect for high-temperature applications like gas turbines and aircraft components. Additionally, because of their great hardness and... [See More]
- Performance Features: Machinable ceramic
- Density: 3.2 to 3.3
- Max Use Temperature: 1000 to 1200
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Structural; Wear resistant parts or tooling