Porous / Foam Silicon Nitride and Silicon Nitride Ceramics

2 Results
Low Surface Area (LSA) Catalyst Carrier -- SC Series Silicon Carbide
from Saint-Gobain Innovative Materials

For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers play a vitally active role in many catalytic reactions. Other low-surface area catalyst carrier... [See More]

  • Performance Features: Porous material
  • Width / OD: 0.1181 to 19.69
  • Shape / Form: Custom Shape; Grannular Fill; Ferrule / Eyelet (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature)
  • Density: 0.5599 to 1.36
Aluminum Oxide Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]

  • Performance Features: Porous material
  • Density: 3.6 to 3.95
  • Max Use Temperature: 1200 to 1650
  • Applications: Refractory or High Temperature Insulation; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical