Porous / Foam Ceramic Sheets and Boards

3 Results
Alumina Ceramic Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. Unipretec offers ceramic plates with different... [See More]

  • Performance Features: Sintered / Fired; Porous material
  • Applications: Chemical or material processing; HV / Electrical; Refractory or High Temperature Insulation; Wear resistant parts or tooling
  • Material Type: Alumina
Alumina Sheet
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina sheet is manufactured of 95%, 96%, 99%, or 99.8% high-purity alumina. It has a wide range of advantageous properties, making it a versatile ceramic material for a variety of industrial applications. Due to their resistance to high temperatures, superior mechanical strength, electrical... [See More]

  • Performance Features: Sintered / Fired; Porous material
  • Applications: Chemical or material processing; Electronics or semiconductors; HV / Electrical; Optical Grade; Refractory or High Temperature Insulation
  • Material Type: Alumina
Zirconia Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Zirconia plates are extensively used in a variety of industries because of their superior mechanical, thermal, and chemical characteristics. The plates are made of zirconium dioxide, which is a ceramic material known for its great strength, toughness, wear and corrosion resistance, and can withstand... [See More]

  • Performance Features: Sintered / Fired; Porous material
  • Applications: HV / Electrical; Refractory or High Temperature Insulation
  • Material Type: Zirconia