Machinable Ceramic Sheets and Boards
from BNZ Materials, Inc.
Developed to be a high temperature replacement for asbestos Transite [See More]
- Performance Features: Sintered / Fired; Machinable ceramic
- Width / OD: 96
- Length: 48
- Thickness: 0.2500 to 3
from San Jose Delta Associates, Inc.
Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]
- Performance Features: Composite; Machinable ceramic
- Width / OD: 3 to 12
- Length: 3
- Thickness: 0.1250 to 2
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Unipretec provides standard and custom hot-pressed boron nitride plate products. The hexagonal boron nitride plates are manufactured at high temperatures and pressures. In addition to pure 99% BN plates, we also offer BN composite materials that contain zirconia, alumina, and aluminium nitride to... [See More]
- Performance Features: Sintered / Fired; Machinable ceramic
- Applications: HV / Electrical; Refractory or High Temperature Insulation
- Material Type: Boron Nitride
from Accuratus Corporation
High use temperature. Non-flammable. Excellent electrical insulator. Excellent thermal insulator. Dimensionally stable. MACOR machinable glass ceramic gives you the characteristics you need from a ceramic with the added benefit of easy fabrication using ordinary machine tools. No longer is it... [See More]
- Performance Features: Machinable ceramic
- Width / OD: 2.99 to 12.01
- Length: 2.99 to 12.01
- Thickness: 0.1181 to 2