Aluminum Nitride Ceramic Sheets and Boards

4 Results
Hot-Pressed Aluminum Nitride
from Xiamen Innovacera Advanced Materials Co., Ltd.

Some extreme environments require the high electrical resistivity in additional to exceptional thermal conductivity, high abrasive and high-temperature thermal cycling. To solve this kind problem, Innovacera provides Hot-pressed aluminum nitride ceramic material as solutions. Innovacera Hot pressed... [See More]

  • Material Type: Aluminum Nitride
  • Applications: Semiconductor heaters
  • Performance Features: Sintered / Fired
AlN Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

AlN substrate possesses a wide range of superior physical properties, including high breakdown electric field strength, thermal conductivity, resistivity, and so forth. In fields like LED packaging, power modules, wafer bonding, power resistors, and metalized substrates (such as thin film, thick... [See More]

  • Material Type: Aluminum Nitride
  • Applications: Chemical or material processing; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation
  • Performance Features: Sintered / Fired
Aremcolox™ 502 Series Ceramic -- 502-1800
from Aremco Products, Inc.

Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox ™ and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]

  • Material Type: Aluminum Nitride
  • Applications: Chemical or material processing; Foundry / Metal Processing; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation; Wear resistant parts or tooling
  • Performance Features: Composite; Machinable ceramic
Al2O3 AlN DBC Ceramic Substrates
from Xiamen Wintrustek Advanced Materials Co., Ltd.

Wintrustek is a leading ceramic materials supplier. Aluminum nitride and aluminum oxide ceramic substrates are available from us. Aluminum nitride (AlN) is a novel ceramic material with exceptional all-around properties. It has good thermal conductivity, good electrical insulation, a low dielectric... [See More]

  • Material Type: Alumina; Aluminum Nitride