Electronics / RF-Microwave Ceramic Sheets and Boards
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Unipretec offers 99.6% alumina substrates. This high purity alumina substrate exhibits excellent physical, chemical, and mechanical properties, including exceptional insulating properties, high thermal conductivity, low dielectric constant, low dielectric loss, high flexural strength, high wear and... [See More]
- Applications: Chemical or material processing; Electronics or semiconductors; HV / Electrical
- Performance Features: Sintered / Fired
- Material Type: Alumina
from San Jose Delta Associates, Inc.
Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]
- Applications: Dielectric; Electronics or semiconductors; HV / Electrical; Optical Grade; Refractory or High Temperature Insulation; Structural; Wear resistant parts or tooling; Aeropsace, Nuclear, Medical, Fixturing, Welding
- Width / OD: 3 to 12
- Length: 3
- Thickness: 0.1250 to 2
from Aremco Products, Inc.
Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]
- Applications: Chemical or material processing; Foundry / Metal Processing; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation; Wear resistant parts or tooling
- Material Type: Al Silicate or Mica Based
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Al2O3 substrates are now the most established ceramic substrates in terms of manufacturing and processing technology. Unipretec provides al2o3 substrates with alumina concentration of 96%. Due to their exceptional electrical, mechanical, and chemical properties, they are extensively used. We use... [See More]
- Applications: Chemical or material processing; Electronics or semiconductors; HV / Electrical
- Performance Features: Sintered / Fired
- Material Type: Alumina
from Xiamen Unipretec Ceramic Technology Co., Ltd.
AlN substrate possesses a wide range of superior physical properties, including high breakdown electric field strength, thermal conductivity, resistivity, and so forth. In fields like LED packaging, power modules, wafer bonding, power resistors, and metalized substrates (such as thin film, thick... [See More]
- Applications: Chemical or material processing; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation
- Performance Features: Sintered / Fired
- Material Type: Aluminum Nitride
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina sheet is manufactured of 95%, 96%, 99%, or 99.8% high-purity alumina. It has a wide range of advantageous properties, making it a versatile ceramic material for a variety of industrial applications. Due to their resistance to high temperatures, superior mechanical strength, electrical... [See More]
- Applications: Chemical or material processing; Electronics or semiconductors; HV / Electrical; Optical Grade; Refractory or High Temperature Insulation
- Performance Features: Sintered / Fired; Porous material
- Material Type: Alumina
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina substrate, also known as aluminum oxide substrate or ceramic substrate, is primarily composed of aluminum oxide (Al2O3). The excellent electrical, thermal, and mechanical characteristics of alumina, a well-known ceramic material, lead to its selection. The manufacturing process of alumina... [See More]
- Applications: Electronics or semiconductors; HV / Electrical
- Performance Features: Sintered / Fired
- Material Type: Alumina; Silicon Carbide; Tungsten Carbide
from Xiamen Unipretec Ceramic Technology Co., Ltd.
The heater plate for deposition equipment is an essential component in numerous electronics and manufacturing applications. It can be manufactured using aluminium nitride ceramics, and featured by high thermal conductivity, excellent electrical insulation, and exceptional mechanical strength. [See More]
- Applications: Chemical or material processing; Electronics or semiconductors; HV / Electrical
- Performance Features: Sintered / Fired
- Material Type: Aluminum Nitride