Hollow Ceramic Sheets and Boards
2 Results
Ceramic Wear Components and Tiles
from CoorsTek
from CoorsTek
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]
- Performance Features: Hollow
- Width / OD: 4
- Length: 9
- Thickness: 2
Super-Heat MgO
from Aremco Products, Inc.
from Aremco Products, Inc.
Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]
- Performance Features: Hollow
- Composition: 99.38%MgO, .36%CaO, .14% SiO2, .03% Al2O3, .07% Fe2O3, .01%, B2O3
- Material Type: MgO / Magnesite
- Applications: Chemical or material processing; Foundry / Metal Processing; Refractory or High Temperature Insulation