Refractory / High Temperatures Ceramic Sheets and Boards

12 Results
OxyFuel Stop™
from BNZ Materials, Inc.

Firewall or noncombustible barrier for welding cylinder trucks and carts [See More]

  • Applications: Chemical or material processing; Refractory or High Temperature Insulation; Firewall Barrier
  • Width / OD: 12
  • Length: 60
  • Thickness: 1 to 1.5
MACOR® Glass-Ceramic Sheets -- 3" Length MACOR Sheet
from San Jose Delta Associates, Inc.

Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]

  • Applications: Dielectric; Electronics or semiconductors; HV / Electrical; Optical Grade; Refractory or High Temperature Insulation; Structural; Wear resistant parts or tooling; Aeropsace, Nuclear, Medical, Fixturing, Welding
  • Width / OD: 3 to 12
  • Length: 3
  • Thickness: 0.1250 to 2
Refractory Sheet Type RS-100 -- BS01
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates and retains... [See More]

  • Applications: HV / Electrical; Refractory or High Temperature Insulation; Thermal Applications
  • Width / OD: 24
  • Length: 24
  • Thickness: 0.1250
AlN Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

AlN substrate possesses a wide range of superior physical properties, including high breakdown electric field strength, thermal conductivity, resistivity, and so forth. In fields like LED packaging, power modules, wafer bonding, power resistors, and metalized substrates (such as thin film, thick... [See More]

  • Applications: Chemical or material processing; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation
  • Performance Features: Sintered / Fired
  • Material Type: Aluminum Nitride
Accuflect™ IR Infrared Reflector
from Accuratus Corporation

Accuflect ™ IR is a highly diffuse and low loss reflector of near infrared and mid infrared radiation. The diffuse reflecting Accuflect ™ IR offers alternatives to the metallic specular reflectors and their shortcomings often found in infrared heating applications. Some notable... [See More]

  • Applications: Optical Grade; Refractory or High Temperature Insulation
  • Width / OD: 2.95
  • Length: 17.72
  • Thickness: 2.95
Refractory Sheet Type RS-200 -- CS01
from ZIRCAR Refractory Composites, Inc.

ZRCI Refractory Sheet Type RS-200 is a fiber-reinforced ceramic laminate with useful properties to 1260°C (2300°F). This high temperature product offers high strength, moderate thermal conductivity and excellent electrical insulation. It retains its strength and utility to levels far exceeding... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Applications
  • Width / OD: 24
  • Length: 18
  • Thickness: 0.0625
Alumina Ceramic Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. Unipretec offers ceramic plates with different... [See More]

  • Applications: Chemical or material processing; HV / Electrical; Refractory or High Temperature Insulation; Wear resistant parts or tooling
  • Performance Features: Sintered / Fired; Porous material
  • Material Type: Alumina
Refractory Sheet Type RS-99-45 -- DS80
from ZIRCAR Refractory Composites, Inc.

ZRCI Refractory Sheet Type RS-99-60 and RS-99-45 are comprised of 99% alumina. These "All-Alumina" materials are strong, uniform, rigid, refractory structure composed of alpha alumina fibers and high purity inorganic binders. Type RS-99-60 and RS-99-45 have a high purity alumina bond making them... [See More]

  • Applications: HV / Electrical; Refractory or High Temperature Insulation; Thermal Applications
  • Width / OD: 12
  • Length: 12
  • Material Type: Alumina
Alumina Sheet
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina sheet is manufactured of 95%, 96%, 99%, or 99.8% high-purity alumina. It has a wide range of advantageous properties, making it a versatile ceramic material for a variety of industrial applications. Due to their resistance to high temperatures, superior mechanical strength, electrical... [See More]

  • Applications: Chemical or material processing; Electronics or semiconductors; HV / Electrical; Optical Grade; Refractory or High Temperature Insulation
  • Performance Features: Sintered / Fired; Porous material
  • Material Type: Alumina
Refractory Sheet Type RSLE-57 -- HM01
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RSLE-57 is a low expansion high strength reinforced silica matrix composite . This remarkable material was designed for use as a high strength insulator in induction hot press applications. RSLE-57's very low thermal expansion coefficient and high hot strength combine to... [See More]

  • Applications: HV / Electrical; Refractory or High Temperature Insulation; Structural; Thermal Applications
  • Width / OD: 36.02
  • Length: 24.02
  • Thickness: 0.1181
Boron Nitride Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Unipretec provides standard and custom hot-pressed boron nitride plate products. The hexagonal boron nitride plates are manufactured at high temperatures and pressures. In addition to pure 99% BN plates, we also offer BN composite materials that contain zirconia, alumina, and aluminium nitride to... [See More]

  • Applications: HV / Electrical; Refractory or High Temperature Insulation
  • Performance Features: Sintered / Fired; Machinable ceramic
  • Material Type: Boron Nitride
Zirconia Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Zirconia plates are extensively used in a variety of industries because of their superior mechanical, thermal, and chemical characteristics. The plates are made of zirconium dioxide, which is a ceramic material known for its great strength, toughness, wear and corrosion resistance, and can withstand... [See More]

  • Applications: HV / Electrical; Refractory or High Temperature Insulation
  • Performance Features: Sintered / Fired; Porous material
  • Material Type: Zirconia