Wear Parts (Bearings / Tooling) Ceramic Sheets and Boards
from San Jose Delta Associates, Inc.
Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]
- Applications: Dielectric; Electronics or semiconductors; HV / Electrical; Optical Grade; Refractory or High Temperature Insulation; Structural; Wear resistant parts or tooling; Aeropsace, Nuclear, Medical, Fixturing, Welding
- Width / OD: 3 to 12
- Length: 3
- Thickness: 0.1250 to 2
from Aremco Products, Inc.
Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]
- Applications: Chemical or material processing; Foundry / Metal Processing; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation; Wear resistant parts or tooling
- Material Type: Al Silicate or Mica Based
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. Unipretec offers ceramic plates with different... [See More]
- Applications: Chemical or material processing; HV / Electrical; Refractory or High Temperature Insulation; Wear resistant parts or tooling
- Performance Features: Sintered / Fired; Porous material
- Material Type: Alumina