Glass Ceramic Ceramic Sheets and Boards
from Accuratus Corporation
High use temperature. Non-flammable. Excellent electrical insulator. Excellent thermal insulator. Dimensionally stable. MACOR machinable glass ceramic gives you the characteristics you need from a ceramic with the added benefit of easy fabrication using ordinary machine tools. No longer is it... [See More]
- Material Type: Glass Ceramics
- Width / OD: 2.99 to 12.01
- Length: 2.99 to 12.01
- Thickness: 0.1181 to 2
from San Jose Delta Associates, Inc.
Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]
- Material Type: Glass Ceramics
- Width / OD: 3 to 12
- Length: 3
- Thickness: 0.1250 to 2
from Xiamen Wintrustek Advanced Materials Co., Ltd.
A machinable glass ceramic material with exceptional engineering qualities is called Macor. Unlike other ceramic materials, Macor can be machined using standard metalworking tools. This problem-solving substance blends the technical ceramic's efficiency with the high-performance plastic's... [See More]
- Material Type: Glass Ceramics