Multiple Clutch Settings Hand Drills
from CS UNITEC
Powerful & Reliable. 11 Amp double-insulated motor. Compact, lightweight and portable: 17-5/16" high, 46 lbs. Power feed automatically controls drill pressure to maintain optimal RPM and feed rate. Designed for continuous use. Ideal hole cutting machine for steel fabricators, contractors and... [See More]
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Type: Inline
- Power: Power Tools; Electrical
- Weight: 46
from DEWALT Industrial Tool Co.
Product Features. XRP ™ extended run-time batteries provide long run-time and battery life. Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time. Heavy-duty 1/2 " ratcheting chuck helps prevent bits from slipping and falling... [See More]
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Type: Pistol Grip
- Power: Power Tools; Electrical
- Chuck Size: 0.5000
from Ryobi Technologies, Inc.
ONE+ delivers more value and performance to the world € ™s most popular tool system. The kit is anchored by a compact drill with the same power and performance of a full-size drill. The compact design fits into small spaces and is ideal for hard to reach areas. The drill features... [See More]
- Features: Multiple Clutch Settings
- Type: Pistol Grip
- Power: Power Tools; Electrical
- RPM: 0.0 to 1600
from CS UNITEC
Powerful & Reliable. 20 Amp double-insulated motor. 34-1/2" high, 112 lbs. 4-speed oilbath gearbox for applications requiring high power. Designed for continuous use. Infinitely variable torque control and full-wave control electronics. Drill up to 5-1/8" dia. & tap up to 1-5/8" dia. Uses... [See More]
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Type: Inline
- Power: Power Tools; Electrical
- Weight: 112
from DEWALT Industrial Tool Co.
Product Features. XRP ™ extended run-time batteries provide long run-time and battery life. Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time. Heavy-duty 1/2 " metal ratcheting chuck with carbide inserts provides superior... [See More]
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Type: Rotary Hammer
- Power: Power Tools; Electrical
- Chuck Size: 0.5000
from Ryobi Technologies, Inc.
The Ryobi 1/2 in. 18-Volt Cordless Drill Kit includes a 1/2 in. single-sleeve keyless chuck with spindle lock for easy bit changing and 2-speed transmission and 24-position clutch for high-torque applications. The drill features a 1,600 RPM speed with variable speed settings to accommodate each job... [See More]
- Features: Multiple Clutch Settings
- RPM: 0.0 to 1600
- Power: Power Tools; Electrical
- Battery Voltage: 18
from CS UNITEC
Powerful & Reliable. 10.5 Amp double-insulated motor. 17.25" high, 29 lbs. High speed, 2-speed gearbox, ideal for annular cutters and twist drills. Designed for continuous use. Intelligent electronic torque control. Drill up to 2" dia. Uses annular cutters. Twist drilling up to 7/8" diameter... [See More]
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Type: Inline
- Power: Power Tools; Electrical
- Weight: 29
from DEWALT Industrial Tool Co.
Product Features. Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time. Heavy-duty 1/2 " self-tightening chuck tightens throughout operation providing superior bit gripping strength. XRP ™ extended run-time batteries provide... [See More]
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Type: Rotary Hammer
- Power: Power Tools; Electrical
- Chuck Size: 0.5000
from Ryobi Technologies, Inc.
The Ryobi Tek4 4-Volt Lithium-ion 3-Piece Combo Kit contains a screwdriver, flashlight and noise-suppression headphones. The headphones are designed with speech amplification so you can still hear conversations while cutting out loud machinery noises. The screwdriver has a 1/4 in. quick-connect... [See More]
- Features: Multiple Clutch Settings
- Weight: 0.9600
- Power: Power Tools; Electrical
- Impact Force: 3
from CS UNITEC
Powerful & Reliable. 10.5 Amp double-insulated motor. 17.25" high, 29 lbs. High speed, variable-speed oilbath gearbox, ideal for annular cutters and twist drills. Designed for continuous use. Intelligent electronic torque control. Drill up to 2" dia. & tap up to 15/16" dia. Uses annular... [See More]
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Type: Inline
- Power: Power Tools; Electrical
- Weight: 29
from DEWALT Industrial Tool Co.
Product Features. XRP ™ extended run-time batteries provide long run-time and battery life. Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time. Heavy-duty 1/2 " ratcheting chuck helps prevent bits from slipping and falling... [See More]
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Type: Pistol Grip
- Power: Power Tools; Electrical
- Chuck Size: 0.5000
from Ryobi Technologies, Inc.
Drill or drive in all material types with this Ryobi 9.6v driver. This tool features a 24 position clutch for high torque applications as well as a variable speed trigger for increased speed control and better drilling/driving results. Grab the overmold grip handle that provides added user comfort... [See More]
- Features: Multiple Clutch Settings
- RPM: 0.0 to 580
- Power: Power Tools; Electrical
- Battery Voltage: 9.6
from CS UNITEC
Powerful & Reliable. 14.5 Amp double-insulated motor. 17-1/4" high, 35 lbs. High-speed, 2-speed oilbath gearbox, ideal for annular cutters and twist drills. Designed for continuous use. Intelligent electronic torque control. Drill up to 2-1/2" dia. & tap up to 15/16" dia. Uses annular... [See More]
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Type: Inline
- Power: Power Tools; Electrical
- Weight: 35
from DEWALT Industrial Tool Co.
Product Features. Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time. Heavy-duty 1/2 " metal ratcheting chuck with carbide inserts provides superior bit gripping strength. LED worklight provides increased visibility in confined... [See More]
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Type: Rotary Hammer
- Power: Power Tools; Electrical
- Chuck Size: 0.5000
from Ryobi Technologies, Inc.
The Ryobi 18-volt one+ platform delivers more value and performance with this special buy kit that is sure to sellout fast. The drill features the exclusive Magtray magnetic holder and on-board bit storage for keeping screws and bits conveniently in reach. This kit is powered by two lithium-ion... [See More]
- Features: Multiple Clutch Settings
- Battery Voltage: 18
- Power: Power Tools; Electrical
from DEWALT Industrial Tool Co.
Product Features. XRP ™ extended run-time batteries provide long run-time and battery life. Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time. Heavy-duty 1/2 " self-tightening chuck tightens throughout operation providing... [See More]
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Type: Rotary Hammer
- Power: Power Tools; Electrical
- Chuck Size: 0.5000
from DEWALT Industrial Tool Co.
Product Features. DEWALT ® 18V XRP Li-Ion Batteries offer long battery life & durability: 2,000 recharges. Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time. Heavy-duty 1/2 " metal ratcheting chuck with carbide inserts... [See More]
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Type: Rotary Hammer
- Power: Power Tools; Electrical
- Chuck Size: 0.5000
from DEWALT Industrial Tool Co.
Product Features. XRP ™ Li-Ion extended run-time batteries provide superior ergonomics, long run-time & battery life. Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time. Heavy-duty 1/2 " ratcheting chuck helps prevent bits... [See More]
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Type: Pistol Grip
- Power: Power Tools; Electrical
- Chuck Size: 0.5000
from DEWALT Industrial Tool Co.
Product Features. DEWALT ® built high power, high efficiency motor delivers 750 unit watts out of max power for superior performance in all drilling and fastening applications. DEWALT ® exclusive lithium ion cells offer long battery life and durability: 2,000 recharges. Patented 3-speed... [See More]
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Type: Rotary Hammer
- Power: Power Tools; Electrical
- Chuck Size: 0.5000
from DEWALT Industrial Tool Co.
Product Features. XRP ™ extended run-time batteries provide long run-time and battery life. Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time. Heavy-duty 1/2 " ratcheting chuck helps prevent bits from slipping and falling... [See More]
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Type: Pistol Grip
- Power: Power Tools; Electrical
- Chuck Size: 0.5000
from DEWALT Industrial Tool Co.
Product Features. Compact size: fits into the tightest conditions. Lightweight design (3.9 lbs.) minimizes user fatigue. High performance motor delivers maximum power of 230 unit watts out. Dual speed range: 0-400/0-1,400 rpm delivers optimal performance. 3/8 " single sleeve keyless ratcheting... [See More]
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Type: Pistol Grip
- Power: Power Tools; Electrical
- Chuck Size: 0.3750