Pistol Grip Hand Drills
from Milwaukee Electric Tool Corporation
PISTOL GRIP TYPE. 120 VAC INPUT SUPPLY RATING. 7 AMPERE CURRENT RATING. 0 TO 2500 RPM SPEED RATING. ONE SPEED OPTION. 3/8 INCH-24 TPI SPINDLE SIZE. YES REVERSIBLE. 1/4 INCH CHUCK CAPACITY. KEYED CHUCK TYPE. MAGNUM[R] BRAND. LENGTH 11.5 INCH. INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, QUICK-LOK... [See More]
- Type: Pistol Grip
- Chuck Size: 0.2500
- Power: Power Tools; Electrical
- RPM: 0.0 to 2500
from Ryobi Technologies, Inc.
New Ryobi 12V Lithium-ion Drill gives you optimal performance in a compact size. The battery holds a charge 4x as long, and weighs 33% less. The compact size makes it easy to handle and prefect for tight spaces. With the two batteries and a quick 45-min. recharge time, you'll always have the power... [See More]
- Type: Pistol Grip
- Battery Voltage: 12
- Power: Power Tools; Electrical
from Campbell Hausfeld
The Campbell Hausfeld air drill (TL054500AV) is ideal for quickly drilling holes in wood or metal. Use it while building or repairing decks, fences, furniture and more. This air drill includes a durable keyless chuck for quick bit changes, a one-handed forward/reverse switch for fast direction... [See More]
- Type: Pistol Grip
- Length: 7.8
- Power: Power Tools; Pneumatic Tool
- Weight: 2.43
from Makita USA, Inc.
Makita-built motor delivers 200 in.lbs of torque. 2-speed design (0-400 / 0-1,300 RPM) covers a wide range of drilling and driving applications. 3/8 " Keyless chuck for fast and easy bit changes. 16 torque settings plus drill mode for optimum torque control. Ergonomic shape fits like a glove... [See More]
- Type: Pistol Grip; Rotary Hammer
- Features: Battery-Powered
- Power: Power Tools; Electrical
- Length: 7.56
from Air Compressors Direct
2,300 RPMs. •Provides the speed for drilling, honing, reaming, and polishing. Standard 3/8 " Jacobs Chuck. •Accept drill bits up to 3/8 " diameter. Pistol Grip. •Increased handling. Handle Exhaust. •Directs the air away for the workplace [See More]
- Type: Pistol Grip
- Weight: 3
- Power: Power Tools; Pneumatic Tool
from CS UNITEC
Industry's first 3-speed hand-held hydraulic core drill. This powerful wet diamond core drill is designed for fast, accurate drilling in concrete, reinforced concrete and other masonry materials. Use it hand-held up to 3" diameter or mounted in a drill stand up to 6" diameter. The hydraulic motor... [See More]
- Type: Pistol Grip
- Features: Multiple Speed Settings; Second Handle
- Power: Power Tools; Electrical
- Weight: 16
from R. S. Hughes Company, Inc.
.4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes... [See More]
- Type: Pistol Grip
- Chuck Size: 0.2500
- Power: Power Tools; Pneumatic Tool
- Length: 6.5
from DEPRAG, Inc.
Ergonomic. Optimum power-to-weight ratio. Simple operation. Reversible. Our line of drills are especially robust air tools for the drilling of different mate- rials. These drills are used for the construction in the aviation- and automotive indus- try as well as the machine building industry. [See More]
- Type: Pistol Grip
- Chuck Size: 0.0197 to 0.3937
- Power: Power Tools
- Length: 5.75 to 7.05
from DEWALT Industrial Tool Co.
Product Features. Helical-cut steel, heat-treated steel gears for long life and durability. High power motor for metal fastening applications. Versa-Clutch ® torque adjustment system "dials in " the proper torque needed to efficiently drive fasteners without stripping or breaking... [See More]
- Type: Pistol Grip
- Amps: 6.5
- Power: Power Tools
from Milwaukee Electric Tool Corporation
PISTOL GRIP TYPE. 120 VAC INPUT SUPPLY RATING. 7 AMPERE CURRENT RATING. 0 TO 4000 RPM SPEED RATING. ONE SPEED OPTION. 3/8 INCH-24 TPI SPINDLE SIZE. YES REVERSIBLE. 1/4 INCH CHUCK CAPACITY. KEYED CHUCK TYPE. MAGNUM[R] BRAND. LENGTH 10.2 INCH. INCLUDES QUICK-LOK CORD, KEYED CHUCK [See More]
- Type: Pistol Grip
- Chuck Size: 0.2500
- Power: Power Tools; Electrical
- RPM: 0.0 to 4000
from Ryobi Technologies, Inc.
ONE+ delivers more value and performance to the world € ™s most popular tool system. The kit is anchored by a compact drill with the same power and performance of a full-size drill. The compact design fits into small spaces and is ideal for hard to reach areas. The drill features... [See More]
- Type: Pistol Grip
- Features: Multiple Clutch Settings
- Power: Power Tools; Electrical
- RPM: 0.0 to 1600
from Campbell Hausfeld
The Campbell Hausfeld Get Stuff Done Reversible Air Drill (XT401000) meets all the challenges of surface prep and drilling with ease. Changing bits and installing accessories are easy with the keyless chuck design. Additionally, an easy side-toggle makes moving from forward to reverse a one-handed... [See More]
- Type: Pistol Grip
- Length: 7.8
- Power: Power Tools; Pneumatic Tool
- Weight: 2.3
from Makita USA, Inc.
Makita-built motor delivers 200 in.lbs of torque. 2-speed design (0-400 / 0-1,300 RPM) covers a wide range of drilling and driving applications. 3/8 " Keyless chuck for fast and easy bit changes. 16 torque settings plus drill mode for optimum torque control. Ergonomic shape fits like a glove... [See More]
- Type: Pistol Grip; Rotary Hammer
- Features: Battery-Powered
- Power: Power Tools; Electrical
- Length: 7.56
from Air Compressors Direct
Super Duty 1/2 " Reversible Drill. •Ideal for heavy drilling, reaming, hole sawing, etc. •Takes on any job requiring a lot of torque. Built Tough To Last. •Teasing throttle for precise control. •Needle bearing gearing for improved durability. •Ergonomic grips are... [See More]
- Type: Pistol Grip
- Weight: 3.25
- Power: Power Tools; Pneumatic Tool
from CS UNITEC
Standard Equipment: • Safety Slip Clutch. • 3-Speed Mechanical Gear Box with heat-treated gears. • Built-in Water Swivel. • 1-1/4" x 7 UNC Spindle. • 5/8" x 11 UNC Adapter. • 360 ° Rotatable Side Handle. • Centering Aid P/N 2 1315 6800. [See More]
- Type: Pistol Grip
- Features: Multiple Speed Settings; Second Handle
- Power: Power Tools; Electrical
- Weight: 18
from R. S. Hughes Company, Inc.
.4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, gearless, air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes... [See More]
- Type: Pistol Grip
- Chuck Size: 0.2500
- Power: Power Tools; Pneumatic Tool
- Length: 5.9
from DEPRAG, Inc.
Ergonomic. Optimum power-to-weight ratio. simple operation. reversible. Our line of drills are especially robust air tools for the drilling of different mate- rials. These drills are used for the construction in the aviation- and automotive indus- try as well as the machine building industry. [See More]
- Type: Pistol Grip
- Chuck Size: 0.0197 to 0.3937
- Power: Power Tools
- Length: 7.68 to 8.66
from DEWALT Industrial Tool Co.
Product Features. XRP ™ extended run-time batteries provide long run-time and battery life. Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time. Heavy-duty 1/2 " ratcheting chuck helps prevent bits from slipping and falling... [See More]
- Type: Pistol Grip
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Power: Power Tools; Electrical
- Chuck Size: 0.5000
from Milwaukee Electric Tool Corporation
PISTOL GRIP TYPE. 120 VAC INPUT SUPPLY RATING. 7 AMPERE CURRENT RATING. 0 TO 1200 RPM SPEED RATING. ONE SPEED OPTION. 1/2 INCH-20 TPI SPINDLE SIZE. YES REVERSIBLE. 3/8 INCH CHUCK CAPACITY. KEYED CHUCK TYPE. MAGNUM[R] BRAND. LENGTH 12.1 INCH. INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, KEYED CHUCK [See More]
- Type: Pistol Grip
- Chuck Size: 0.3750
- Power: Power Tools; Electrical
- RPM: 0.0 to 1200
from Ryobi Technologies, Inc.
Impact drivers are the fastest growing power tool category because they make work so much easier. ONE+ delivers more innovation, features and power to impact drivers than ever. The variable speed trigger assists in screw start up, allowing the unique impact mechanism to drive the longest deck screws... [See More]
- Type: Pistol Grip
- Weight: 2.55
- Power: Power Tools; Electrical
- Battery Voltage: 18
from Makita USA, Inc.
Makita-built motor delivers 250 in.lbs. of torque. 2-speed design (0-400 / 0-1,300 RPM) covers a wide range of drilling and driving applications. 3/8 " Keyless chuck for fast and easy bit changes. 16 torque settings plus drill mode for optimum torque control. Ergonomic shape fits like a glove... [See More]
- Type: Pistol Grip; Rotary Hammer
- Features: Battery-Powered
- Power: Power Tools; Electrical
- Length: 7.56
from Air Compressors Direct
Specifically Designed For Body Shops & General Vehicle Repair. •General purpose, non-reversible drill that 's fast: 2,800 RPM. •Excellent for drilling, honing, reaming, and hole sawing. •Weighs less than 2 pounds; fits in tight spaces with ease. Compact And Lightweight. [See More]
- Type: Pistol Grip
- Power: Power Tools; Pneumatic Tool
from CS UNITEC
2,200 blows per minute. Designed for impact drilling of holes up to 1/2" diameter in concrete, brick and masonry. Converts easily to straight drilling for steel and wood. 3/4 H.P. pneumatic motor, composite handle, stainless steel gear housing and 3-jaw chuck are standard features. Pneumatically... [See More]
- Type: Pistol Grip; Rotary Hammer
- Features: Second Handle
- Power: Power Tools; Pneumatic Tool
- Pneumatic Motor Power: 0.7500
from R. S. Hughes Company, Inc.
.4 hp (298 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive Hose & Cuffs, to... [See More]
- Type: Pistol Grip
- Chuck Size: 0.2500
- Power: Power Tools; Pneumatic Tool
- Length: 10.5
from DEPRAG, Inc.
Max. power output in 24/7 operation. Ergonomic. Low vibration and noise level. Low weight. The special design includes a two-stage. start feature. Intuitive and simple handling. Our reversible air-drill is especially robust and wellsuited for the manual drilling into wood - steel - aluminum or other... [See More]
- Type: Pistol Grip
- Chuck Size: 0.0394 to 0.3937
- Power: Power Tools; Pneumatic Tool
- Length: 7.64
from DEWALT Industrial Tool Co.
Product Features. XRP ™ extended run-time batteries provide long run-time and battery life. Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time. Heavy-duty 1/2 " ratcheting chuck helps prevent bits from slipping and falling... [See More]
- Type: Pistol Grip
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Power: Power Tools; Electrical
- Chuck Size: 0.5000
from Milwaukee Electric Tool Corporation
PISTOL GRIP TYPE. 120 VAC INPUT SUPPLY RATING. 7 AMPERE CURRENT RATING. 0 TO 2500 RPM SPEED RATING. ONE SPEED OPTION. 3/8 INCH-24 TPI SPINDLE SIZE. YES REVERSIBLE. 3/8 INCH CHUCK CAPACITY. KEYLESS CHUCK TYPE. MAGNUM[R] BRAND. LENGTH 11.9 INCH. INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, KEYLESS... [See More]
- Type: Pistol Grip
- Chuck Size: 0.3750
- Power: Power Tools; Electrical
- RPM: 0.0 to 2500
from Ryobi Technologies, Inc.
The 18 volt Ryobi cordless Impact Wrench is great for a variety of projects from automotive and mechanics to building a deck and other heavy-duty applications. The powerful 18 volt motor allows for 0-3000 RPM for tightening or loosening of various nuts/bolts. The impacting mechanism produces 200 ft. [See More]
- Type: Pistol Grip
- Weight: 3.65
- Power: Power Tools; Electrical
- RPM: 0.0 to 3000
from Makita USA, Inc.
Makita-built motor delivers 250 in.lbs. of torque. 2-speed design (0-400 / 0-1,300 RPM) covers a wide range of drilling and driving applications. 3/8 " Keyless chuck for fast and easy bit changes. 16 torque settings plus drill mode for optimum torque control. Ergonomic shape fits like a glove... [See More]
- Type: Pistol Grip; Rotary Hammer
- Features: Battery-Powered
- Power: Power Tools; Electrical
- Length: 7.56
from Air Compressors Direct
Super Duty 3/8 " Reversible Drill. •Applications include screwdriving, honing, heavy drilling, etc. Built Tough To Last. •Teasing throttle for precise control. •Needle bearing gearing for improved durability. •Ergonomic grip is comfortable and stable. Professional... [See More]
- Type: Pistol Grip
- Weight: 2.5
- Power: Power Tools; Pneumatic Tool
from CS UNITEC
Fast impact drilling of anchor holes and thru holes for concrete and masonry. Safer than electric in hazardous atmospheres and wet environments. Designed for use in refineries, chemical plants, utilities, construction and heavy industry. A special water flushing attachment is included for... [See More]
- Type: Pistol Grip; Rotary Hammer
- Features: Multiple Speed Settings; Second Handle
- Power: Power Tools; Pneumatic Tool
- Weight: 11
from R. S. Hughes Company, Inc.
* Includes 3/8"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle. [See More]
- Type: Pistol Grip
- Chuck Size: 0.3750
- Power: Power Tools; Pneumatic Tool
- Length: 8.88
from DEPRAG, Inc.
Our air pistol drills are designed for the optimum manual drilling into different materials - e.g. metal - wood - plastics etc. - for operations in the aviation- and automotive industry - as well as the machine building industry. Advantages: Ergonomic - A decade-long concentration on ergonomic... [See More]
- Type: Pistol Grip
- Chuck Size: 0.0315 to 0.3937
- Power: Power Tools; Pneumatic Tool
- Length: 8.43
from DEWALT Industrial Tool Co.
Product Features. XRP ™ Li-Ion extended run-time batteries provide superior ergonomics, long run-time & battery life. Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time. Heavy-duty 1/2 " ratcheting chuck helps prevent bits... [See More]
- Type: Pistol Grip
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Power: Power Tools; Electrical
- Chuck Size: 0.5000
from Milwaukee Electric Tool Corporation
PISTOL GRIP TYPE. 120 VAC INPUT SUPPLY RATING. 7 AMPERE CURRENT RATING. 0 TO 1200 RPM SPEED RATING. ONE SPEED OPTION. 1/2 INCH-20 TPI SPINDLE SIZE. YES REVERSIBLE. 3/8 INCH CHUCK CAPACITY. KEYLESS CHUCK TYPE. MAGNUM[R] BRAND. LENGTH 11.9 INCH. INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, QUICK-LOK... [See More]
- Type: Pistol Grip
- Chuck Size: 0.3750
- Power: Power Tools; Electrical
- RPM: 0.0 to 1200
from Makita USA, Inc.
Makita-built motor delivers 260 in.lbs. of torque. 2-speed design (0-400 / 0-1,300 RPM) covers a wide range of drilling and driving applications. 3/8 " Keyless chuck for fast and easy bit changes. 16 torque settings plus drill mode for optimum torque control. Ergonomic shape fits like a glove... [See More]
- Type: Pistol Grip; Rotary Hammer
- Features: Battery-Powered
- Power: Power Tools; Electrical
- Length: 7.56
from Air Compressors Direct
Compact And Lightweight Design. •Weighs only 4.4 Lbs. & only 9.21 " in length. Includes (2) 3.0Ah HXP Lithium Ion Batteries. •3x the life at half the weight of NiCd or NiMH batteries. Backwards Compatible HXP Batteries. •Will work with all Hitachi 14.4V DMR and DVF3 tools. [See More]
- Type: Pistol Grip
- Features: Battery-Powered
- Power: Power Tools; Electrical
- Weight: 4.4
from CS UNITEC
High-torque reversible drilling and tapping machines. • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controlles, pipe tapping,... [See More]
- Type: Pistol Grip
- Length: 12.5
- Power: Power Tools; Pneumatic Tool
- Weight: 12
from R. S. Hughes Company, Inc.
* Includes 1/2"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle. [See More]
- Type: Pistol Grip
- Chuck Size: 0.5000
- Power: Power Tools; Pneumatic Tool
- Length: 10.5
from DEWALT Industrial Tool Co.
Product Features. Helical-cut steel, heat-treated steel gears for long life and durability. Metal gear housing for jobsite durability and increased reliability. Two-finger, rubber trigger for increased comfort. 360 ° side handle for greater control and versatility [See More]
- Type: Pistol Grip
- Chuck Size: 0.5000
- Power: Power Tools
- Amps: 7.8
from Milwaukee Electric Tool Corporation
PISTOL GRIP TYPE. 120 VOLT AC INPUT SUPPLY RATING. 5.5 AMP CURRENT RATING. 4.8 POUND WEIGHT. 0 TO 950 RPM SPEED RATING. 1/2 INCH-20 TPI SPINDLE SIZE. YES REVERSIBLE. 1/2 INCH CHUCK CAPACITY. KEYED CHUCK TYPE. MAGNUM[R] BRAND. LENGTH 10-1/2 INCH. CORD TYPE 8 FOOT QUIK-LOK. CONSTRUCTION GROUNDED. GEAR... [See More]
- Type: Pistol Grip
- Chuck Size: 0.5000
- Power: Power Tools; Electrical
- Weight: 4.8
from Makita USA, Inc.
Industrial Metal Gear Housing for Durability. Powerful 6.5 AMP motor for heavy duty continuous work. Variable speed (0-550 RPM) for drilling in a wide variety of materials. Heavy duty 1/2 " drill chuck. Compact with less weight (4.8 lbs.). Large and conveniently located reversing switch and... [See More]
- Type: Pistol Grip
- Length: 11.25
- Power: Power Tools; Electrical
- Amps: 6.5
from Air Compressors Direct
Compact And Lightweight Design. •Weighs only 4.6 Lbs. & only 9.95 " in length. Includes (2) 3.0Ah HXP Lithium Ion Batteries. •3x the life at half the weight of NiCd or NiMH batteries. Backwards Compatible HXP Batteries. •Will work with all Hitachi 18V DMR, DVF3 and DFL... [See More]
- Type: Pistol Grip
- Features: Battery-Powered
- Power: Power Tools; Electrical
- Weight: 4.6
from CS UNITEC
Compact and lightweight core drill for holes up to 3-1/4" in brick, limestone, cinder blocks and other abrasive materials. A slip clutch protects the operator in case of jamming. [See More]
- Type: Pistol Grip
- Features: Multiple Speed Settings; Second Handle
- Power: Power Tools; Electrical
- Weight: 7
from R. S. Hughes Company, Inc.
* Includes 1/2"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle. [See More]
- Type: Pistol Grip
- Chuck Size: 0.5000
- Power: Power Tools; Pneumatic Tool
- Length: 10.62
from DEWALT Industrial Tool Co.
Product Features. Helical-cut steel, heat-treated steel gears for long life and durability. Metal gear housing for jobsite durability and increased reliability. Two-finger, rubber trigger for increased comfort. Triple gear reduction provides increased torque and reduces gear stress. 360 ° side... [See More]
- Type: Pistol Grip
- Chuck Size: 0.5000
- Power: Power Tools
- Amps: 7.8
from Milwaukee Electric Tool Corporation
PISTOL GRIP TYPE. 120 VAC INPUT SUPPLY RATING. 2800 RPM SPEED RATING. ONE SPEED OPTION. YES REVERSIBLE. 3/8 INCH CHUCK CAPACITY. KEYLESS CHUCK TYPE [See More]
- Type: Pistol Grip
- Chuck Size: 0.3750
- Power: Power Tools; Electrical
- RPM: 2800
from Makita USA, Inc.
Two-piece ND-31 motor with dual ball bearing for longer motor life. Delivers 560 in.lbs. of maximum torque. Shift-Lock ™ drive system quickly shifts from "drill " to "driver " mode with one touch. Ergonomic rubberized grip for comfort and control. Exclusive refined rare... [See More]
- Type: Pistol Grip; Rotary Hammer
- Features: Battery-Powered
- Power: Power Tools; Electrical
- Length: 9.88
from Air Compressors Direct
Includes (2) 3.0Ah HXP Lithium Ion Batteries. •3x the life at half the weight of NiCd or NiMH batteries. Backwards Compatible HXP Batteries. •Will work with all Hitachi 18V DMR, DVF3 and DFL tools. 18-Volt Cordless Hammer Drill (DV18DL). •Rated at a class leading 570 In/Lbs of... [See More]
- Type: Pistol Grip; Rotary Hammer
- Weight: 15.2
- Power: Power Tools; Electrical
from CS UNITEC
Powerful yet lightweight. This machine is ideal for drilling up to 5" holes in brick, limestone, cinder blocks and other abrasive materials. A slip clutch protects the operator in case of jamming. [See More]
- Type: Pistol Grip
- Features: Multiple Speed Settings; Second Handle
- Power: Power Tools; Electrical
- Weight: 13
from R. S. Hughes Company, Inc.
.7 hp (522 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive Hose & Cuffs, to... [See More]
- Type: Pistol Grip
- Chuck Size: 0.3750
- Power: Power Tools; Pneumatic Tool
- Length: 10.38
from DEWALT Industrial Tool Co.
Product Features. Single-sleeve keyless chuck with spindle lock provides greater bit retention and tool-free convenience. Triple gear reduction provides increased torque and reduces gear stress. Rubber grip and two-finger trigger for increased comfort and greater control. Metal gear housing for... [See More]
- Type: Pistol Grip
- Chuck Size: 0.5000
- Power: Power Tools
- Amps: 7.8
from Milwaukee Electric Tool Corporation
PISTOL GRIP TYPE. 120 VOLT AC INPUT SUPPLY RATING. 8 AMP CURRENT RATING. 5.4 POUND WEIGHT. 0 TO 850 RPM SPEED RATING. 1/2 INCH-20 TPI SPINDLE SIZE. YES REVERSIBLE. 1/2 INCH CHUCK CAPACITY. KEYED CHUCK TYPE. MAGNUM[R] BRAND. LENGTH 12-13/64 INCH. CORD TYPE 8 FOOT FIXED. CONSTRUCTION GROUNDED. GEAR... [See More]
- Type: Pistol Grip
- Chuck Size: 0.5000
- Power: Power Tools; Electrical
- Weight: 5.4
from Makita USA, Inc.
Variable Speed (0-2,500 RPM) for Drilling in a Wide Variety of Materials. Powerful 4.9 AMP motor. Variable speed (0-2,500 RPM) for drilling in a wide variety of materials. Keyless chuck for fast and easy bit installation and removal. Large trigger switch for comfortable operation. Low decibel rating... [See More]
- Type: Pistol Grip
- Length: 10.28
- Power: Power Tools; Electrical
- Amps: 4.9
from Air Compressors Direct
Impressively Lightweight And Compact. •Weighs only 2.2 Lbs and less than 7.5 " in length. Rated At 195 In/Lbs Of Torque. •Perfect for various drilling and driving applications. Best-In-Class 21+1 Clutch For 21 Torque Settings & A Drill Mode. •Provides ultimate precision... [See More]
- Type: Pistol Grip
- Weight: 2.2
- Power: Power Tools; Electrical
from CS UNITEC
Heavy-duty Drills for Industrial and Construction Applications: • High-torque output. • Variable-speed, two- and four-geared drills for optimum speed selection. • Reversible motors and electronic torque control on selected models. • Ideal for special applications including valve... [See More]
- Type: Pistol Grip
- Features: Multiple Speed Settings; Second Handle
- Power: Power Tools; Electrical
- Weight: 0.8000
from R. S. Hughes Company, Inc.
.7 hp (522 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive Hose & Cuffs, to... [See More]
- Type: Pistol Grip
- Chuck Size: 0.3750
- Power: Power Tools; Pneumatic Tool
- Length: 10.38
from DEWALT Industrial Tool Co.
Product Features. 10.0 Amp motor delivers increased drilling performance. Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability. 1/2 " all-metal single-sleeve ratcheting keyless chuck with automatic spindle lock provides greater bit... [See More]
- Type: Pistol Grip
- Chuck Size: 0.5000
- Power: Power Tools
- Amps: 10
from Milwaukee Electric Tool Corporation
PISTOL GRIP TYPE. 120 VOLT AC INPUT SUPPLY RATING. 8 AMP CURRENT RATING. 5.4 POUND WEIGHT. 0 TO 850 RPM SPEED RATING. 1/2 INCH-20 TPI SPINDLE SIZE. 1/2 INCH CHUCK CAPACITY. KEYED CHUCK TYPE. MAGNUM[R] BRAND. LENGTH 12-13/64 INCH. CORD TYPE 8 FOOT FIXED. CONSTRUCTION GROUNDED. GEAR TRAIN DOUBLE. [See More]
- Type: Pistol Grip
- Chuck Size: 0.5000
- Power: Power Tools; Electrical
- Weight: 5.4
from Makita USA, Inc.
2-Mode: Driver and Drill. Makita-built 4-pole motor delivers 560 in.lbs. of Max Torque. Variable 3-speed design (0-300, 0-600 & 0-1,700 RPM) covers a wide range of drilling and driving applications. Compact design at only 9-3/8 " long and weighs only 5.3 lbs. for reduced operator fatigue. All... [See More]
- Type: Pistol Grip; Rotary Hammer
- Features: Battery-Powered
- Power: Power Tools; Electrical
- Length: 9.38
from Air Compressors Direct
Industrial-Grade 1/2 " Chuck. •Can handle the abuse from the toughest application. Reversible Motor. •Back out tight screws or fasteners quickly. •Assist when binding occurs while drilling. Variable Speed Throttle. •Allows greater control from start to finish. [See More]
- Type: Pistol Grip
- Weight: 3.3
- Power: Power Tools; Pneumatic Tool
from CS UNITEC
These Heavy-Duty motors are ideal for drilling steel and special power drive applications. A wide range of models are available with two or four gear ratios with and without variable speed. The correct speed optimizes the torque output for the application. To protect both the user and tool the EHB... [See More]
- Type: Pistol Grip
- Features: Multiple Speed Settings
- Power: Power Tools; Electrical
- RPM: 0.0 to 450
from DEWALT Industrial Tool Co.
Product Features. 10.0 Amp motor delivers increased drilling performance. Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability. 0-1200 RPM, variable speed reversing switch for increased versatility. Soft grip handle and two-finger... [See More]
- Type: Pistol Grip
- Chuck Size: 0.5000
- Power: Power Tools
- Amps: 10
from Milwaukee Electric Tool Corporation
PISTOL GRIP TYPE. 120 VAC INPUT SUPPLY RATING. 8 AMPERE CURRENT RATING. 0 TO 850 RPM SPEED RATING. ONE SPEED OPTION. 1/2 INCH-20 TPI SPINDLE SIZE. YES REVERSIBLE. 1/2 INCH CHUCK CAPACITY. KEYLESS CHUCK TYPE. MAGNUM[R] BRAND. LENGTH 12.3 INCH. INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, QUICK-LOK... [See More]
- Type: Pistol Grip
- Chuck Size: 0.5000
- Power: Power Tools; Electrical
- RPM: 0.0 to 850
from Makita USA, Inc.
2-Mode: Driver and Drill. Makita-built 4-pole motor delivers 560 in.lbs. of Max Torque. Variable 3-speed design (0-300, 0-600 & 0-1,700 RPM) covers a wide range of drilling and driving applications. Compact design at only 9-3/8 " long and weighs only 5.3 lbs. for reduced operator fatigue. All... [See More]
- Type: Pistol Grip; Rotary Hammer
- Features: Battery-Powered
- Power: Power Tools; Electrical
- Length: 9.38
from Air Compressors Direct
Keyless Chuck. •Change drill bits or drivers quickly with no tools. Reversible Motor. •Back out tight screws or fasteners quickly. •Assist when binding occurs while drilling. Variable Speed Throttle. •Allows greater control from start to finish. Double-Reduction Planetary... [See More]
- Type: Pistol Grip
- Weight: 3.3
- Power: Power Tools; Pneumatic Tool
from CS UNITEC
These powerful 16 AMP motors have high torque output. They feature variable speed in two changeable gear ratios. They are reversible and include a mechanical safety clutch. The EHB 32 Model also includes electronic torque control which can be set at a value that prevents overloading or over-rolling... [See More]
- Type: Pistol Grip
- Features: Multiple Speed Settings
- Power: Power Tools; Electrical
- RPM: 60 to 470
from DEWALT Industrial Tool Co.
Product Features. 10.5 Amp motor delivers increased drilling performance. Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability. 1/2 " keyed chuck provides greater bit retention. Mid-handle grip design with soft grip provides... [See More]
- Type: Pistol Grip
- Chuck Size: 0.5000
- Power: Power Tools
- Amps: 10.5
from Milwaukee Electric Tool Corporation
PISTOL GRIP TYPE. 0 TO 450/0 TO 1800 RPM SPEED RATING. 750 INCH-POUND TORQUE RATING. 1/2 INCH CHUCK CAPACITY. METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE. M28[TM] BRAND. LENGTH 9.25 INCH. INCLUDES (2) M28 REDLITHIUM BATTERY PACK (48-11-2830), (1) 28-VOLT CHARGER (48-59-2819), (1) NUMBER 2... [See More]
- Type: Pistol Grip
- Chuck Size: 0.5000
- Power: Power Tools; Electrical
- RPM: 0.0 to 1800
from Makita USA, Inc.
Auto-Stop Clutch Delivers Exact Torque Control. Auto-Stop Clutch: Tool shuts off when clutch disengages for extra fastening control and prevents overdriving the fastener. Makita-built motor delivers 44 in.lbs. of Max Torque in a compact design. 21 clutch settings and drill mode for added fastening... [See More]
- Type: Pistol Grip; Rotary Hammer
- Features: Battery-Powered
- Power: Power Tools; Electrical
- Weight: 1.2
from Air Compressors Direct
Reversible Motor. •Back out tight screws or fasteners quickly. •Assist when binding occurs while drilling. Variable Speed Throttle. •Allows greater control from start to finish. Convenience. •Quick reverse lever allows changing drilling direction easily. Aluminum Housing. [See More]
- Type: Pistol Grip
- Weight: 2.5
- Power: Power Tools; Pneumatic Tool
from CS UNITEC
Small side-to-side distance for working in tight spaces. Self-closing roll throttle. Built-in oiler for motor. Ideal for bridge reaming and drilling applications. One-year warranty [See More]
- Type: Pistol Grip
- Weight: 25
- Power: Power Tools; Hydraulic Tool
- RPM: 220
from DEWALT Industrial Tool Co.
Product Features. DEWALT ’s Perform & Protect ™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. E-Clutch ® System shuts the tool off when a stall is detected,... [See More]
- Type: Pistol Grip
- Chuck Size: 0.5000
- Power: Power Tools
- Amps: 10.5
from Milwaukee Electric Tool Corporation
PISTOL GRIP TYPE. 120 VOLT AC/DC INPUT SUPPLY RATING. 7 AMP CURRENT RATING. 11.4 POUND WEIGHT. 450 RPM SPEED RATING. 5/8 INCH-16 TPI SPINDLE SIZE. YES REVERSIBLE. 1/2 INCH CHUCK CAPACITY. KEYED CHUCK TYPE. LENGTH 12-1/4 INCH. CORD TYPE 8 FOOT FIXED. CONSTRUCTION GROUNDED. GEAR TRAIN TRIPLE. INCLUDES... [See More]
- Type: Pistol Grip
- Chuck Size: 0.5000
- Power: Power Tools; Electrical
- Weight: 11.4
from Makita USA, Inc.
Lightweight Aluminum Gear Housing for Durability. Powerful 7.0 AMP motor for heavy duty industrial performance. Variable speed (0-900 RPM) for drilling in a wide variety of materials. Lightweight aluminum gear housing for durability. Retractable belt clip allows operation in tight areas. [See More]
- Type: Pistol Grip
- Length: 12
- Power: Power Tools; Electrical
- Amps: 7
from Air Compressors Direct
Keyless Chuck. •Change drill bits or drivers quickly with no tools. Reversible Motor. •Back out tight screws or fasteners quickly. •Assist when binding occurs while drilling. Variable Speed Throttle. •Allows greater control from start to finish. Planetary Gear Reduction. [See More]
- Type: Pistol Grip
- Weight: 2.5
- Power: Power Tools; Pneumatic Tool
from CS UNITEC
Ideal for use in marine, construction and industry where hydraulic power is the norm. Use for drilling concrete, chiseling, crushing, grooving, edging, cutting, stripping, compacting, tamping and roughing concrete surfaces. Easy-to-use two-way mode selection lever. Uses SDS Max Shank Drill Bits. [See More]
- Type: Pistol Grip; Rotary Hammer
- Features: Multiple Speed Settings; Second Handle
- Power: Power Tools; Hydraulic Tool
- Weight: 25
from DEWALT Industrial Tool Co.
Product Features. XRP ™ extended run-time batteries provide long run-time and battery life. Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time. Heavy-duty 1/2 " ratcheting chuck helps prevent bits from slipping and falling... [See More]
- Type: Pistol Grip
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Power: Power Tools; Electrical
- Chuck Size: 0.5000
from Milwaukee Electric Tool Corporation
PISTOL GRIP, LARGE TYPE. 120 VOLT AC/DC INPUT SUPPLY RATING. 10 AMP CURRENT RATING. 19 POUND WEIGHT. 350 RPM SPEED RATING. #3 JACOBS TAPER SPINDLE SIZE. YES REVERSIBLE. 3/4 INCH CHUCK CAPACITY. KEYED CHUCK TYPE. LENGTH 18-1/2 INCH. CORD TYPE 8 FOOT FIXED. CONSTRUCTION GROUNDED. GEAR TRAIN TRIPLE. [See More]
- Type: Pistol Grip
- Chuck Size: 0.7500
- Power: Power Tools; Electrical
- Weight: 19
from Makita USA, Inc.
Powerful 8.5 AMP Motor for Improved Drilling and Mixing Performance. Powerful 8.5 AMP motor engineered for improved drilling and mixing performance. 600 RPM provides increased speed and torque for drilling large holes. Well-balanced design at only 6.3 lbs. for reduced operator fatigue. D-handle... [See More]
- Type: Pistol Grip
- Length: 13.38
- Power: Power Tools; Electrical
- Amps: 8.5
from CS UNITEC
Ideal for use in marine, construction and industry where hydraulic power is the norm. Designed for construction, municipalities, mining and marine industries. Use for drilling of concrete anchor holes, thru-holes and other applications. Uses SDS Plus Shank Drill Bits. Holes up to 1" Diameter with... [See More]
- Type: Pistol Grip; Rotary Hammer
- Features: Multiple Speed Settings; Second Handle
- Power: Power Tools; Hydraulic Tool
- Weight: 15
from DEWALT Industrial Tool Co.
Product Features. Compact size: fits into the tightest conditions. Lightweight design (3.9 lbs.) minimizes user fatigue. High performance motor delivers maximum power of 230 unit watts out. Dual speed range: 0-400/0-1,400 rpm delivers optimal performance. 3/8 " single sleeve keyless ratcheting... [See More]
- Type: Pistol Grip
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Power: Power Tools; Electrical
- Chuck Size: 0.3750
from Milwaukee Electric Tool Corporation
PISTOL GRIP TYPE. 12 V INPUT SUPPLY RATING. 0 TO 450 RPM/0 TO 1700 RPM SPEED RATING. 350 LB-INCH TORQUE RATING. TWO SPEED OPTION. 1/2 INCH CHUCK CAPACITY. M12[TM] BRAND [See More]
- Type: Pistol Grip
- Features: Multiple Speed Settings
- Power: Power Tools; Electrical
- Chuck Size: 0.5000
from Makita USA, Inc.
2-Speed for More Applications. Makita-built motor delivers 200 in.lbs. of Max Torque and 120 in.lbs. of PTI torque in an ultra compact size. Variable 2-speed design (0-350 & 0-1,300 RPM) covers a wide range of drilling and driving applications. Ultra compact design at 7-7/16 " long and weighs... [See More]
- Type: Pistol Grip; Rotary Hammer
- Features: Battery-Powered
- Power: Power Tools; Electrical
- Length: 7.44
from CS UNITEC
The END 712 P offers the following advantages: Water-cooled diamond bits have long life. Drills without shock; eliminating cracks and blow-out. Easy bit changing with "click and go" keyless chuck. Built-in water swivel with hose connection and valve. Variable 0-8000 RPM, for easy starting... fast... [See More]
- Type: Pistol Grip
- Features: Multiple Speed Settings; Second Handle
- Power: Power Tools; Electrical
- Weight: 5
from DEWALT Industrial Tool Co.
Product Features. Compact size: allows users to fit into tight spaces. Lightweight design (3.8 lbs.) minimizes user fatigue. 3/8 " ratcheting chuck reduces bit slippage. Dual speed range 0-400/0-1,450 rpm delivers optimal performance. High performance frameless motor delivers maximum power of... [See More]
- Type: Pistol Grip
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Power: Power Tools; Electrical
- Chuck Size: 0.3750
from Milwaukee Electric Tool Corporation
PISTOL GRIP TYPE. 0 TO 550/0 TO 1850 RPM SPEED RATING. 725 INCH-POUND TORQUE RATING. 1/2 INCH CHUCK CAPACITY. METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE. M18 FUEL[TM] BRAND. LENGTH 8.1 INCH. INCLUDES (1) M18 FUEL 1/2 INCH HAMMER DRILL/DRIVER (BARE TOOL) (2604-20), (2) M18 REDLITHIUM XC 4.0... [See More]
- Type: Pistol Grip
- Features: Battery-Powered
- Power: Power Tools; Electrical
- Chuck Size: 0.5000
from Makita USA, Inc.
480 in.lbs. of Max Torque. Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque and 290 in.lbs. of PTI Torque. Variable 2-speed (0-400 & 0-1,500 RPM) covers a wide range of drilling and driving applications. Compact and ergonomic design at only 7-9/16 " long and weighs only 3.3 lbs. for... [See More]
- Type: Pistol Grip; Rotary Hammer
- Features: Battery-Powered
- Power: Power Tools; Electrical
- Length: 7.56
from CS UNITEC
High-torque reversible drilling and tapping machines. • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controllers, pipe... [See More]
- Type: Pistol Grip
- Length: 9.25
- Power: Power Tools; Pneumatic Tool
- Weight: 4.6
from DEWALT Industrial Tool Co.
Product Features. Compact size: allows users to fit into tight spaces. Lightweight design (3.8 lbs.) minimizes user fatigue. 3/8 " single sleeve ratcheting chuck reduces bit slippage. Dual speed range 0-400/0-1,450 rpm delivers optimal performance. High performance frameless motor delivers... [See More]
- Type: Pistol Grip
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Power: Power Tools; Electrical
- Chuck Size: 0.3750
from Milwaukee Electric Tool Corporation
PISTOL GRIP, CORDLESS TYPE. 2.9 POUND WEIGHT. 0 TO 400/0 TO 1800 RPM SPEED RATING. 500 INCH-POUND TORQUE RATING. 1/2 INCH CHUCK CAPACITY. METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE. M18[TM] BRAND. LENGTH 7-1/4 INCH. INCLUDES (1) M18 COMPACT 1/2 INCH DRILL DRIVER (BARE TOOL) (2606-20), (2) M18... [See More]
- Type: Pistol Grip
- Features: Battery-Powered
- Power: Power Tools; Electrical
- Chuck Size: 0.5000
from Makita USA, Inc.
Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque and 290 in.lbs. of PTI Torque. Variable 2-speed (0-400 & 0-1,500 RPM) covers a wide range of drilling and driving applications. Compact and ergonomic design at only 7-9/16 " long and weighs only 3.8 lbs. for reduced operator fatigue. [See More]
- Type: Pistol Grip; Rotary Hammer
- Features: Battery-Powered
- Power: Power Tools; Electrical
- Length: 7.56
from CS UNITEC
Two-geared, variable-speed reversible motors. • High-torque, two-geared and variable-speed reversible motors. • Ideal for drilling, reaming and tapping steel. • Mechanical safety clutch prevents operator in.jury or damage to the tool. • Morse taper #3 arbor. [See More]
- Type: Pistol Grip
- Features: Multiple Speed Settings; Second Handle
- Power: Power Tools; Electrical
- Weight: 14
from DEWALT Industrial Tool Co.
Product Features. Compact, lightweight design fits into tight areas. Two speed transmission for optimal speed and torque control. LED light provides visibility in dark areas. Belt hook included for portability [See More]
- Type: Pistol Grip
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Power: Power Tools; Electrical
- Chuck Size: 0.3750
from Milwaukee Electric Tool Corporation
PISTOL GRIP, CORDLESS TYPE. 4.5 POUND WEIGHT. 0 TO 400/0 TO 1800 RPM SPEED RATING. 525 INCH-POUND TORQUE RATING. 1/2 INCH CHUCK CAPACITY. METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE. M18[TM] BRAND. LENGTH 7-3/4 INCH. INCLUDES (1) M18 COMPACT 1/2 INCH HAMMER DRILL/DRIVER (BARE TOOL) (2607-20),... [See More]
- Type: Pistol Grip
- Features: Battery-Powered
- Power: Power Tools; Electrical
- Chuck Size: 0.5000
from Makita USA, Inc.
Improved Performance. Makita-built 4-pole motor delivers an industry-leading 750 in.lbs. of Max Torque, 25% more than the previous model. Mechanical 2-speed transmission (0-400 & 0-2,000 RPM) covers a wide range of drilling and fastening applications. Compact design at only 8-7/8 " long and... [See More]
- Type: Pistol Grip; Rotary Hammer
- Features: Battery-Powered
- Power: Power Tools; Electrical
- Length: 8.88
from CS UNITEC
Model ETN 152/3P is a versatile Wet or Dry Diamond Core Drill with a Water Swivel and Dust Extraction Port built directly into the spindle. It easily connects to a vacuum for dust extraction. The drill stand mount allows the operator to switch from hand-held to stand-mounted drilling quickly. The... [See More]
- Type: Pistol Grip
- Features: Multiple Speed Settings; Second Handle
- Power: Power Tools; Electrical
- Weight: 15
from DEWALT Industrial Tool Co.
Product Features. DCD710 12V MAX* 3/8 " drill/driver features two speed transmission (0-400 / 0-1,500). DCF815 12V MAX* 1/4 " impact driver features 3 LED lights to provide visibility without shadows [See More]
- Type: Pistol Grip
- Features: Battery-Powered
- Power: Power Tools; Electrical
from Milwaukee Electric Tool Corporation
PISTOL GRIP, SIDE HANDLE TYPE. 120 VAC INPUT SUPPLY RATING. 7.5 AMPERE CURRENT RATING. 0 TO 1350 RPM/0 TO 22000 BPM OR 0 TO 2500 RPM/0 TO 40000 BPM SPEED RATING. TWO SPEED OPTION. NO REVERSIBLE. 1/2 INCH STEEL TWIST BIT, 3-3/4 INCH WOOD HOLE SAW, 1-3/4 INCH SELFEED BIT, 3/4 INCH CONCRETE CHUCK... [See More]
- Type: Pistol Grip
- Features: Multiple Speed Settings
- Power: Power Tools; Electrical
- Chuck Size: 0.5000 to 3.75
from CS UNITEC
Ideal for drilling concrete, reinforced concrete, brick, block and stone, the ETN 2001 P heavy-duty wet and dry diamond core drill has high torque output. Use hand-held or rig mounted. Two-speed gearbox provides the optimum RPM for hole sizes up to 4-inch diameter. Electronic torque limitation and... [See More]
- Type: Pistol Grip
- Features: Multiple Speed Settings; Second Handle
- Power: Power Tools; Electrical
- Weight: 15
from DEWALT Industrial Tool Co.
Product Features. DCD710 12V MAX* 3/8 " drill/driver features two speed transmission (0-400 / 0-1,500). DCS310 12V MAX* pivot recip saw utilizes 3-position pivot handle for making difficult cuts in confined spaces. [See More]
- Type: Pistol Grip
- Features: Battery-Powered
- Power: Power Tools; Electrical
from Milwaukee Electric Tool Corporation
PISTOL GRIP, SIDE HANDLE TYPE. 120 VAC INPUT SUPPLY RATING. 7.5 AMPERE CURRENT RATING. 0 TO 1350 RPM/0 TO 22000 BPM OR 0 TO 2500 RPM/0 TO 40000 BPM SPEED RATING. TWO SPEED OPTION. NO REVERSIBLE. 1/2 INCH STEEL TWIST BIT, 3-3/4 INCH WOOD HOLE SAW, 1-3/4 INCH SELFEED BIT CHUCK CAPACITY. KEYED CHUCK... [See More]
- Type: Pistol Grip
- Features: Multiple Speed Settings
- Power: Power Tools; Electrical
- Chuck Size: 0.5000 to 3.75
from CS UNITEC
Ideal for drilling holes infloors, walls and ceilings and for all concrete anchoring systems. Drill motor weighs only 18 lbs. Rig with motor weighs only 49 lbs. This machine features a powerful motor for heavy duty drilling. Use hand-held up to 3" dia. and/or rig mounted up to 6" dia. All models... [See More]
- Type: Pistol Grip
- Features: Multiple Speed Settings; Second Handle
- Power: Power Tools; Electrical
- Weight: 18
from DEWALT Industrial Tool Co.
Product Features. Compact size: allows users to fit into tight spaces. Lightweight design (4.3 lbs.) minimizes user fatigue. 1/2'' single sleeve ratcheting chuck reduces bit slippage. Dual speed range 0-400/0-1,450 rpm delivers optimal performance. High performance frameless motor delivers maximum... [See More]
- Type: Pistol Grip
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Power: Power Tools; Electrical
- Chuck Size: 0.5000
from CS UNITEC
Ideal for drilling wood in marine timbers, underwater use and railroad repair work. Thrust bearing support for long life and efficient operation. Lever throttle and durable spur gearing. Breast plate and dead handle included. Includes threaded exhaust port. Use underwater with Air Tool Line... [See More]
- Type: Pistol Grip
- Features: Second Handle
- Power: Power Tools; Pneumatic Tool
- Weight: 14.5
from DEWALT Industrial Tool Co.
Product Features. Lightweight design minimizes user fatigue. Dual speed range 0-500/0-1700 rpm delivers optimal performance. LED work light provides increased visibility in confined spaces. Compact size (8.2 ") allows users to fit into tight spaces [See More]
- Type: Pistol Grip
- Features: Multiple Clutch Settings; Multiple Speed Settings
- Power: Power Tools; Electrical
- Chuck Size: 0.5000