Second Handle Hand Drills

20 Results
1/2 in. Hammer Drill -- 8416331
from Princess Auto Limited

1/2 in. Hammer Drill [See More]

  • Features: Multiple Speed Settings; Second Handle
  • Chuck Size: 0.5000
  • Power: Power Tools; Electrical
  • RPM: 0.0 to 2800
6" Hydraulic Core Drilling Machine -- 2 1317 0030
from CS UNITEC

Industry's first 3-speed hand-held hydraulic core drill. This powerful wet diamond core drill is designed for fast, accurate drilling in concrete, reinforced concrete and other masonry materials. Use it hand-held up to 3" diameter or mounted in a drill stand up to 6" diameter. The hydraulic motor... [See More]

  • Features: Multiple Speed Settings; Second Handle
  • Type: Pistol Grip
  • Power: Power Tools; Electrical
  • Weight: 16
1/2 in. Reversible Composite Air Drill -- 8344517
from Princess Auto Limited

1/2 in. Reversible Composite Air Drill [See More]

  • Features: Second Handle
  • Chuck Size: 0.5000
  • Power: Power Tools; Pneumatic Tool
  • RPM: 250 to 450
6" Pneumatic Core Drilling Machine -- 2 1333 0010
from CS UNITEC

Standard Equipment: • Safety Slip Clutch. • 3-Speed Mechanical Gear Box with heat-treated gears. • Built-in Water Swivel. • 1-1/4" x 7 UNC Spindle. • 5/8" x 11 UNC Adapter. • 360 ° Rotatable Side Handle. • Centering Aid P/N 2 1315 6800. [See More]

  • Features: Multiple Speed Settings; Second Handle
  • Type: Pistol Grip
  • Power: Power Tools; Electrical
  • Weight: 18
1/2 in. Variable Speed Drill -- 8310146
from Princess Auto Limited

1/2 in. Variable Speed Drill [See More]

  • Features: Multiple Speed Settings; Second Handle
  • Chuck Size: 0.5000
  • Power: Power Tools; Electrical
  • RPM: 0.0 to 1200
Air Hammer Drill 1/2" -- 2 1266 0010
from CS UNITEC

2,200 blows per minute. Designed for impact drilling of holes up to 1/2" diameter in concrete, brick and masonry. Converts easily to straight drilling for steel and wood. 3/4 H.P. pneumatic motor, composite handle, stainless steel gear housing and 3-jaw chuck are standard features. Pneumatically... [See More]

  • Features: Second Handle
  • Type: Pistol Grip; Rotary Hammer
  • Power: Power Tools; Pneumatic Tool
  • Pneumatic Motor Power: 0.7500
5/8 in. Hammer Drill -- 8262347
from Princess Auto Limited

5/8 in. Hammer Drill [See More]

  • Features: Multiple Speed Settings; Second Handle
  • Chuck Size: 0.6250
  • Power: Power Tools; Electrical
  • RPM: 0.0 to 2900
Air Rotary Hammer Drill 1" SDS Plus -- 2 2404 0010
from CS UNITEC

Fast impact drilling of anchor holes and thru holes for concrete and masonry. Safer than electric in hazardous atmospheres and wet environments. Designed for use in refineries, chemical plants, utilities, construction and heavy industry. A special water flushing attachment is included for... [See More]

  • Features: Multiple Speed Settings; Second Handle
  • Type: Pistol Grip; Rotary Hammer
  • Power: Power Tools; Pneumatic Tool
  • Weight: 11
7/8 in. SDS Plus Rotary Hammer Drill -- 8311961
from Princess Auto Limited

7/8 in. SDS Plus Rotary Hammer Drill [See More]

  • Features: Multiple Speed Settings; Second Handle
  • Type: Rotary Hammer
  • Power: Power Tools; Electrical
  • Chuck Size: 0.8750
Diamond Core Drill -- EHD 1300
from CS UNITEC

Compact and lightweight core drill for holes up to 3-1/4" in brick, limestone, cinder blocks and other abrasive materials. A slip clutch protects the operator in case of jamming. [See More]

  • Features: Multiple Speed Settings; Second Handle
  • Type: Pistol Grip
  • Power: Power Tools; Electrical
  • Weight: 7
Diamond Core Drill -- EHD 2000
from CS UNITEC

Powerful yet lightweight. This machine is ideal for drilling up to 5" holes in brick, limestone, cinder blocks and other abrasive materials. A slip clutch protects the operator in case of jamming. [See More]

  • Features: Multiple Speed Settings; Second Handle
  • Type: Pistol Grip
  • Power: Power Tools; Electrical
  • Weight: 13
Electric Drill -- EHB 16/1.4 S
from CS UNITEC

Heavy-duty Drills for Industrial and Construction Applications: • High-torque output. • Variable-speed, two- and four-geared drills for optimum speed selection. • Reversible motors and electronic torque control on selected models. • Ideal for special applications including valve... [See More]

  • Features: Multiple Speed Settings; Second Handle
  • Type: Pistol Grip
  • Power: Power Tools; Electrical
  • Weight: 0.8000
Hydraulic Rotary Hammer SDS Max 2" -- 2 2418 0010
from CS UNITEC

Ideal for use in marine, construction and industry where hydraulic power is the norm. Use for drilling concrete, chiseling, crushing, grooving, edging, cutting, stripping, compacting, tamping and roughing concrete surfaces. Easy-to-use two-way mode selection lever. Uses SDS Max Shank Drill Bits. [See More]

  • Features: Multiple Speed Settings; Second Handle
  • Type: Pistol Grip; Rotary Hammer
  • Power: Power Tools; Hydraulic Tool
  • Weight: 25
Hydraulic Rotary Hammer SDS Plus 1" -- 2 2406 0010
from CS UNITEC

Ideal for use in marine, construction and industry where hydraulic power is the norm. Designed for construction, municipalities, mining and marine industries. Use for drilling of concrete anchor holes, thru-holes and other applications. Uses SDS Plus Shank Drill Bits. Holes up to 1" Diameter with... [See More]

  • Features: Multiple Speed Settings; Second Handle
  • Type: Pistol Grip; Rotary Hammer
  • Power: Power Tools; Hydraulic Tool
  • Weight: 15
Mini Diamond Drill -- END 712 P
from CS UNITEC

The END 712 P offers the following advantages: Water-cooled diamond bits have long life. Drills without shock; eliminating cracks and blow-out. Easy bit changing with "click and go" keyless chuck. Built-in water swivel with hose connection and valve. Variable 0-8000 RPM, for easy starting... fast... [See More]

  • Features: Multiple Speed Settings; Second Handle
  • Type: Pistol Grip
  • Power: Power Tools; Electrical
  • Weight: 5
Slow Speed Electric Drill -- EHB 32/2.2 R/RL
from CS UNITEC

Two-geared, variable-speed reversible motors. • High-torque, two-geared and variable-speed reversible motors. • Ideal for drilling, reaming and tapping steel. • Mechanical safety clutch prevents operator in.jury or damage to the tool. • Morse taper #3 arbor. [See More]

  • Features: Multiple Speed Settings; Second Handle
  • Type: Pistol Grip
  • Power: Power Tools; Electrical
  • Weight: 14
Wet & Dry Diamond Core Drill -- ETN 152/3P
from CS UNITEC

Model ETN 152/3P is a versatile Wet or Dry Diamond Core Drill with a Water Swivel and Dust Extraction Port built directly into the spindle. It easily connects to a vacuum for dust extraction. The drill stand mount allows the operator to switch from hand-held to stand-mounted drilling quickly. The... [See More]

  • Features: Multiple Speed Settings; Second Handle
  • Type: Pistol Grip
  • Power: Power Tools; Electrical
  • Weight: 15
Wet and Dry Diamond Core Drill -- ETN 2001 P
from CS UNITEC

Ideal for drilling concrete, reinforced concrete, brick, block and stone, the ETN 2001 P heavy-duty wet and dry diamond core drill has high torque output. Use hand-held or rig mounted. Two-speed gearbox provides the optimum RPM for hole sizes up to 4-inch diameter. Electronic torque limitation and... [See More]

  • Features: Multiple Speed Settings; Second Handle
  • Type: Pistol Grip
  • Power: Power Tools; Electrical
  • Weight: 15
Wet Diamond Core Drill -- 2-1320-0010
from CS UNITEC

Ideal for drilling holes infloors, walls and ceilings and for all concrete anchoring systems. Drill motor weighs only 18 lbs. Rig with motor weighs only 49 lbs. This machine features a powerful motor for heavy duty drilling. Use hand-held up to 3" dia. and/or rig mounted up to 6" dia. All models... [See More]

  • Features: Multiple Speed Settings; Second Handle
  • Type: Pistol Grip
  • Power: Power Tools; Electrical
  • Weight: 18
Woodboring Air Drill -- 2 1903 0010
from CS UNITEC

Ideal for drilling wood in marine timbers, underwater use and railroad repair work. Thrust bearing support for long life and efficient operation. Lever throttle and durable spur gearing. Breast plate and dead handle included. Includes threaded exhaust port. Use underwater with Air Tool Line... [See More]

  • Features: Second Handle
  • Type: Pistol Grip
  • Power: Power Tools; Pneumatic Tool
  • Weight: 14.5