Right Angle Hand Drills
from RS Components, Ltd.
RS PRO APM800 Air Drill [See More]
- Type: Right Angle; Specialty / Other; Angled
- Chuck Size: 0.2559
- Power: Power Tools; Pneumatic Tool
- Length: 5.47
from Makita USA, Inc.
Close Quarters Drilling & Driving. Makita-built 4-pole motor delivers 121 in.lbs. of Max Torque. Variable speed (0-1,800 RPM) for a wide range of drilling and driving applications. Compact 2-5/8 " angle head height for use in close quarters. 3/8 " keyed metal chuck for improved bit... [See More]
- Type: Right Angle; Rotary Hammer
- Features: Battery-Powered
- Power: Power Tools; Electrical
- Length: 12.38
from Ryobi Technologies, Inc.
ONE+ delivers more features with a tool that proves essential for plumbers, electricians, HVAC installers or homeowners looking to do it themselves. The compact, right-angle head design is perfect for drilling and driving in tight spaces. While you work in those tight spaces, use the MagTray... [See More]
- Type: Right Angle
- Weight: 2.9
- Power: Power Tools; Electrical
- RPM: 0.0 to 1100
from CS UNITEC
High-torque 3-speed gearbox for optimal drilling speeds: 300-700-1350 RPM. 1 ” to 12 ” bit capacity. Heat-treated gears for long life. Mechanical Slip Clutch protects in case of jamming. 43 ” tall drill stand with Quick Lock Motor Mount,. positive locking knob and wheels. [See More]
- Type: Right Angle
- Features: Multiple Speed Settings
- Power: Power Tools; Electrical
- Weight: 66
from R. S. Hughes Company, Inc.
* Includes 1/4"" drill chuck and key. [See More]
- Type: Right Angle
- Chuck Size: 0.2500
- Power: Power Tools; Pneumatic Tool
- Length: 5.5
from Air Compressors Direct
Angled Drill Head. •Perfect for working in confined areas. Reversible Motor. •Back out tight screws or fasteners quickly. •Assist when binding occurs while drilling. Variable Speed Throttle. •Allows greater control from start to finish. Forward/Reversible Control Lock. [See More]
- Type: Right Angle
- Weight: 2.5
- Power: Power Tools; Pneumatic Tool
from Milwaukee Electric Tool Corporation
ANGLE HEAD TYPE. 120 VAC INPUT SUPPLY RATING. 3.5 AMPERE CURRENT RATING. 0 TO 1300 RPM SPEED RATING. ONE SPEED OPTION. 1/2 INCH-20 TPI SPINDLE SIZE. YES REVERSIBLE. 3/8 INCH CHUCK CAPACITY. KEYED CHUCK TYPE. MAGNUM[R] BRAND. LENGTH 11 INCH. INCLUDES CHUCK KEY WITH HOLDER [See More]
- Type: Right Angle
- Chuck Size: 0.3750
- Power: Power Tools; Electrical
- RPM: 0.0 to 1300
from DEPRAG, Inc.
Our line of drills (angle-head design) is designed for the optimum drilling of different materials - for the construction in the ship building- - aviation and automotive industry - as well as the machine building industry. Advantages: Ergonomic - A decade-long concentration on ergonomic design and... [See More]
- Type: Right Angle
- Chuck Size: 0.5000 to 3.14
- Power: Power Tools; Pneumatic Tool
- Length: 12.53 to 23.16
from DEWALT Industrial Tool Co.
Product Features. Dual speed ranges (0-650/0-2000) rpm for increased user flexibility providing a wide range of applications. Compact front to back length (4.0 ") allowing users to fit into hard to reach spaces. Multi-grip trigger provides comfort and convenience, allowing the user to get into... [See More]
- Type: Right Angle
- Features: Multiple Speed Settings
- Power: Power Tools; Electrical
- Chuck Size: 0.3750
from Makita USA, Inc.
Light Up Your Drilling Surface with L.E.D. Power. Powerful 4.0 AMP motor with less weight (3.5 lbs.). Variable speed (0-2,400 RPM) for controlled drilling in wood/metal and speedy fastening. Built-in L.E.D. light illuminates the work area. Compact design (10-5/8 " long and 2-5/8 " head... [See More]
- Type: Right Angle
- Length: 10.62
- Power: Power Tools; Electrical
- Amps: 4
from CS UNITEC
High-torque drilling, reaming and driving units. • Small side-to-side distancefor working in tight spaces. • Self-closing roll throttle. • Built-in oiler for motor. • Ideal for bridge reaming and drilling applications. • One-year warranty Slow-speed Straight Drive Units [See More]
- Type: Right Angle
- Length: 2.5
- Power: Power Tools; Hydraulic Tool; Pneumatic Tool
- Weight: 7
from R. S. Hughes Company, Inc.
* Includes 1/4"" drill chuck and key. [See More]
- Type: Right Angle
- Chuck Size: 0.2500
- Power: Power Tools; Pneumatic Tool
- Length: 5.5
from Milwaukee Electric Tool Corporation
D-HANDLE, RIGHT ANGLE TYPE. 120 VAC INPUT SUPPLY RATING. 7 AMPERE CURRENT RATING. 0 TO 600 RPM SPEED RATING. VARIABLE SPEED OPTION. 1/2 INCH-20 TPI SPINDLE SIZE. YES REVERSIBLE. 1/2 INCH CHUCK CAPACITY. KEYED CHUCK TYPE. LENGTH 14-3/4 INCH. INCLUDES CHUCK KEY, RUBBER FLEX KEY HOLDER. HANDLE MATERIAL... [See More]
- Type: Right Angle
- Features: Multiple Speed Settings
- Power: Power Tools; Electrical
- Chuck Size: 0.5000
from DEPRAG, Inc.
DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder of society... [See More]
- Type: Right Angle
- Chuck Size: 0.0197 to 0.3937
- Power: Power Tools; Pneumatic Tool
- Length: 7.44 to 9.53
from DEWALT Industrial Tool Co.
Product Features. Dual speed ranges (0-650/0-2000) rpm for increased user flexibility providing a wide range of applications. Compact front to back length (4.0 ") allowing users to fit into hard to reach spaces. Multi-grip trigger provides comfort and convenience, allowing the user to get into... [See More]
- Type: Right Angle
- Features: Multiple Speed Settings
- Power: Power Tools; Electrical
- Chuck Size: 0.3750
from Makita USA, Inc.
360 ° Angle Attachment for Drilling in Any Position. Powerful 7.5 AMP motor for improved performance. Quick switch drill head for low (0-400 RPM) or high (0-900 RPM) speed with reversible speed for increased drilling versatility. 360 ° angle attachment for drilling in any position. [See More]
- Type: Right Angle
- Length: 16.25
- Power: Power Tools; Electrical
- RPM: 0.0 to 900
from R. S. Hughes Company, Inc.
* Includes 1/4"" drill chuck and key. [See More]
- Type: Right Angle
- Chuck Size: 0.2500
- Power: Power Tools; Pneumatic Tool
- Length: 5.5
from Milwaukee Electric Tool Corporation
CORDLESS, RIGHT ANGLE TYPE. 6.9 LB WEIGHT. 0 TO 1200 RPM SPEED RATING. 1 SPEED OPTION. 1-1/4 INCH (AUGER BIT), 2 INCH (SELF-FEED BIT) CHUCK CAPACITY. KEYLESS CHUCK TYPE. M18 FUEL[TM], HOLE HAWG[R], QUIK-LOK[TM] BRAND. LENGTH 17. BATTERY VOLTAGE (V) 18 VOLT [See More]
- Type: Right Angle
- Features: Battery-Powered
- Power: Power Tools; Electrical
- Chuck Size: 1.25 to 2