Rotary Hammer Hand Drills

41 Results
7/8 in. SDS Plus Rotary Hammer Drill -- 8311961
from Princess Auto Limited

7/8 in. SDS Plus Rotary Hammer Drill [See More]

  • Type: Rotary Hammer
  • Features: Multiple Speed Settings; Second Handle
  • Power: Power Tools; Electrical
  • Chuck Size: 0.8750
Air Hammer Drill 1/2" -- 2 1266 0010
from CS UNITEC

2,200 blows per minute. Designed for impact drilling of holes up to 1/2" diameter in concrete, brick and masonry. Converts easily to straight drilling for steel and wood. 3/4 H.P. pneumatic motor, composite handle, stainless steel gear housing and 3-jaw chuck are standard features. Pneumatically... [See More]

  • Type: Pistol Grip; Rotary Hammer
  • Features: Second Handle
  • Power: Power Tools; Pneumatic Tool
  • Pneumatic Motor Power: 0.7500
Hitachi HXP 1" 25.2-Volt Lithium-Ion SDS Plus Rotary Hammer -- Model DH25DAL
from Air Compressors Direct

Compact & Lightweight For Greater Control And Less Fatigue. •Almost 20% lighter than the leading 36V tools. Includes (2) 3.0Ah Lithium-Ion Batteries. •Longer run times & less weight than traditional batteries. 3 Modes Of Operation For Greater Versatility. •Drilling only,... [See More]

  • Type: Rotary Hammer
  • Features: Battery-Powered
  • Power: Power Tools; Electrical
  • Weight: 7.9
ONE+ SDS Rotary Hammer -- P221
from Ryobi Technologies, Inc.

Introducing the new Ryobi ONE+ SDS Rotary Hammer Drill, with over 4,000 BPM € ™s this drill will easily power through any masonry work that might be found on the jobsite. Adjustable depth rod allows for consistent hole depth when drilling multiple holes and a 360 degree auxiliary handle... [See More]

  • Type: Rotary Hammer
  • Weight: 4.95
  • Power: Power Tools; Electrical
  • Battery Voltage: 18
6261DWPE - 9.6V Cordless 3/8" Driver-Drill Kit -- 6261DWPE
from Makita USA, Inc.

Makita-built motor delivers 200 in.lbs of torque. 2-speed design (0-400 / 0-1,300 RPM) covers a wide range of drilling and driving applications. 3/8 " Keyless chuck for fast and easy bit changes. 16 torque settings plus drill mode for optimum torque control. Ergonomic shape fits like a glove... [See More]

  • Type: Pistol Grip; Rotary Hammer
  • Features: Battery-Powered
  • Power: Power Tools; Electrical
  • Length: 7.56
1" D-Handle SDS Rotary Hammer Kit -- D25223K
from DEWALT Industrial Tool Co.

Product Features. SHOCKS - Active Vibration Control ® Reduces vibration felt by the user at the handles. A Perform and Protect feature. Delivers 2.5 ft lbs. of Impact Energy, providing fast drilling and powerful chipping. 8 amp motor provides high performance and overload protection: 0-1,150... [See More]

  • Type: Rotary Hammer
  • Length: 17.7
  • Power: Power Tools
  • Amps: 8
Air Rotary Hammer Drill 1" SDS Plus -- 2 2404 0010
from CS UNITEC

Fast impact drilling of anchor holes and thru holes for concrete and masonry. Safer than electric in hazardous atmospheres and wet environments. Designed for use in refineries, chemical plants, utilities, construction and heavy industry. A special water flushing attachment is included for... [See More]

  • Type: Pistol Grip; Rotary Hammer
  • Features: Multiple Speed Settings; Second Handle
  • Power: Power Tools; Pneumatic Tool
  • Weight: 11
Hitachi HXP 1/2" 14.4-Volt Lithium-Ion Cordless Hammer Drill -- Model DV14DL
from Air Compressors Direct

Compact And Lightweight Design. •Weighs only 4.6 Lbs. & only 9.84 " in length. Includes (2) 3.0Ah HXP Lithium Ion Batteries. •3x the life at half the weight of NiCd or NiMH batteries. Backwards Compatible HXP Batteries. •Will work with all Hitachi 14.4V DMR and DVF3 tools. [See More]

  • Type: Rotary Hammer
  • Features: Battery-Powered
  • Power: Power Tools; Electrical
  • Weight: 4.6
6261DWPLE - 9.6V Cordless 3/8" Driver-Drill & Flashlight Kit -- 6261DWPLE
from Makita USA, Inc.

Makita-built motor delivers 200 in.lbs of torque. 2-speed design (0-400 / 0-1,300 RPM) covers a wide range of drilling and driving applications. 3/8 " Keyless chuck for fast and easy bit changes. 16 torque settings plus drill mode for optimum torque control. Ergonomic shape fits like a glove... [See More]

  • Type: Pistol Grip; Rotary Hammer
  • Features: Battery-Powered
  • Power: Power Tools; Electrical
  • Length: 7.56
1" L-Shape SDS Rotary Hammer Kit -- D25313K
from DEWALT Industrial Tool Co.

Product Features. L-Shape Design offers superior balance and control. 2.5 ft-lbs of impact energy provides fast drilling and powerful chipping. 8.0 Amp motor provides high performance and overload protection. At only 11-1/2 " this hammer is the most compact in the market allowing users to get... [See More]

  • Type: Rotary Hammer
  • Length: 11.5
  • Power: Power Tools
  • Amps: 8
Hydraulic Rotary Hammer SDS Max 2" -- 2 2418 0010
from CS UNITEC

Ideal for use in marine, construction and industry where hydraulic power is the norm. Use for drilling concrete, chiseling, crushing, grooving, edging, cutting, stripping, compacting, tamping and roughing concrete surfaces. Easy-to-use two-way mode selection lever. Uses SDS Max Shank Drill Bits. [See More]

  • Type: Pistol Grip; Rotary Hammer
  • Features: Multiple Speed Settings; Second Handle
  • Power: Power Tools; Hydraulic Tool
  • Weight: 25
Hitachi HXP 1/2" 18-Volt Lithium-Ion Cordless Hammer Drill -- Model DV18DL
from Air Compressors Direct

Compact And Lightweight Design. •Weighs only 4.9 Lbs. & only 9.95 " in length. Includes (2) 3.0Ah HXP Lithium Ion Batteries. •3x the life at half the weight of NiCd or NiMH batteries. Backwards Compatible HXP Batteries. •Will work with all Hitachi 18V DMR, DVF3 and DFL... [See More]

  • Type: Rotary Hammer
  • Features: Battery-Powered
  • Power: Power Tools; Electrical
  • Weight: 4.9
6271DWPE - 12V Cordless 3/8" Driver-Drill Kit -- 6271DWPE
from Makita USA, Inc.

Makita-built motor delivers 250 in.lbs. of torque. 2-speed design (0-400 / 0-1,300 RPM) covers a wide range of drilling and driving applications. 3/8 " Keyless chuck for fast and easy bit changes. 16 torque settings plus drill mode for optimum torque control. Ergonomic shape fits like a glove... [See More]

  • Type: Pistol Grip; Rotary Hammer
  • Features: Battery-Powered
  • Power: Power Tools; Electrical
  • Length: 7.56
1" L-Shape SDS Rotary Hammer Kit -- D25323K
from DEWALT Industrial Tool Co.

Product Features. SHOCKS - Active Vibration Control ® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 8 amp motor provides high performance and overload protection: 0-1,150 RPM, 0-4,300 BPM. Variable speed trigger allows user to instantly control speed from 0 to... [See More]

  • Type: Rotary Hammer
  • Length: 12.4
  • Power: Power Tools
  • Amps: 8
Hydraulic Rotary Hammer SDS Plus 1" -- 2 2406 0010
from CS UNITEC

Ideal for use in marine, construction and industry where hydraulic power is the norm. Designed for construction, municipalities, mining and marine industries. Use for drilling of concrete anchor holes, thru-holes and other applications. Uses SDS Plus Shank Drill Bits. Holes up to 1" Diameter with... [See More]

  • Type: Pistol Grip; Rotary Hammer
  • Features: Multiple Speed Settings; Second Handle
  • Power: Power Tools; Hydraulic Tool
  • Weight: 15
Hitachi HXP 18-Volt Lithium-Ion Hammer & Impact Driver Combo -- Model KC18DCL
from Air Compressors Direct

Includes (2) 3.0Ah HXP Lithium Ion Batteries. •3x the life at half the weight of NiCd or NiMH batteries. Backwards Compatible HXP Batteries. •Will work with all Hitachi 18V DMR, DVF3 and DFL tools. 18-Volt Cordless Hammer Drill (DV18DL). •Rated at a class leading 570 In/Lbs of... [See More]

  • Type: Pistol Grip; Rotary Hammer
  • Weight: 15.2
  • Power: Power Tools; Electrical
6271DWPLE - 12V Cordless 3/8" Driver-Drill with Flashlight Kit -- 6271DWPLE
from Makita USA, Inc.

Makita-built motor delivers 250 in.lbs. of torque. 2-speed design (0-400 / 0-1,300 RPM) covers a wide range of drilling and driving applications. 3/8 " Keyless chuck for fast and easy bit changes. 16 torque settings plus drill mode for optimum torque control. Ergonomic shape fits like a glove... [See More]

  • Type: Pistol Grip; Rotary Hammer
  • Features: Battery-Powered
  • Power: Power Tools; Electrical
  • Length: 7.56
1" L-Shape SDS Rotary Hammer Kit with Quick Change Chuck -- D25324K
from DEWALT Industrial Tool Co.

Product Features. SHOCKS - Active Vibration Control ® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 8 amp motor provides high performance and overload protection: 0-1,150 RPM, 0-4,300 BPM. Delivers 2.5 ft lbs. of Impact Energy, providing fast drilling and... [See More]

  • Type: Rotary Hammer
  • Length: 12.1
  • Power: Power Tools
  • Amps: 8
Hitachi HXP 5/8" 18-Volt Lithium-Ion SDS Plus Rotary Hammer -- Model DH18DL
from Air Compressors Direct

Compact & Lightweight, Perfect For Overhead Use. •Over 25% lighter than competitive models. Includes (2) 3.0Ah HXP Lithium-Ion Batteries. •40% less weight & 3x the power capacity of traditional batteries. •Backwards compatible w/ Hitachi 's 18V DMR, DVF3 and DFL tools. [See More]

  • Type: Rotary Hammer
  • Features: Battery-Powered
  • Power: Power Tools; Electrical
  • Weight: 5.1
6281DWPE - 14.4V Cordless 3/8" Driver-Drill Kit -- 6281DWPE
from Makita USA, Inc.

Makita-built motor delivers 260 in.lbs. of torque. 2-speed design (0-400 / 0-1,300 RPM) covers a wide range of drilling and driving applications. 3/8 " Keyless chuck for fast and easy bit changes. 16 torque settings plus drill mode for optimum torque control. Ergonomic shape fits like a glove... [See More]

  • Type: Pistol Grip; Rotary Hammer
  • Features: Battery-Powered
  • Power: Power Tools; Electrical
  • Length: 7.56
1-1/8" SDS Hammer Kit -- D25404K
from DEWALT Industrial Tool Co.

Product Features. 8.3 Amp motor provides high performance and overload protection. Hard-hitting hammer mechanism for fast and efficient penetration. Fully sealed gearbox is engineered for long life by keeping grease in and dust out. Accepts SDS bits from 5/32 " to 1-1/8 ". Higher drilling... [See More]

  • Type: Rotary Hammer
  • Length: 15.25
  • Power: Power Tools
  • Amps: 8.3
6349DWDE - 18V MXT Cordless 1/2" Driver-Drill Kit -- 6349DWDE
from Makita USA, Inc.

Two-piece ND-31 motor with dual ball bearing for longer motor life. Delivers 560 in.lbs. of maximum torque. Shift-Lock ™ drive system quickly shifts from "drill " to "driver " mode with one touch. Ergonomic rubberized grip for comfort and control. Exclusive refined rare... [See More]

  • Type: Pistol Grip; Rotary Hammer
  • Features: Battery-Powered
  • Power: Power Tools; Electrical
  • Length: 9.88
1-3/4" SDS Max Combination Hammer Kit with SHOCKS - Active Vibration Control® & 2 Stage Clutch -- D25602K
from DEWALT Industrial Tool Co.

Product Features. SHOCKS - Active Vibration Control ® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 2-Stage clutch provides maximum control in bind up situations. A Perform and Protect feature. 9.5 ft-lbs. of Impact Energy provides fast drilling and powerful... [See More]

  • Type: Rotary Hammer
  • Length: 18.6
  • Power: Power Tools
  • Amps: 13.5
BDA350Z - 18V LXT® Lithium-Ion Cordless 3/8" Angle Drill (Tool Only) -- BDA350Z
from Makita USA, Inc.

Close Quarters Drilling & Driving. Makita-built 4-pole motor delivers 121 in.lbs. of Max Torque. Variable speed (0-1,800 RPM) for a wide range of drilling and driving applications. Compact 2-5/8 " angle head height for use in close quarters. 3/8 " keyed metal chuck for improved bit... [See More]

  • Type: Right Angle; Rotary Hammer
  • Features: Battery-Powered
  • Power: Power Tools; Electrical
  • Length: 12.38
1-3/4" Spline Combination Hammer Kit withSHOCKS - Active Vibration Control® & 2 Stage Clutch -- D25651K
from DEWALT Industrial Tool Co.

Product Features. SHOCKS - Active Vibration Control ® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 2 Stage clutch provides maximum control in bind up situations. A Perform and Protect feature. 9.5 ft-lbs. Impact Energy provides fast drilling and powerful... [See More]

  • Type: Rotary Hammer
  • Length: 18.6
  • Power: Power Tools
  • Amps: 13.5
BDF451 - 18V LXT® Lithium-Ion Cordless 1/2" Driver-Drill Kit -- BDF451
from Makita USA, Inc.

2-Mode: Driver and Drill. Makita-built 4-pole motor delivers 560 in.lbs. of Max Torque. Variable 3-speed design (0-300, 0-600 & 0-1,700 RPM) covers a wide range of drilling and driving applications. Compact design at only 9-3/8 " long and weighs only 5.3 lbs. for reduced operator fatigue. All... [See More]

  • Type: Pistol Grip; Rotary Hammer
  • Features: Battery-Powered
  • Power: Power Tools; Electrical
  • Length: 9.38
1-7/8" SDS Max Combination Hammer with SHOCKS - Active Vibration Control ® & 2 Stage Clutch -- D25712K
from DEWALT Industrial Tool Co.

Product Features. SHOCKS - Active Vibration Control ® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 2 Stage clutch provides maximum control in bind up situations. A Perform and Protect feature. 11.7 ft lbs. of Impact Energy provides fast drilling and powerful... [See More]

  • Type: Rotary Hammer
  • Length: 20.5
  • Power: Power Tools
  • Amps: 13
BDF451Z - 18V LXT® Lithium-Ion Cordless 1/2" Driver-Drill (Tool Only) -- BDF451Z
from Makita USA, Inc.

2-Mode: Driver and Drill. Makita-built 4-pole motor delivers 560 in.lbs. of Max Torque. Variable 3-speed design (0-300, 0-600 & 0-1,700 RPM) covers a wide range of drilling and driving applications. Compact design at only 9-3/8 " long and weighs only 5.3 lbs. for reduced operator fatigue. All... [See More]

  • Type: Pistol Grip; Rotary Hammer
  • Features: Battery-Powered
  • Power: Power Tools; Electrical
  • Length: 9.38
1-9/16" SDS Max Combination Hammer Kit -- D25501K
from DEWALT Industrial Tool Co.

Product Features. 12 Amp Motor provides high performance & overload protection;490 rpm' 3300 bpm. 8.0 ft lbs. of Impact Energy provides fast drilling and powerful chipping. Rear Handle Mount for increased user comfort in down drilling applications. Factory Set Clutch reduces sudden, high torque... [See More]

  • Type: Rotary Hammer
  • Length: 18.6
  • Power: Power Tools
  • Amps: 12
BHP452A - 18V LXT® Lithium-Ion Cordless 1/2" Hammer Driver-Drill Kit with Rapid Automotive Charger -- BHP452A
from Makita USA, Inc.

Superior Power-to-Weight Ratio. Kit includes Rapid Automotive Battery Charger that plugs into any standard 12V automobile power outlet. Makita-built 4-pole motor delivers 450 in.lbs. of Max Torque. Variable 2-speed design (0-400 & 0-1,500 RPM) covers a wide range of drilling, driving and hammer... [See More]

  • Type: Rotary Hammer
  • Features: Battery-Powered
  • Power: Power Tools; Electrical
  • Length: 8.75
1-9/16" Spline Combination Hammer Kit -- D25553K
from DEWALT Industrial Tool Co.

Product Features. 12.0 Amp motor high performance and overload protection, 490 rpm, 3300 bpm. 8.0 ft-lbs of impact energy provides fast drilling and powerful chipping. Rear handle mount for increased user comfort in down drilling applications. Rubber grip helps reduce the level of vibration felt by... [See More]

  • Type: Rotary Hammer
  • Length: 18.6
  • Power: Power Tools
  • Amps: 12
BHP452HW - 18V Compact Lithium-Ion Cordless 1/2" Hammer Driver-Drill Kit -- BHP452HW
from Makita USA, Inc.

Compact 3-Mode: Hammer / Driver / Drill. Makita-built 4-pole motor delivers 450 in.lbs. of Max Torque. Variable 2-speed design (0-400 & 0-1,500 RPM) covers a wide range of drilling, driving and hammer applications. Compact design at only 8-3/4 " long and weighs only 3.7 lbs. for reduced... [See More]

  • Type: Rotary Hammer
  • Features: Battery-Powered
  • Power: Power Tools; Electrical
  • Length: 8.75
1/2" (13mm) 14.4V Cordless XRP™ Hammerdrill/Drill/Driver Kit -- DCD930KX
from DEWALT Industrial Tool Co.

Product Features. XRP ™ extended run-time batteries provide long run-time and battery life. Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time. Heavy-duty 1/2 " metal ratcheting chuck with carbide inserts provides superior... [See More]

  • Type: Rotary Hammer
  • Features: Multiple Clutch Settings; Multiple Speed Settings
  • Power: Power Tools; Electrical
  • Chuck Size: 0.5000
BHP452Z - 18V LXT® Lithium-Ion Cordless 1/2" Hammer Driver-Drill (Tool Only) -- BHP452Z
from Makita USA, Inc.

Superior Power-to-Weight Ratio. Makita-built 4-pole motor delivers 450 in.lbs. of Max Torque. Variable 2-speed design (0-400 & 0-1,500 RPM) covers a wide range of drilling, driving and hammer applications. Compact design at only 8-3/4 " long and weighs only 4.2 lbs. for reduced operator... [See More]

  • Type: Rotary Hammer
  • Features: Battery-Powered
  • Power: Power Tools; Electrical
  • Length: 8.75
1/2" (13mm) 14.4V Cordless XRP™ Hammerdrill/Drill/Driver with Vehicle Charger -- DCD930VX
from DEWALT Industrial Tool Co.

Product Features. Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time. Heavy-duty 1/2 " self-tightening chuck tightens throughout operation providing superior bit gripping strength. XRP ™ extended run-time batteries provide... [See More]

  • Type: Rotary Hammer
  • Features: Multiple Clutch Settings; Multiple Speed Settings
  • Power: Power Tools; Electrical
  • Chuck Size: 0.5000
BHP454 - 18V LXT® Lithium-Ion Cordless 1/2" Hammer Driver-Drill Kit -- BHP454
from Makita USA, Inc.

25% Faster RPM in Low Speed. Makita-built 4-pole motor delivers 560 in.lbs. of Max Torque and 360 in.lbs. of PTI torque. Variable 2-speed design (0-400 & 0-1,700 RPM) covers a wide range of drilling, driving and hammer applications. Compact design at only 9-9/16 " long and weighs only 5.3 lbs. [See More]

  • Type: Rotary Hammer
  • Features: Battery-Powered
  • Power: Power Tools; Electrical
  • Length: 9.56
1/2" (13mm) 18V Cordless XRP™ Hammerdrill/Drill/Driver (Tool Only) -- DCD950B
from DEWALT Industrial Tool Co.

Product Features. Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time. Heavy-duty 1/2 " metal ratcheting chuck with carbide inserts provides superior bit gripping strength. LED worklight provides increased visibility in confined... [See More]

  • Type: Rotary Hammer
  • Features: Multiple Clutch Settings; Multiple Speed Settings
  • Power: Power Tools; Electrical
  • Chuck Size: 0.5000
BHP454Z - 18V LXT® Lithium-Ion Cordless 1/2" Hammer Driver-Drill (Tool Only) -- BHP454Z
from Makita USA, Inc.

25% Faster RPM in Low Speed. Makita-built 4-pole motor delivers 560 in.lbs. of Max Torque and 360 in.lbs. of PTI torque. Variable 2-speed design (0-400 & 0-1,700 RPM) covers a wide range of drilling, driving and hammer applications. Compact design at only 9-9/16 " long and weighs only 5.3 lbs. [See More]

  • Type: Rotary Hammer
  • Features: Battery-Powered
  • Power: Power Tools; Electrical
  • Length: 9.56
1/2" (13mm) 18V Cordless XRP™ Hammerdrill/Drill/Driver w/Vehicle Charger -- DCD950VX
from DEWALT Industrial Tool Co.

Product Features. XRP ™ extended run-time batteries provide long run-time and battery life. Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time. Heavy-duty 1/2 " self-tightening chuck tightens throughout operation providing... [See More]

  • Type: Rotary Hammer
  • Features: Multiple Clutch Settings; Multiple Speed Settings
  • Power: Power Tools; Electrical
  • Chuck Size: 0.5000
BHR202 - 18V LXT® Lithium-Ion Cordless 7/8" Rotary Hammer Kit; Accepts SDS-PLUS Bits -- BHR202
from Makita USA, Inc.

Compact Pistol Grip Design. Makita-built variable speed motor delivers 0-1,100 RPM and 0-4,000 BPM. Faster drilling with synchronized RPM and BPM. 3-mode operation for "Rotation Only ", "Hammering with Rotation " or "Hammering Only " for multiple applications. Jobsite... [See More]

  • Type: Rotary Hammer
  • Features: Battery-Powered
  • Power: Power Tools; Electrical
  • Length: 14.12
1/2" (13mm) 18V Cordless XRP™ Li-Ion Hammerdrill/Drill/Driver Kit -- DCD970KL
from DEWALT Industrial Tool Co.

Product Features. DEWALT ® 18V XRP Li-Ion Batteries offer long battery life & durability: 2,000 recharges. Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time. Heavy-duty 1/2 " metal ratcheting chuck with carbide inserts... [See More]

  • Type: Rotary Hammer
  • Features: Multiple Clutch Settings; Multiple Speed Settings
  • Power: Power Tools; Electrical
  • Chuck Size: 0.5000