Hydraulic Tools Hand Drills
from CS UNITEC
High-torque drilling, reaming and driving units. • Small side-to-side distancefor working in tight spaces. • Self-closing roll throttle. • Built-in oiler for motor. • Ideal for bridge reaming and drilling applications. • One-year warranty Slow-speed Straight Drive Units [See More]
- Power: Power Tools; Hydraulic Tool; Pneumatic Tool
- Length: 2.5
- Type: Right Angle
- Weight: 7
from CS UNITEC
Ideal for use in marine, construction and industry where hydraulic power is the norm. Use for drilling concrete, chiseling, crushing, grooving, edging, cutting, stripping, compacting, tamping and roughing concrete surfaces. Easy-to-use two-way mode selection lever. Uses SDS Max Shank Drill Bits. [See More]
- Power: Power Tools; Hydraulic Tool
- Features: Multiple Speed Settings; Second Handle
- Type: Pistol Grip; Rotary Hammer
- Weight: 25
from CS UNITEC
Ideal for use in marine, construction and industry where hydraulic power is the norm. Designed for construction, municipalities, mining and marine industries. Use for drilling of concrete anchor holes, thru-holes and other applications. Uses SDS Plus Shank Drill Bits. Holes up to 1" Diameter with... [See More]
- Power: Power Tools; Hydraulic Tool
- Features: Multiple Speed Settings; Second Handle
- Type: Pistol Grip; Rotary Hammer
- Weight: 15