Inline Hand Drills

17 Results
53037 Drill -- 616026-53037 [53037 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

* Includes 1/4"" drill chuck and key. [See More]

  • Type: Inline
  • Chuck Size: 0.2500
  • Power: Power Tools; Pneumatic Tool
  • Length: 7
12" Hydraulic Core Drilling Machine -- 2 1327 0010 SA
from CS UNITEC

Powerful 4.2 HP motor and heat-treated gears. Drill holes up to 12" diameter. Rugged 3-speed gearbox with mechanical slip clutch. Ideal for heavy-duty wet drilling in concrete, reinforced concrete, asphalt and natural stone. Self-regulating oil flow control – required volume of 6 GPM; flow up... [See More]

  • Type: Inline
  • Features: Multiple Speed Settings
  • Power: Power Tools; Electrical
  • Weight: 69
Drill with Chuck, Power Output: 200 W (.27 HP)
from DEPRAG, Inc.

Ergonomic. Optimum power-to-weight ratio. Dimple operation. High variability - customer-specific solutions. Our line of drills are especially robust air tools for the drilling of different mate- rials. These drills are used for the construction in the aviation- and automotive industry - as well as... [See More]

  • Type: Inline
  • Chuck Size: 0.0197 to 0.2362
  • Power: Power Tools
  • Length: 8.15 to 8.62
53077 1/4"" Drill -- 616026-53077 [53077 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

* Includes 1/4"" drill chuck and key. * Extended muffler design for reduced sound levels. [See More]

  • Type: Inline
  • Chuck Size: 0.2500
  • Power: Power Tools; Pneumatic Tool
  • Length: 10.5
Morse Taper Drills w/ Feed Spindle -- 2 2089*
from CS UNITEC

High-torque reversible drilling and tapping machines. • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controllers, pipe... [See More]

  • Type: Inline
  • Length: 26.5
  • Power: Power Tools; Pneumatic Tool
  • Weight: 28
Pneumatic Drill, Straight with Chuck -- DS 029
from DEPRAG, Inc.

Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as well as the machine building industry. Ideal tools for the best-possible drilling results even at hard-to-reach... [See More]

  • Type: Inline
  • Chuck Size: 0.0197 to 0.3937
  • Power: Power Tools; Pneumatic Tool
  • Length: 7.68
53210 3/8"" Self-Generated Vacuum Drill -- 616026-53210 [53210 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

Includes 3/8"" drill chuck and key. * Self-generated vacuum tool includes 50682 exhaust hose (6' long) and 50683 reusable cloth bag. As tool is run, dust and debris are diverted through hose and into bag. * Vacuum shroud retracts to allow full view of work surface. * Convenient trigger mechanism... [See More]

  • Type: Inline
  • Chuck Size: 0.3750
  • Power: Power Tools; Pneumatic Tool
  • Length: 10.5
Pneumatic Drive Unit -- 2 2081*
from CS UNITEC

Ideal for heavy-duty reaming, tube expanding and tapping. Perfect for special driving applications, including pipe tapping and valve turning [See More]

  • Type: Inline
  • Weight: 29
  • Power: Power Tools; Pneumatic Tool
  • RPM: 20
Pneumatic Drill, Straight with Collet -- DS 012-005 PC
from DEPRAG, Inc.

Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as well as the machine building industry. Ideal tools for the best-possible drilling results even at hard-to-reach... [See More]

  • Type: Inline
  • Chuck Size: 0.0197 to 0.3740
  • Power: Power Tools; Pneumatic Tool
  • Weight: 1.68
Portable Magnetic Drilling Machine -- AB-4300-2R
from CS UNITEC

bull; Industry's first completely air-operated magnetic drill — NO ELECTRICITY!. • Fail-safe permanent magnet is activated "on" and "off" by air pressure; in the event of a loss of air flow, the magnet will not disengage. • Magnet has a holding strength of 1600 lbs. • Powerful... [See More]

  • Type: Inline
  • Length: 12.5
  • Power: Power Tools; Pneumatic Tool
  • RPM: 400
Portable Magnetic Drilling Machine -- CSU 100/3RL
from CS UNITEC

bull; Variable-speed, high-torque 16 Amp motor with 2 gears (40-140 and 120-480 RPM). • Multiple speeds match cutter dia. to correct RPM to increase life. • Robust machine with 10" stroke is ideal for drilling structural steel. • High-density dual-coil magnet has holding strength of... [See More]

  • Type: Inline
  • Features: Multiple Speed Settings
  • Power: Power Tools; Electrical
  • Length: 13.38
Portable Magnetic Drilling Machine -- CSU 32RL
from CS UNITEC

bull; Strong 9.5 Amp double-insulated reversible motor. • Stepless variable-speed control, 100-450 RPM. • Compact height of 14-1/4" allows drilling in tight spaces. • Lightweight and portable at only 24 lbs. • Best power-to-weight ratio in the industry. • HD dual-coil... [See More]

  • Type: Inline
  • Features: Multiple Speed Settings
  • Power: Power Tools; Electrical
  • Length: 9.5
Portable Magnetic Drilling Machine -- CSU 50AC
from CS UNITEC

bull; Drills up to 2" diameter holes with Annular Cutters. • Lightweight and portable at 29 lbs. • Strong 10.5 Amp motor and two-speed gearbox. • HD dual-coil magnet has holding strength of 3750 lbs. • Easy "twist and lock" keyless arbor for cutters. • Compact height of... [See More]

  • Type: Inline
  • Features: Multiple Speed Settings
  • Power: Power Tools; Electrical
  • Length: 9
Portable Magnetic Drilling Machine -- CSU 50RL
from CS UNITEC

bull; Variable-speed control in two gears. • Ideal for drilling, tapping and countersinking. • Compact height of 16-1/2". • Lightweight and portable at 29 lbs. • Strong 10.5 Amp reversible motor. • HD dual-coil magnet has holding strength of 3750 lbs. • Easy "twist and... [See More]

  • Type: Inline
  • Features: Multiple Speed Settings
  • Power: Power Tools; Electrical
  • Length: 9
Portable Magnetic Drilling Machine -- CSU 80AC
from CS UNITEC

bull; Robust, high-torque 15 Amp motor with four-speed gearbox (100 / 175 / 245 / 385 RPM). • Multiple speeds match cutter diameter to correct RPM to provide increased tool life and reduced cutter breakage. • High-density dual-coil magnet has holding strength of 7040 lbs. • Drills up... [See More]

  • Type: Inline
  • Features: Multiple Speed Settings
  • Power: Power Tools; Electrical
  • Length: 13.38
Portable Magnetic Drilling Machine -- HB-4400
from CS UNITEC

bull; Ideal for industrial, construction, marine and mining applications. • Hydraulic motor safe for underwater use. • Drill structural steel and other metals. • Stainless steel construction resists corrosion. • Manually operated permanent magnet with ratchet control has holding... [See More]

  • Type: Inline
  • Features: Multiple Speed Settings
  • Power: Power Tools; Pneumatic Tool
  • Weight: 48.5
Portable Magnetic Drills -- MAB 150
from CS UNITEC

Powerful & Reliable. 9.25 Amp double-insulated motor. Ultra compact, 7" high. Lightweight, 24 lbs. Designed for continuous use. Intelligent electronic torque control. Drill up to 1-1/2" dia.*. Uses annular cutters. Integrated cutting oil reservoir. Automatic internal lubrication. Integrated... [See More]

  • Type: Inline
  • Weight: 24
  • Power: Power Tools; Electrical
  • RPM: 400