Pneumatic Tools Hand Drills

51 Results
Air Drills -- 1370886
from RS Components, Ltd.

RS PRO APP405/RS Air Drill [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.3937
  • Type: Specialty / Other; Reversible air drill
  • Length: 7.99
Air Drills -- 1812897 [TAD P382000 from Prevost Ltd.]
from RS Components, Ltd.

10 mm pistol drill [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.3937
  • Type: Specialty / Other; Reversible air drill
  • Length: 7.28
Air Drills -- 1938683
from RS Components, Ltd.

RS PRO APM800 Air Drill [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.2559
  • Type: Right Angle; Specialty / Other; Angled
  • Length: 5.47
Air Drills -- 7398395
from RS Components, Ltd.

RS PRO APT401R Air Drill [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.3937
  • Type: Specialty / Other; Reversible air drill
  • Length: 7.99
Air Drills -- 7398405
from RS Components, Ltd.

RS PRO APT402 Air Drill [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.3937
  • Type: Specialty / Other; Angled air drill
  • Length: 8.46
Air Drills -- 7398446
from RS Components, Ltd.

RS PRO APT904 Air Drill [See More]

  • Power: Power Tools; Pneumatic Tool
  • RPM: 6000
  • Chuck Size: 0.3750
Air Hammer Drill 1/2" -- 2 1266 0010
from CS UNITEC

2,200 blows per minute. Designed for impact drilling of holes up to 1/2" diameter in concrete, brick and masonry. Converts easily to straight drilling for steel and wood. 3/4 H.P. pneumatic motor, composite handle, stainless steel gear housing and 3-jaw chuck are standard features. Pneumatically... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Features: Second Handle
  • Type: Pistol Grip; Rotary Hammer
  • Pneumatic Motor Power: 0.7500
Air Turbine Drill -- DPT 450-011BXOEX
from DEPRAG, Inc.

Suitable for use in potentially explosion-hazardous enviroments. Excellent power-to-weight ratio. With turbine drive. Highly durable. Air Turbine Drill This new drill is primarely used in manual core-drilling applications when equi- pped with a drill-rod. This drill is exeptionally robust when... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Length: 12.13
  • Chuck Size: 1.65
  • Weight: 19.17
51846 Right Angle Drill -- 616026-51846 [51846 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

* Includes 1/4"" drill chuck and key. [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.2500
  • Type: Right Angle
  • Length: 5.5
Air Drill Reversible Keyless Chuck -- TL054500AV
from Campbell Hausfeld

The Campbell Hausfeld air drill (TL054500AV) is ideal for quickly drilling holes in wood or metal. Use it while building or repairing decks, fences, furniture and more. This air drill includes a durable keyless chuck for quick bit changes, a one-handed forward/reverse switch for fast direction... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Length: 7.8
  • Type: Pistol Grip
  • Weight: 2.43
Campbell Hausfeld 3/8" Air Drill -- Model TL1006
from Air Compressors Direct

2,300 RPMs. •Provides the speed for drilling, honing, reaming, and polishing. Standard 3/8 " Jacobs Chuck. •Accept drill bits up to 3/8 " diameter. Pistol Grip. •Increased handling. Handle Exhaust. •Directs the air away for the workplace [See More]

  • Power: Power Tools; Pneumatic Tool
  • Weight: 3
  • Type: Pistol Grip
1/2 in. Reversible Composite Air Drill -- 8344517
from Princess Auto Limited

1/2 in. Reversible Composite Air Drill [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.5000
  • Features: Second Handle
  • RPM: 250 to 450
Air Rotary Hammer Drill 1" SDS Plus -- 2 2404 0010
from CS UNITEC

Fast impact drilling of anchor holes and thru holes for concrete and masonry. Safer than electric in hazardous atmospheres and wet environments. Designed for use in refineries, chemical plants, utilities, construction and heavy industry. A special water flushing attachment is included for... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Features: Multiple Speed Settings; Second Handle
  • Type: Pistol Grip; Rotary Hammer
  • Weight: 11
Angle Drill with Morse Taper -- DA 048 - DA 220
from DEPRAG, Inc.

Our line of drills (angle-head design) is designed for the optimum drilling of different materials - for the construction in the ship building- - aviation and automotive industry - as well as the machine building industry. Advantages: Ergonomic - A decade-long concentration on ergonomic design and... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.5000 to 3.14
  • Type: Right Angle
  • Length: 12.53 to 23.16
51847 Right Angle Drill -- 616026-51847 [51847 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

* Includes 1/4"" drill chuck and key. [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.2500
  • Type: Right Angle
  • Length: 5.5
Keyless Reversible Air Drill -- XT401000
from Campbell Hausfeld

The Campbell Hausfeld Get Stuff Done Reversible Air Drill (XT401000) meets all the challenges of surface prep and drilling with ease. Changing bits and installing accessories are easy with the keyless chuck design. Additionally, an easy side-toggle makes moving from forward to reverse a one-handed... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Length: 7.8
  • Type: Pistol Grip
  • Weight: 2.3
Chicago Pneumatic 1/2" Super-Duty Reversible Air Drill -- Model CP789HR
from Air Compressors Direct

Super Duty 1/2 " Reversible Drill. •Ideal for heavy drilling, reaming, hole sawing, etc. •Takes on any job requiring a lot of torque. Built Tough To Last. •Teasing throttle for precise control. •Needle bearing gearing for improved durability. •Ergonomic grips are... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Weight: 3.25
  • Type: Pistol Grip
3/8 in. Reversible Air Drill -- 8349904
from Princess Auto Limited

3/8 in. Reversible Air Drill [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.3750
  • Features: Multiple Speed Settings
  • RPM: 1700
Corner Drill Nonreversible -- 2 1602 0030
from CS UNITEC

High-torque drilling, reaming and driving units. • Small side-to-side distancefor working in tight spaces. • Self-closing roll throttle. • Built-in oiler for motor. • Ideal for bridge reaming and drilling applications. • One-year warranty Slow-speed Straight Drive Units [See More]

  • Power: Power Tools; Hydraulic Tool; Pneumatic Tool
  • Length: 2.5
  • Type: Right Angle
  • Weight: 7
Drill
from DEPRAG, Inc.

Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as well as the machine building industry. Ideal tools for the best-possible drilling results even at hard-to-reach... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Weight: 7.72 to 68.36
  • Length: 10.04 to 17.64
  • RPM: 80 to 1300
51848 Right Angle Drill -- 616026-51848 [51848 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

* Includes 1/4"" drill chuck and key. [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.2500
  • Type: Right Angle
  • Length: 5.5
Chicago Pneumatic 1/4" Mini Air Drill -- Model CP7300
from Air Compressors Direct

Specifically Designed For Body Shops & General Vehicle Repair. •General purpose, non-reversible drill that 's fast: 2,800 RPM. •Excellent for drilling, honing, reaming, and hole sawing. •Weighs less than 2 pounds; fits in tight spaces with ease. Compact And Lightweight. [See More]

  • Power: Power Tools; Pneumatic Tool
  • Type: Pistol Grip
D-handle Drills -- 2 1310 0010
from CS UNITEC

High-torque reversible drilling and tapping machines. • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controlles, pipe tapping,... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Length: 12.5
  • Type: Pistol Grip
  • Weight: 12
Pneumatic Angle Drill with Collet -- DA 020 / DC 020 / DA 035
from DEPRAG, Inc.

DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder of society... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.0197 to 0.3937
  • Type: Right Angle
  • Length: 7.44 to 9.53
52831 1/4"" Drill -- 616026-52831 [52831 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

.4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.2500
  • Type: Pistol Grip
  • Length: 6.5
Chicago Pneumatic 3/8" Super-Duty Reversible Air Drill -- Model CP789-R-26
from Air Compressors Direct

Super Duty 3/8 " Reversible Drill. •Applications include screwdriving, honing, heavy drilling, etc. Built Tough To Last. •Teasing throttle for precise control. •Needle bearing gearing for improved durability. •Ergonomic grip is comfortable and stable. Professional... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Weight: 2.5
  • Type: Pistol Grip
Morse Taper Drills w/ Feed Spindle -- 2 2089*
from CS UNITEC

High-torque reversible drilling and tapping machines. • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controllers, pipe... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Length: 26.5
  • Type: Inline
  • Weight: 28
Pneumatic Drill, Pistolgrip -- DP 030-020 ZRB12
from DEPRAG, Inc.

Max. power output in 24/7 operation. Ergonomic. Low vibration and noise level. Low weight. The special design includes a two-stage. start feature. Intuitive and simple handling. Our reversible air-drill is especially robust and wellsuited for the manual drilling into wood - steel - aluminum or other... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.0394 to 0.3937
  • Type: Pistol Grip
  • Length: 7.64
52836 1/4"" Drill -- 616026-52836 [52836 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

.4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, gearless, air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.2500
  • Type: Pistol Grip
  • Length: 5.9
Ingersoll Rand 1/2" Heavy-Duty Reversible Drill -- Model 7803RA
from Air Compressors Direct

Industrial-Grade 1/2 " Chuck. •Can handle the abuse from the toughest application. Reversible Motor. •Back out tight screws or fasteners quickly. •Assist when binding occurs while drilling. Variable Speed Throttle. •Allows greater control from start to finish. [See More]

  • Power: Power Tools; Pneumatic Tool
  • Weight: 3.3
  • Type: Pistol Grip
Pistol Drill -- 2 1260 0010
from CS UNITEC

High-torque reversible drilling and tapping machines. • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controllers, pipe... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Length: 9.25
  • Type: Pistol Grip
  • Weight: 4.6
Pneumatic Drill, Pistolgrip -- DP 060-037ZP3/8“ - DP 060-060ZP3/8“
from DEPRAG, Inc.

Our air pistol drills are designed for the optimum manual drilling into different materials - e.g. metal - wood - plastics etc. - for operations in the aviation- and automotive industry - as well as the machine building industry. Advantages: Ergonomic - A decade-long concentration on ergonomic... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.0315 to 0.3937
  • Type: Pistol Grip
  • Length: 8.43
52903 1/4"" Drill, Central Vacuum -- 616026-52903 [52903 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

.4 hp (298 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive Hose & Cuffs, to... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.2500
  • Type: Pistol Grip
  • Length: 10.5
Ingersoll Rand 1/2" Heavy-Duty Reversible Drill -- Model 7803RAKC
from Air Compressors Direct

Keyless Chuck. •Change drill bits or drivers quickly with no tools. Reversible Motor. •Back out tight screws or fasteners quickly. •Assist when binding occurs while drilling. Variable Speed Throttle. •Allows greater control from start to finish. Double-Reduction Planetary... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Weight: 3.3
  • Type: Pistol Grip
Pneumatic Drive Unit -- 2 2081*
from CS UNITEC

Ideal for heavy-duty reaming, tube expanding and tapping. Perfect for special driving applications, including pipe tapping and valve turning [See More]

  • Power: Power Tools; Pneumatic Tool
  • Weight: 29
  • Type: Inline
  • RPM: 20
Pneumatic Drill, Straight with Chuck -- DS 029
from DEPRAG, Inc.

Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as well as the machine building industry. Ideal tools for the best-possible drilling results even at hard-to-reach... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.0197 to 0.3937
  • Type: Inline
  • Length: 7.68
53037 Drill -- 616026-53037 [53037 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

* Includes 1/4"" drill chuck and key. [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.2500
  • Type: Inline
  • Length: 7
Ingersoll Rand 3/8" Reversible Heavy-Duty Air Drill -- Model 7802RA
from Air Compressors Direct

Reversible Motor. •Back out tight screws or fasteners quickly. •Assist when binding occurs while drilling. Variable Speed Throttle. •Allows greater control from start to finish. Convenience. •Quick reverse lever allows changing drilling direction easily. Aluminum Housing. [See More]

  • Power: Power Tools; Pneumatic Tool
  • Weight: 2.5
  • Type: Pistol Grip
Portable Magnetic Drilling Machine -- AB-4300-2R
from CS UNITEC

bull; Industry's first completely air-operated magnetic drill — NO ELECTRICITY!. • Fail-safe permanent magnet is activated "on" and "off" by air pressure; in the event of a loss of air flow, the magnet will not disengage. • Magnet has a holding strength of 1600 lbs. • Powerful... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Length: 12.5
  • Type: Inline
  • RPM: 400
Pneumatic Drill, Straight with Collet -- DS 012-005 PC
from DEPRAG, Inc.

Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as well as the machine building industry. Ideal tools for the best-possible drilling results even at hard-to-reach... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.0197 to 0.3740
  • Type: Inline
  • Weight: 1.68
53046 1/4"" Drill -- 616026-53046 [53046 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

* Includes 1/4"" chuck and key. * Standard muffler design. [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.2500
  • Type: Right Angle
  • Length: 5.75
Ingersoll Rand 3/8" Reversible Heavy-Duty Drill -- Model 7802RAKC
from Air Compressors Direct

Keyless Chuck. •Change drill bits or drivers quickly with no tools. Reversible Motor. •Back out tight screws or fasteners quickly. •Assist when binding occurs while drilling. Variable Speed Throttle. •Allows greater control from start to finish. Planetary Gear Reduction. [See More]

  • Power: Power Tools; Pneumatic Tool
  • Weight: 2.5
  • Type: Pistol Grip
Portable Magnetic Drilling Machine -- HB-4400
from CS UNITEC

bull; Ideal for industrial, construction, marine and mining applications. • Hydraulic motor safe for underwater use. • Drill structural steel and other metals. • Stainless steel construction resists corrosion. • Manually operated permanent magnet with ratchet control has holding... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Features: Multiple Speed Settings
  • Type: Inline
  • Weight: 48.5
53047 Drill -- 616026-53047 [53047 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

* Includes 1/4"" chuck and key. * Standard muffler design. [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.2500
  • Type: Right Angle
  • Length: 5.75
Ingersoll Rand 3/8" Reversible Right Angle Drill -- Model 7807R
from Air Compressors Direct

Angled Drill Head. •Perfect for working in confined areas. Reversible Motor. •Back out tight screws or fasteners quickly. •Assist when binding occurs while drilling. Variable Speed Throttle. •Allows greater control from start to finish. Forward/Reversible Control Lock. [See More]

  • Power: Power Tools; Pneumatic Tool
  • Weight: 2.5
  • Type: Right Angle
Woodboring Air Drill -- 2 1903 0010
from CS UNITEC

Ideal for drilling wood in marine timbers, underwater use and railroad repair work. Thrust bearing support for long life and efficient operation. Lever throttle and durable spur gearing. Breast plate and dead handle included. Includes threaded exhaust port. Use underwater with Air Tool Line... [See More]

  • Power: Power Tools; Pneumatic Tool
  • Features: Second Handle
  • Type: Pistol Grip
  • Weight: 14.5
53048 1/4"" Drill -- 616026-53048 [53048 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

* Includes 1/4"" chuck and key. * Standard muffler design. [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.2500
  • Type: Right Angle
  • Length: 5.75
53060 3/8"" Drill -- 616026-53060 [53060 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

* Includes 3/8"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle. [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.3750
  • Type: Pistol Grip
  • Length: 8.88
53072 1/4"" Drill -- 616026-53072 [53072 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

* Includes 1/4"" drill chuck and key. * Extended muffler design for reduced sound levels. [See More]

  • Power: Power Tools; Pneumatic Tool
  • Length: 8
  • Chuck Size: 0.2500
  • Weight: 3.04
53077 1/4"" Drill -- 616026-53077 [53077 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

* Includes 1/4"" drill chuck and key. * Extended muffler design for reduced sound levels. [See More]

  • Power: Power Tools; Pneumatic Tool
  • Chuck Size: 0.2500
  • Type: Inline
  • Length: 10.5
53080 Drill -- 616026-53080 [53080 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

* Includes 1/2"" drill chuck and key. * Also includes removable side handle and safety-lock lever. [See More]

  • Power: Power Tools; Pneumatic Tool
  • Length: 10.75
  • Chuck Size: 0.5000
  • Weight: 6.2