Grooved Drive Rollers and Idler Rollers
from Imao-Fixtureworks
Feature. ・The plastic body provides silent running. ・Deep groove holds the wire securely and allows using with pulleys. Note. ・Roller pin for “Without Stud ” type should be prepared by the customer. ・Do not use in applications where impact load or axial load... [See More]
- Features: Grooved
- Length/Width: 0.3543 to 0.4331
- Type: Guide Roller
- Roll Diameter: 1.02 to 1.38
from Imao-Fixtureworks
Features. Use as rollers for sliding doors or carriers. Heavy-duty [See More]
- Features: Grooved
- Length/Width: 0.9055 to 1.54
- Type: Guide Roller
- Roll Diameter: 1.57 to 2.76
from Imao-Fixtureworks
Features. Use as rollers for sliding doors or carriers. Medium-duty. Use RLR Rails For Guide Rollers for this product (to be ordered separately). Hardened-steel guide rollers are wear-resistant and prevent damage from intrusion of foreign matter such as chips. [See More]
- Features: Grooved
- Length/Width: 0.4724 to 1.1
- Type: Guide Roller
- Roll Diameter: 0.8661 to 2.01
from Imao-Fixtureworks
Feature. The plastic body provides silent running. Technical Information. Heatresistant Temperature 105 °C [See More]
- Features: Grooved
- Length/Width: 0.2362
- Type: Guide Roller
- Roll Diameter: 0.8661
from Imao-Fixtureworks
Features. Use as rollers for sliding doors or carriers. Heavy-duty. This product can accept a polished hexagonal steel bar that is available commercially. Hardened-steel guide rollers are wear-resistant and prevent damage from intrusion of foreign matter such as chips. [See More]
- Features: Grooved
- Length/Width: 0.7087 to 1.54
- Type: Guide Roller
- Roll Diameter: 1.18 to 2.76
from item America, LLC
1 roller D60/D6-25 ESD. 1 Hexagon Socket Head Cap Screw DIN 912 M6x40, St, bright zinc-plated. 1 washer, St, bright zinc-plated. 1 Spacer Bushing D17/D6-12, St, bright zinc-plated. 1 T-Slot Nut V 8 St M6, St, bright zinc-plated. Thanks to its spherical running surface, this ball-bearing mounted... [See More]
- Features: Grooved; Coated / Plated
- Material: Plastic
- Type: Guide Roller