Process Equipment / Converting Drive Rollers and Idler Rollers

9 Results
Aluminum Idler Rollers and Tension Rollers
from Dover Flexo Electronics, Inc.

Dover Flexo Electronics' precision-machined aluminum idler rollers and tension rollers are manufactured to the highest quality and can be used solo on your press or web machinery or with any stationary shaft, shaft-end tension transducers or UPB transducers including DFE ’s Model C, or UPBH... [See More]

  • Application: Process Equipment / Converting
  • Length/Width: 6 to 96
  • Type: Idler Roller
  • Roll Diameter: 3 to 6
Industrial Rollers
from Urethane Innovators, Inc.

Urethane Innovators, Inc. specializes in manufacturing compounds and molding elastomer materials using the most advanced formulations. Compounds include urethane, EPDM, rubber, and silicone. We can formulate roller coverings for specific applications and can often recommend materials to improve your... [See More]

  • Application: Process Equipment / Converting
Braking Roller Set D93-130 M8 -- 0.0.710.07
from item America, LLC

1 braking roller D93. 2 braking roller fixings M8, St, bright zinc-plated. 4 T-Slot Nuts 8 St M8, St, bright zinc-plated. 4 Hexagon Socket Head Cap Screws DIN 912-M8x16, St, bright zinc-plated. 4 Washers ISO 7089-8-200 HV, St, bright zinc-plated. Braking Roller Set D93-130 M8 helps lower heavy loads... [See More]

  • Application: Process Equipment / Converting
  • Length/Width: 5.12
  • Type: Brake Roller
  • Roll Diameter: 4.45
Pulleys
from F.N. Sheppard & Co.

We have been able to solve a lot of belt grip problems by covering rollers and pulleys with various compounds. There are many types and methods for covering rollers from the smallest to the largest sizes. We have a complete line of conveyor pulleys and industrial rollers. Virtually any diameter,... [See More]

  • Application: Process Equipment / Converting
Guide Roller
from BNB INT. Co., Ltd.

A roller to guide the smooth movement of products and prevent deformation. It guides cars and balances weights while damping impact. Guide Roller. A roller to help correct the movement of products. It can be manufactured using Natural Peek, Peek-CNT, Peek-Esd480, PI, and other materials. and coated... [See More]

  • Application: Process Equipment / Converting; Other / Specialty
  • Material: Plastic; Natural Peek, Peek-CNT, Peek-Esd480, PI, and other materials
  • Type: Semiconductor, display equipment parts, clean rooms, automation equipment, ultra-precision machines, and medicine processing equipment; Guide Roller
Ceramic Capstan Assembly and Rings For Wire Drawing Equipment
from CoorsTek

For four decades, CoorsTek has supplied quality ceramic capstan assemblies and rings for wire drawing equipment. Our bolt-together design joins solid ceramic rings between metal flanges — allowing rotation of non-tapered rings in the carrier (doubling the life), and replacement of only grooved... [See More]

  • Application: Process Equipment / Converting
  • Material: Ceramic
  • Type: Guide Roller
  • Features: Hub
Roller Recovering
from Urethane Innovators, Inc.

Urethane Innovators, Inc is a premier manufacturer of high quality urethane rollers. We are capable of handling extremely small urethane covered rollers up to 96 " in length and 14 " in diameter. Our machine shop can build or repair an extensive variety of cores. Whether we are recovering... [See More]

  • Application: Process Equipment / Converting
Idle Roller
from BNB INT. Co., Ltd.

Roller to prevent sagging of products while helping their stable and smooth movement. It has good wear, thermal, and chemical resistance, making it suitable for a wide range of industries. UHMW-PE Idle Roller. Roller to prevent sagging of products while helping their stable and smooth movement. It... [See More]

  • Application: Process Equipment / Converting; Other / Specialty
  • Material: Plastic; UPE-CNT
  • Type: Semiconductor, display equipment parts, clean rooms, automation equipment, ultra-precision machines, and medicine processing equipment; Idler Roller
Ceramic Guide Rolls
from CoorsTek

CoorsTek innovative engineering has enabled the replacement of tool steel guides and draw-out (pinch) rollers. The use of CeraSurf zirconias and other ceramic materials have eliminated sources of ferrous inclusions in copper continuous casting equipment. Most copper rod producers are now using these... [See More]

  • Application: Process Equipment / Converting
  • Material: Ceramic
  • Type: Guide Roller