Motorized Roller Drive Rollers and Idler Rollers

11 Results
Powered Conveyor Rollers
from Dynamic Conveyor Corporation

Powered Roller Conveyors utilize one motorized roller per module. DynaCon Modular Powered Roller Conveyors operate at speeds up to 200 feet per minute and handle loads up to 100 lbs. per module (20", 28", 36" or 44" long). Powered Rollers have a one year warranty. rust-resistant galvanized rollers. [See More]

  • Type: Motorized Roller
  • Length/Width: 18 to 36
  • Application: Conveyor
AC Motorized Roller -- PM380AS
from ITOH Denki USA, Inc.

Designed for slim and compact lines. Easy installation into existing conveyors. Simplifies new conveyor design. Easy control of forward, reverse and stop. [See More]

  • Type: Motorized Roller
  • Length/Width: 7.87 to 8.66
  • Application: Conveyor
  • Roll Diameter: 1.5
AC Motorized Roller -- PM427AS
from ITOH Denki USA, Inc.

Designed for slim and compact lines. Easy installation into existing conveyors. Simplifies new conveyor design. Easy control of forward. reverse and stop. Perfect for clean lines. [See More]

  • Type: Motorized Roller
  • Length/Width: 7.87 to 8.66
  • Application: Conveyor
  • Roll Diameter: 1.68
AC Motorized Roller -- PM486BS
from ITOH Denki USA, Inc.

Easy installation into existing conveyors. Simplifies new conveyor design. Easy control of forward, reverse and stop. Perfect for clean lines. 7/16" Hex Shaft. [See More]

  • Type: Motorized Roller
  • Length/Width: 7.87 to 9.84
  • Application: Conveyor
  • Roll Diameter: 1.91
AC Motorized Roller -- PM570AS
from ITOH Denki USA, Inc.

Designed for continuous and intermittent duty. Easy installation into existing conveyor lines. Not suited for repeated locking. Easy control of forward, reverse and stop.. [See More]

  • Type: Motorized Roller
  • Length/Width: 7.87 to 12.99
  • Application: Conveyor
  • Roll Diameter: 2.24
AC Motorized Roller -- PM570AU
from ITOH Denki USA, Inc.

For applications requiring extended stall periods. Special high impedance motor draws low current under any load condition. [See More]

  • Type: Motorized Roller
  • Length/Width: 7.87 to 12.99
  • Application: Conveyor
  • Roll Diameter: 2.24
AC Motorized Roller -- PM570BP
from ITOH Denki USA, Inc.

Designed for intermittent duty. 150% more torque than PM570AS. Motor is protected from thermal overload. Duty cycle of 50%.. [See More]

  • Type: Motorized Roller
  • Length/Width: 7.87 to 12.2
  • Application: Conveyor
  • Roll Diameter: 2.24
AC Motorized Roller -- PM605AS
from ITOH Denki USA, Inc.

Designed for heavy load transfer. Easy installation into existing conveyor lines. Easy control of forward, reverse, stop. Not suited for repeated locking. [See More]

  • Type: Motorized Roller
  • Length/Width: 7.87 to 12.99
  • Application: Conveyor
  • Roll Diameter: 2.38
AC Motorized Roller -- PM605AU
from ITOH Denki USA, Inc.

Designed for heavy load transfer. For applications requiring extended stall periods. Special high impedance motor draws low current under any condition. [See More]

  • Type: Motorized Roller
  • Length/Width: 7.87 to 12.99
  • Application: Conveyor
  • Roll Diameter: 2.38
AC Motorized Roller -- PM605BP
from ITOH Denki USA, Inc.

Designed for heavy load transfer. Motor is protected from thermal overload. 150% more torque than PM605AS. 50% duty cycle. Maximum run time of 20 min. [See More]

  • Type: Motorized Roller
  • Length/Width: 7.87 to 11.81
  • Application: Conveyor
  • Roll Diameter: 2.38
AC Motorized Roller -- PM763BS
from ITOH Denki USA, Inc.

Powerful driving for small belt conveyors. Heavy load transfer for roller conveyors. Manufactured to IP55 standards for dust proof operation. Internal thermal overload protection. Designed for continuous and intermittent operation. Operation without oil bath. Eliminates risk of oil leakage. [See More]

  • Type: Motorized Roller
  • Length/Width: 7.87 to 12.99
  • Application: Conveyor
  • Roll Diameter: 2.38