Plastic Drive Rollers and Idler Rollers
from Imao-Fixtureworks
Features. Use as rollers for sliding doors or carriers. Medium-duty. [See More]
- Material: Plastic; Steel
- Length/Width: 0.4724 to 1.1
- Type: Guide Roller
- Roll Diameter: 0.8661 to 1.81
from Stock Drive Products & Sterling Instrument - SDP/SI
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications. [See More]
- Material: Plastic; Urethane
- Type: Idler Roller
- Application: Conveyor
- Roll Diameter: 0.5000
from Imao-Fixtureworks
Feature. ・The plastic body provides silent running. ・Deep groove holds the wire securely and allows using with pulleys. Note. ・Roller pin for “Without Stud ” type should be prepared by the customer. ・Do not use in applications where impact load or axial load... [See More]
- Material: Plastic
- Length/Width: 0.3543 to 0.4331
- Type: Guide Roller
- Roll Diameter: 1.02 to 1.38
from Stock Drive Products & Sterling Instrument - SDP/SI
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications. [See More]
- Material: Plastic; Urethane
- Type: Idler Roller
- Application: Conveyor
- Roll Diameter: 0.5000
from Imao-Fixtureworks
Features. Use as rollers for sliding doors or carriers. Medium-duty [See More]
- Material: Plastic; Steel
- Length/Width: 0.4724 to 1.1
- Type: Guide Roller
- Roll Diameter: 0.8661 to 1.81
from Stock Drive Products & Sterling Instrument - SDP/SI
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications. [See More]
- Material: Plastic; Urethane
- Type: Feed Roller
- Application: Conveyor
- Roll Diameter: 0.5000
from Imao-Fixtureworks
Features. The plastic body provides silent running. [See More]
- Material: Plastic
- Length/Width: 0.1969 to 0.3543
- Type: Guide Roller
- Roll Diameter: 0.5118 to 1.38
from Stock Drive Products & Sterling Instrument - SDP/SI
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications. [See More]
- Material: Plastic; Urethane
- Type: Feed Roller
- Application: Conveyor
- Roll Diameter: 0.5620
from Imao-Fixtureworks
New FeatureThe urethane body provides silent running. humidity are high and exposure to water is possible. with O.D. of 40 to 60mm. [See More]
- Material: Plastic
- Length/Width: 0.3150 to 0.5906
- Type: Guide Roller
- Roll Diameter: 0.7874 to 2.36
from Stock Drive Products & Sterling Instrument - SDP/SI
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications. [See More]
- Material: Plastic; Cast Nylon 12
- Type: Idler Roller
- Application: Conveyor
- Roll Diameter: 0.8120
from Imao-Fixtureworks
Feature. The plastic body provides silent running. [See More]
- Material: Plastic
- Length/Width: 0.1969 to 0.3543
- Type: Guide Roller
- Roll Diameter: 0.5118 to 1.38
from Stock Drive Products & Sterling Instrument - SDP/SI
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications. [See More]
- Material: Plastic; Urethane Surface
- Type: Idler Roller
- Application: Conveyor
- Roll Diameter: 1.12
from Imao-Fixtureworks
Features. Use as rollers for sliding doors or carriers. Heavy-duty. This product can accept a polished steel bar that is available commercially. [See More]
- Material: Plastic; Steel
- Length/Width: 0.7087 to 1.54
- Type: Guide Roller
- Roll Diameter: 1.18 to 2.76
from Stock Drive Products & Sterling Instrument - SDP/SI
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications. [See More]
- Material: Plastic; Urethane
- Type: Idler Roller
- Application: Conveyor
- Roll Diameter: 0.4724
from Imao-Fixtureworks
Features. Use as rollers for sliding doors or carriers. Medium-duty. This product can accept a polished steel bar that is available commercially. [See More]
- Material: Plastic; Steel
- Length/Width: 0.4724 to 1.1
- Type: Guide Roller
- Roll Diameter: 1.18 to 2.76
from Stock Drive Products & Sterling Instrument - SDP/SI
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications. [See More]
- Material: Plastic; Urethane
- Type: Idler Roller
- Application: Conveyor
- Roll Diameter: 0.4724
from Imao-Fixtureworks
Feature. The plastic body provides silent running. Technical Information. Heatresistant Temperature 105 °C [See More]
- Material: Plastic
- Length/Width: 0.2362
- Type: Guide Roller
- Roll Diameter: 0.8661
from Stock Drive Products & Sterling Instrument - SDP/SI
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications. [See More]
- Material: Plastic; Urethane
- Type: Feed Roller
- Application: Conveyor
- Roll Diameter: 0.4724
from Imao-Fixtureworks
Features. Use as rollers for sliding doors or carriers. Medium-duty. Use RLR Rails For Guide Rollers for this product (to be ordered separately). Hardened-steel guide rollers are wear-resistant and prevent damage from intrusion of foreign matter such as chips. [See More]
- Material: Plastic; Stainless Steel; Steel
- Length/Width: 0.4724 to 1.1
- Type: Guide Roller
- Roll Diameter: 0.8661 to 2.01
from Stock Drive Products & Sterling Instrument - SDP/SI
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications. [See More]
- Material: Plastic; Urethane
- Type: Feed Roller
- Application: Conveyor
- Roll Diameter: 0.5512
from Imao-Fixtureworks
Feature. The plastic body provides silent running. Technical Information. Heatresistant Temperature 105 °C [See More]
- Material: Plastic
- Length/Width: 0.2362
- Type: Guide Roller
- Roll Diameter: 0.8661
from Imao-Fixtureworks
Features. Use as rollers for sliding doors or carriers. Medium-duty. This product can accept a polished round steel bar that is available commercially. [See More]
- Material: Plastic; Steel
- Length/Width: 0.4724 to 1.1
- Type: Guide Roller
- Roll Diameter: 1.18 to 2.76
from item America, LLC
Braking Castor Insert D32-50 regulates the speed of even light containers and goods on Roller Conveyor 6 40x40 E D30. The braking castor is suitable for transported goods weighing upwards of 200 g. The adaptive braking function is performed by a planetary gearbox that runs very smoothly and quietly. [See More]
- Material: Plastic
- Type: Brake Roller
- Application: Conveyor
- Length/Width: 1.97
from BNB INT. Co., Ltd.
A roller to guide the smooth movement of products and prevent deformation. It guides cars and balances weights while damping impact. Guide Roller. A roller to help correct the movement of products. It can be manufactured using Natural Peek, Peek-CNT, Peek-Esd480, PI, and other materials. and coated... [See More]
- Material: Plastic; Natural Peek, Peek-CNT, Peek-Esd480, PI, and other materials
- Type: Semiconductor, display equipment parts, clean rooms, automation equipment, ultra-precision machines, and medicine processing equipment; Guide Roller
- Application: Process Equipment / Converting; Other / Specialty
from Rotacaster Pty Ltd.
Rotacasters offer a superb solution for multi-directional conveyor and load transfer needs. Built to provide the robustness and ride quality of an industrial floor wheel, the Rotacaster ’s patented full polymer construction and 360 º manoeuvrability has brought a new level of performance... [See More]
- Material: Plastic; Polyurethane
- Type: Idler Roller
- Application: Conveyor
- Roll Diameter: 4.92
from item America, LLC
The insert for controlling speed on the roller conveyor! Since containers and goods glide over a roller conveyor at high speed, it can sometimes be necessary to intervene at specific points to prevent heavy impacts and thus reduce strain on the frame and the transported goods. Braking Castor D30-23... [See More]
- Material: Plastic
- Type: Brake Roller
- Application: Conveyor
- Length/Width: 1.78
from BNB INT. Co., Ltd.
Roller to prevent sagging of products while helping their stable and smooth movement. It has good wear, thermal, and chemical resistance, making it suitable for a wide range of industries. UHMW-PE Idle Roller. Roller to prevent sagging of products while helping their stable and smooth movement. It... [See More]
- Material: Plastic; UPE-CNT
- Type: Semiconductor, display equipment parts, clean rooms, automation equipment, ultra-precision machines, and medicine processing equipment; Idler Roller
- Application: Process Equipment / Converting; Other / Specialty
from Rotacaster Pty Ltd.
Rotacasters offer a superb solution for multi-directional conveyor and load transfer needs. Built to provide the robustness and ride quality of an industrial floor wheel, the Rotacaster ’s patented full polymer construction and 360 º manoeuvrability has brought a new level of performance... [See More]
- Material: Plastic; Polyurethane, TCP
- Type: Idler Roller
- Application: Conveyor
- Roll Diameter: 1.89
from item America, LLC
1 braking roller D93. 2 braking roller fixings M8, St, bright zinc-plated. 4 T-Slot Nuts 8 St M8, St, bright zinc-plated. 4 Hexagon Socket Head Cap Screws DIN 912-M8x16, St, bright zinc-plated. 4 Washers ISO 7089-8-200 HV, St, bright zinc-plated. Braking Roller Set D93-130 M8 helps lower heavy loads... [See More]
- Material: Plastic
- Type: Brake Roller
- Application: Process Equipment / Converting
- Length/Width: 5.12
from item America, LLC
The tube roller! Roller D46/D30-20 uses a Profile D30 as an axle and thus supports all sorts of movements. Because the Roller has the same conveying height as the item roller conveyors, it can also support the transitions on conveyor lines with different gradients. This ensures a more gentle and... [See More]
- Material: Plastic; PA
- Type: Guide Roller
- Application: Conveyor
- Roll Diameter: 1.81
from item America, LLC
1 roller D60/D6-25 ESD. 1 Hexagon Socket Head Cap Screw DIN 912 M6x40, St, bright zinc-plated. 1 washer, St, bright zinc-plated. 1 Spacer Bushing D17/D6-12, St, bright zinc-plated. 1 T-Slot Nut V 8 St M6, St, bright zinc-plated. Thanks to its spherical running surface, this ball-bearing mounted... [See More]
- Material: Plastic
- Features: Grooved; Coated / Plated
- Type: Guide Roller