Brake Roller Drive Rollers and Idler Rollers
from item America, LLC
Braking Castor Insert D32-50 regulates the speed of even light containers and goods on Roller Conveyor 6 40x40 E D30. The braking castor is suitable for transported goods weighing upwards of 200 g. The adaptive braking function is performed by a planetary gearbox that runs very smoothly and quietly. [See More]
- Type: Brake Roller
- Length/Width: 1.97
- Application: Conveyor
- Roll Diameter: 0.9843
from item America, LLC
The insert for controlling speed on the roller conveyor! Since containers and goods glide over a roller conveyor at high speed, it can sometimes be necessary to intervene at specific points to prevent heavy impacts and thus reduce strain on the frame and the transported goods. Braking Castor D30-23... [See More]
- Type: Brake Roller
- Length/Width: 1.78
- Application: Conveyor
- Roll Diameter: 1.18
from item America, LLC
1 braking roller D93. 2 braking roller fixings M8, St, bright zinc-plated. 4 T-Slot Nuts 8 St M8, St, bright zinc-plated. 4 Hexagon Socket Head Cap Screws DIN 912-M8x16, St, bright zinc-plated. 4 Washers ISO 7089-8-200 HV, St, bright zinc-plated. Braking Roller Set D93-130 M8 helps lower heavy loads... [See More]
- Type: Brake Roller
- Length/Width: 5.12
- Application: Process Equipment / Converting
- Roll Diameter: 4.45