Stainless Steel Drive Rollers and Idler Rollers

14 Results
Double-flanged Guide Roller -- GRL-H
from Imao-Fixtureworks

Features. Use as rollers for sliding doors or carriers. Medium-duty. This product can accept a polished square steel bar that is available commercially. Hardened-steel guide rollers are wear-resistant and prevent damage from intrusion of foreign matter such as chips. [See More]

  • Material: Stainless Steel; Steel
  • Length/Width: 0.4724 to 1.1
  • Type: Guide Roller
  • Roll Diameter: 1.18 to 2.76
Eccentric Roller Pin -- RLP-E
from Imao-Fixtureworks

Features. Stainless-steel roller pins have excellent resistance to corrosion. Perfect for use on food processing machines and washing machines. [See More]

  • Material: Stainless Steel; Steel
  • Roll Diameter: 0.2362 to 0.5906
Roller Pin -- RLP
from Imao-Fixtureworks

How To Use. Use for a shaft of Guide Rollers. [See More]

  • Material: Stainless Steel; Steel
  • Roll Diameter: 0.2362 to 0.9449
Roller Pin -- RLP-S
from Imao-Fixtureworks

Features. Stainless-steel roller pins have excellent. resistance to corrosion. Perfect for use on food processing machines and washing machines. [See More]

  • Material: Stainless Steel; Steel
  • Roll Diameter: 0.2362 to 0.5906
U Groove Guide Roller -- GRL-R
from Imao-Fixtureworks

Features. Use as rollers for sliding doors or carriers. Medium-duty. Use RLR Rails For Guide Rollers for this product (to be ordered separately). Hardened-steel guide rollers are wear-resistant and prevent damage from intrusion of foreign matter such as chips. [See More]

  • Material: Plastic; Stainless Steel; Steel
  • Length/Width: 0.4724 to 1.1
  • Type: Guide Roller
  • Roll Diameter: 0.8661 to 2.01
V Groove Guide Roller (Double Bearing) -- GRL-V
from Imao-Fixtureworks

Features. Use as rollers for sliding doors or carriers. Heavy-duty. This product can accept a polished hexagonal steel bar that is available commercially. Hardened-steel guide rollers are wear-resistant and prevent damage from intrusion of foreign matter such as chips. [See More]

  • Material: Stainless Steel; Steel
  • Length/Width: 0.7087 to 1.54
  • Type: Guide Roller
  • Roll Diameter: 1.18 to 2.76
Y Groove Guide Roller (Double-row Angular Contact Ball Bearing) -- GRL-SWA-Y
from Imao-Fixtureworks

Features. Perfect for use in application that generates radial loads, axial loads in either direction, and moment loads. Use as rollers for sliding doors or carriers. Heavy-duty [See More]

  • Material: Stainless Steel
  • Length/Width: 0.8268 to 1.1
  • Type: Guide Roller
  • Roll Diameter: 1.97 to 2.76
Gravity Conveyor Rollers
from Dynamic Conveyor Corporation

Gravity Roller conveyors maximize flexibility in configuration by utilizing short roller sections and offering a cost effective way to move product. Modular roller sections are 20" long with 5 stainless steel rollers on 4" centers. Modular Gravity Conveyors are available in widths ranging from 4" to... [See More]

  • Material: Stainless Steel
  • Type: Idler Drum Pulley
  • Application: Conveyor
  • Length/Width: 4 to 36
Stud Track Roller -- 1292162 [1292162 from Carter Manufacturing Company, Inc.]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Stud Track Roller [See More]

  • Material: Stainless Steel; Stainless Steel
  • Roll Diameter: 0.6880
  • Length/Width: 0.7500
  • Shaft Diameter: 0.2520
Stud Track Roller -- CCF-1000 [CCF-1000 from Carter Manufacturing Company, Inc.]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Track Roller [See More]

  • Material: Stainless Steel; Stainless Steel
  • Roll Diameter: 1.75
  • Length/Width: 2
  • Shaft Diameter: 1.13
Stud Track Roller -- CCF-350 [CCF-350 from Carter Manufacturing Company, Inc.]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Track Roller [See More]

  • Material: Stainless Steel; Stainless Steel
  • Roll Diameter: 0.5000
  • Length/Width: 0.6250
  • Shaft Diameter: 0.1890
Stud Track Roller -- CCF-980 [CCF-980 from Carter Manufacturing Company, Inc.]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Track Roller [See More]

  • Material: Stainless Steel; Stainless Steel
  • Roll Diameter: 1
  • Length/Width: 1
  • Shaft Diameter: 0.6260
Track Roller -- CCF-XDY24S
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Clamping torque is based on lubricated threads, if threads are... [See More]

  • Material: Stainless Steel; Stainless Steel
  • Roll Diameter: 0.7500
Yoke Track Roller -- WZ-31 [WZ-31 from Bishop-Wisecarver Corporation]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . This product is made from 6061-T6 aluminum with hardened and... [See More]

  • Material: Stainless Steel; Stainless Steel
  • Roll Diameter: 0.7700