Steel Drive Rollers and Idler Rollers

89 Results
Crown Guide Roller -- GRL-C
from Imao-Fixtureworks

Features. Use as rollers for sliding doors or carriers. Medium-duty. [See More]

  • Material: Plastic; Steel
  • Length/Width: 0.4724 to 1.1
  • Type: Guide Roller
  • Roll Diameter: 0.8661 to 1.81
Double-flanged Guide Roller (Double Bearings) -- GRL-S2-H
from Imao-Fixtureworks

Body. S45C steel. Electroless nickel plated. Bearing/Retaining Ring. Steel [See More]

  • Material: Steel
  • Length/Width: 0.7087 to 1.54
  • Type: Guide Roller
  • Roll Diameter: 1.18 to 2.76
Double-flanged Guide Roller -- GRL-H
from Imao-Fixtureworks

Features. Use as rollers for sliding doors or carriers. Medium-duty. This product can accept a polished square steel bar that is available commercially. Hardened-steel guide rollers are wear-resistant and prevent damage from intrusion of foreign matter such as chips. [See More]

  • Material: Stainless Steel; Steel
  • Length/Width: 0.4724 to 1.1
  • Type: Guide Roller
  • Roll Diameter: 1.18 to 2.76
Eccentric Roller Pin -- RLP-E
from Imao-Fixtureworks

Features. Stainless-steel roller pins have excellent resistance to corrosion. Perfect for use on food processing machines and washing machines. [See More]

  • Material: Stainless Steel; Steel
  • Roll Diameter: 0.2362 to 0.5906
Eccentric Roller Pin -- RLP-EWA
from Imao-Fixtureworks

How To Use. Use as a shaft for Guide Rollers. This product allows adjusting the height of guide rollers. Adjust the position of Eccentric Roller Pins, and then tighten the screw. [See More]

  • Material: Steel
  • Roll Diameter: 0.3937 to 0.5906
Flanged Roller Pin -- RLP-F
from Imao-Fixtureworks

How To Use. Use as a shaft for Guide Rollers. [See More]

  • Material: Steel
  • Roll Diameter: 1.1 to 1.57
  • Length/Width: 0.2756 to 0.3937
  • Shaft Diameter: 0.3150 to 0.4724
Flat Guide Roller -- GRL-F
from Imao-Fixtureworks

Features. Use as rollers for sliding doors or carriers. Medium-duty [See More]

  • Material: Plastic; Steel
  • Length/Width: 0.4724 to 1.1
  • Type: Guide Roller
  • Roll Diameter: 0.8661 to 1.81
Roller Pin -- RLP
from Imao-Fixtureworks

How To Use. Use for a shaft of Guide Rollers. [See More]

  • Material: Stainless Steel; Steel
  • Roll Diameter: 0.2362 to 0.9449
Roller Pin -- RLP-S
from Imao-Fixtureworks

Features. Stainless-steel roller pins have excellent. resistance to corrosion. Perfect for use on food processing machines and washing machines. [See More]

  • Material: Stainless Steel; Steel
  • Roll Diameter: 0.2362 to 0.5906
Roller Pin -- RLP-SWA
from Imao-Fixtureworks

Body. S45C steel. Black oxide finished [See More]

  • Material: Steel
  • Roll Diameter: 0.3937 to 0.5906
Single-flanged Guide Roller (Double Bearings) -- GRL-2-L
from Imao-Fixtureworks

Features. Use as rollers for sliding doors or carriers. Heavy-duty. This product can accept a polished steel bar that is available commercially. [See More]

  • Material: Plastic; Steel
  • Length/Width: 0.7087 to 1.54
  • Type: Guide Roller
  • Roll Diameter: 1.18 to 2.76
Single-flanged Guide Roller -- GRL-L
from Imao-Fixtureworks

Features. Use as rollers for sliding doors or carriers. Medium-duty. This product can accept a polished steel bar that is available commercially. [See More]

  • Material: Plastic; Steel
  • Length/Width: 0.4724 to 1.1
  • Type: Guide Roller
  • Roll Diameter: 1.18 to 2.76
U Groove Guide Roller (Double Bearings) -- GRL-S2-R
from Imao-Fixtureworks

Features. Use as rollers for sliding doors or carriers. Heavy-duty [See More]

  • Material: Steel
  • Length/Width: 0.9055 to 1.54
  • Type: Guide Roller
  • Roll Diameter: 1.57 to 2.76
U Groove Guide Roller -- GRL-R
from Imao-Fixtureworks

Features. Use as rollers for sliding doors or carriers. Medium-duty. Use RLR Rails For Guide Rollers for this product (to be ordered separately). Hardened-steel guide rollers are wear-resistant and prevent damage from intrusion of foreign matter such as chips. [See More]

  • Material: Plastic; Stainless Steel; Steel
  • Length/Width: 0.4724 to 1.1
  • Type: Guide Roller
  • Roll Diameter: 0.8661 to 2.01
V Groove Guide Roller (Double Bearing) -- GRL-V
from Imao-Fixtureworks

Features. Use as rollers for sliding doors or carriers. Heavy-duty. This product can accept a polished hexagonal steel bar that is available commercially. Hardened-steel guide rollers are wear-resistant and prevent damage from intrusion of foreign matter such as chips. [See More]

  • Material: Stainless Steel; Steel
  • Length/Width: 0.7087 to 1.54
  • Type: Guide Roller
  • Roll Diameter: 1.18 to 2.76
V Groove Guide Roller -- GRL-SH1-V
from Imao-Fixtureworks

Features. Use as rollers for sliding doors or carriers. Medium-duty. This product can accept a polished hexagonal steel bar that is available commerciall. Hardened-steel guide rollers are wear-resistant and prevent damage from intrusion of foreign matter such as chips. [See More]

  • Material: Steel
  • Length/Width: 0.7480 to 0.9055
  • Type: Guide Roller
  • Roll Diameter: 1.97 to 2.36
Y Groove Guide Roller (Double Bearings) -- GRL-S2-Y
from Imao-Fixtureworks

Features. Use as rollers for sliding doors or carriers. Heavy-duty. This product can accept a polished round steel bar and a angle steel bar that is available commercially [See More]

  • Material: Steel
  • Length/Width: 1.06 to 1.54
  • Type: Guide Roller
  • Roll Diameter: 1.97 to 2.76
Y Groove Guide Roller -- GRL-Y
from Imao-Fixtureworks

Features. Use as rollers for sliding doors or carriers. Medium-duty. This product can accept a polished round steel bar that is available commercially. [See More]

  • Material: Plastic; Steel
  • Length/Width: 0.4724 to 1.1
  • Type: Guide Roller
  • Roll Diameter: 1.18 to 2.76
Conveyor Rollers
from Webb-Stiles Company

Webb-Stiles manufacturers a complete line of rollers for conveyors. We also manufacture large diameter rollers to the customers specifications or our standards. We can manufacture to any length and have a range of bearings, sprockets and line-shaft grooved rollers. [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 7 to 104
Rex 42-FD6058-01 Rex Classic Idlers -- 42-FD6058-01
from RegalRexnord

Idl*rtn Trac Stl 5 Drp [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 45
Work Bench Table Top Insert Rollers™
from Omtec Corporation

The Omtec insert roller is not retractable and is used to provide easy minimal effort uni-directional movement and positioning of items on industrial workbenches. Designed to use alone or in combination with all of the other Omtec Ergonomic Transfer components. Available for ESD and non ESD... [See More]

  • Material: Steel
  • Type: Workbench Transfer; Insert Roller
  • Application: Other / Specialty
  • Length/Width: 2.62 to 20
AC Motorized Roller -- PM380AS
from ITOH Denki USA, Inc.

Designed for slim and compact lines. Easy installation into existing conveyors. Simplifies new conveyor design. Easy control of forward, reverse and stop. [See More]

  • Material: Steel
  • Type: Motorized Roller
  • Application: Conveyor
  • Length/Width: 7.87 to 8.66
Carrying Idler -- C5-35TE-24SB
from Precision Pulley, Inc.

Carrying Idler; 5" Roll Diameter; Three Rolls, Equal Length; Steel Roller; CEMA Class C - Medium Duty; For 24" Wide Belt; 35° Trough Angle; Factory Sealed [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 24
Stud Track Roller -- 1292132 [1292132 from Carter Manufacturing Company, Inc.]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Stud Track Roller [See More]

  • Material: Steel; Steel
  • Roll Diameter: 0.5000
  • Length/Width: 0.5000
  • Shaft Diameter: 0.1890
Rexnord 18-FC4041-04 Rex Classic Idlers -- 18-FC4041-04
from RegalRexnord

18 F4041-04 Live ShaFt Steel Roll w/BB Pillow BLks [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 21
AC Motorized Roller -- PM427AS
from ITOH Denki USA, Inc.

Designed for slim and compact lines. Easy installation into existing conveyors. Simplifies new conveyor design. Easy control of forward. reverse and stop. Perfect for clean lines. [See More]

  • Material: Steel
  • Type: Motorized Roller
  • Application: Conveyor
  • Length/Width: 7.87 to 8.66
Stud Track Roller -- 1292170 [1292170 from Carter Manufacturing Company, Inc.]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Stud Track Roller [See More]

  • Material: Steel; Steel
  • Roll Diameter: 0.5000
  • Length/Width: 0.5000
  • Shaft Diameter: 0.1890
Rexnord 18-GB4020-20 Rex Classic Idlers -- 18-GB4020-20
from RegalRexnord

18-B4020 B+ 4x21 Stl Roll Regreasable w/4.25 Rise Brkt [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 21
AC Motorized Roller -- PM486BS
from ITOH Denki USA, Inc.

Easy installation into existing conveyors. Simplifies new conveyor design. Easy control of forward, reverse and stop. Perfect for clean lines. 7/16" Hex Shaft. [See More]

  • Material: Steel
  • Type: Motorized Roller
  • Application: Conveyor
  • Length/Width: 7.87 to 9.84
Stud Track Roller -- 1292297 [1292297 from Carter Manufacturing Company, Inc.]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Stud Track Roller [See More]

  • Material: Steel; Steel
  • Roll Diameter: 0.6880
  • Length/Width: 0.7500
  • Shaft Diameter: 0.3150
Rexnord 18-GB4031-01 Rex Classic Idlers -- 18-GB4031-01
from RegalRexnord

18-B4031 Fl Trg Idler-Pos Tp Chk 18-B4052 Remove Bkts [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 21
AC Motorized Roller -- PM570AS
from ITOH Denki USA, Inc.

Designed for continuous and intermittent duty. Easy installation into existing conveyor lines. Not suited for repeated locking. Easy control of forward, reverse and stop.. [See More]

  • Material: Steel
  • Type: Motorized Roller
  • Application: Conveyor
  • Length/Width: 7.87 to 12.99
Stud Track Roller -- 1292305 [1292305 from Carter Manufacturing Company, Inc.]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Stud Track Roller [See More]

  • Material: Steel; Steel
  • Roll Diameter: 0.6300
  • Length/Width: 0.6300
  • Shaft Diameter: 0.2362
Rexnord 18-GB4040-21 Rex Classic Idlers -- 18-GB4040-21
from RegalRexnord

18-B4040 B+ 4x21 Stl Roll Factory Sealed w/1.5 Drop Brkt [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 21
AC Motorized Roller -- PM570AU
from ITOH Denki USA, Inc.

For applications requiring extended stall periods. Special high impedance motor draws low current under any load condition. [See More]

  • Material: Steel
  • Type: Motorized Roller
  • Application: Conveyor
  • Length/Width: 7.87 to 12.99
Stud Track Roller -- 1292499 [1292499 from Carter Manufacturing Company, Inc.]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Yoke Track Roller [See More]

  • Material: Steel; Steel
  • Roll Diameter: 1
  • Length/Width: 1
  • Shaft Diameter: 0.4370
Rexnord 18-GB4051-02 Rex Classic Idlers -- 18-GB4051-02
from RegalRexnord

18-B4051 Factory Sealed Return Training Idler Act Shoe [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 21
AC Motorized Roller -- PM570BP
from ITOH Denki USA, Inc.

Designed for intermittent duty. 150% more torque than PM570AS. Motor is protected from thermal overload. Duty cycle of 50%.. [See More]

  • Material: Steel
  • Type: Motorized Roller
  • Application: Conveyor
  • Length/Width: 7.87 to 12.2
Stud Track Roller -- 1292512 [1292512 from Carter Manufacturing Company, Inc.]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Yoke Track Roller [See More]

  • Material: Steel; Steel
  • Roll Diameter: 1
  • Length/Width: 1
  • Shaft Diameter: 0.4370
Rexnord 18-GB4052-02 Rex Classic Idlers -- 18-GB4052-02
from RegalRexnord

18-B4052 Factory Sealed Return Training Idler Pos Arm [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 21
AC Motorized Roller -- PM605AS
from ITOH Denki USA, Inc.

Designed for heavy load transfer. Easy installation into existing conveyor lines. Easy control of forward, reverse, stop. Not suited for repeated locking. [See More]

  • Material: Steel
  • Type: Motorized Roller
  • Application: Conveyor
  • Length/Width: 7.87 to 12.99
Stud Track Roller -- 1292526 [1292526 from Carter Manufacturing Company, Inc.]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Yoke Track Roller [See More]

  • Material: Steel; Steel
  • Roll Diameter: 2
  • Length/Width: 0.5000
  • Shaft Diameter: 0.4370
Rexnord 18-GB4200-20 Rex Classic Idlers -- 18-GB4200-20
from RegalRexnord

18-B4200 B+ Regreasable Troughing Idler [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 7
AC Motorized Roller -- PM605AU
from ITOH Denki USA, Inc.

Designed for heavy load transfer. For applications requiring extended stall periods. Special high impedance motor draws low current under any condition. [See More]

  • Material: Steel
  • Type: Motorized Roller
  • Application: Conveyor
  • Length/Width: 7.87 to 12.99
Stud Track Roller -- NCF-10 [NCF-10 from Carter Manufacturing Company, Inc.]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Stud Track Roller [See More]

  • Material: Steel; Steel Roller/Bronze Bushing
  • Roll Diameter: 0.7500
  • Length/Width: 0.7500
  • Shaft Diameter: 0.2520
Rexnord 18-GB4212-01 Rex Classic Idlers -- 18-GB4212-01
from RegalRexnord

18-B4212 Troughing Training Idler-Pos Type [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 7
AC Motorized Roller -- PM605BP
from ITOH Denki USA, Inc.

Designed for heavy load transfer. Motor is protected from thermal overload. 150% more torque than PM605AS. 50% duty cycle. Maximum run time of 20 min. [See More]

  • Material: Steel
  • Type: Motorized Roller
  • Application: Conveyor
  • Length/Width: 7.87 to 11.81
Stud Track Roller -- RBC-10 [RBC-10 from RBC Bearings]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Stud Track Roller [See More]

  • Material: Steel; Steel
  • Roll Diameter: 1
  • Length/Width: 1
Rexnord 18-GB4300-20 Rex Classic Idlers -- 18-GB4300-20
from RegalRexnord

18-B4300 B+ Regreasable Troughing Idler [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 7
AC Motorized Roller -- PM763BS
from ITOH Denki USA, Inc.

Powerful driving for small belt conveyors. Heavy load transfer for roller conveyors. Manufactured to IP55 standards for dust proof operation. Internal thermal overload protection. Designed for continuous and intermittent operation. Operation without oil bath. Eliminates risk of oil leakage. [See More]

  • Material: Steel
  • Type: Motorized Roller
  • Application: Conveyor
  • Length/Width: 7.87 to 12.99
Stud Track Roller -- WZ-400 [WZ-400 from Bishop-Wisecarver Corporation]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . This product is made from 6061-T6 aluminum with hardened and... [See More]

  • Material: Steel; Steel
  • Roll Diameter: 0.5840
Rexnord 18-GB4312-01 Rex Classic Idlers -- 18-GB4312-01
from RegalRexnord

18-B4312 Troughing Training Idler-Pos Type [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 7
DC Motorized Roller -- PM486FE
from ITOH Denki USA, Inc.

Strong motor torque. Long motor life. Variable speed (25-100%). Class E insulation. Dynamic brake. Highly durable gear and structure. LED signal for self diagnosis of failure. Supplied with No. CB-002 Driver card that has built in overload protection. Driver card CB-016S4 available. [See More]

  • Material: Steel
  • Type: Motorized Roller
  • Application: Conveyor
  • Length/Width: 9.57 to 15.91
Stud Track Roller -- WZ-405 [WZ-405 from Bishop-Wisecarver Corporation]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . This product is made from 6061-T6 aluminum with hardened and... [See More]

  • Material: Steel; Steel
  • Roll Diameter: 0.5840
Rexnord 18-GB5043-20 Rex Classic Idlers -- 18-GB5043-20
from RegalRexnord

18-B5043 B+ 5x21 RuB Disc Roll w/1.5 Drop Brkt [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 21
DC Motorized Roller -- PM486FH
from ITOH Denki USA, Inc.

Features: • Improved Torque. • 7/16in hexagonal shafts. • Spring-loaded shaft (non-cable side). • 300mm [11.81in] motor cable. • Dustproof design (IP54). • Straight, seamless tube. • Zinc plated, carbon steel tube. • Utilizes CB-030 driver card. [See More]

  • Material: Steel
  • Type: Motorized Roller
  • Application: Conveyor
  • Length/Width: 12.68 to 13.58
Stud Track Roller -- WZ-410 [WZ-410 from Bishop-Wisecarver Corporation]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . This product is made from 6061-T6 aluminum with hardened and... [See More]

  • Material: Steel; Steel
  • Roll Diameter: 0.5840
Rexnord 18-GB5210-02 Rex Classic Idlers -- 18-GB5210-02
from RegalRexnord

Idl*20 A/S Stl Eq Factory Sealed B+ [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 7
DC Motorized Roller -- PM486FP
from ITOH Denki USA, Inc.

Features: • 150% more higher torque then PM486FS. • Incline conveyor applications. • Belt application. • DC brushless motor is adopted for long life. • 7/16 hex (threaded) shaft. • The motor is protected from overheating. • Utilizes CB-016S4 or CB-016S7 driver... [See More]

  • Material: Steel
  • Type: Motorized Roller
  • Application: Conveyor
  • Length/Width: 12.68 to 17.01
Stud Track Roller -- WZ-415 [WZ-415 from Bishop-Wisecarver Corporation]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . This product is made from 6061-T6 aluminum with hardened and... [See More]

  • Material: Steel; Steel
  • Roll Diameter: 0.5840
Rexnord 18-GB5310-01 Rex Classic Idlers -- 18-GB5310-01
from RegalRexnord

18-B5310 Troughing Training Idler-act Sh Chk 18-B5312 411-20009 Shoe [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 7
DC Motorized Roller -- PM486FS
from ITOH Denki USA, Inc.

Inner rotor design. DC brushless motor is adopted for long life. 7/16" Hex Shaft. The motor is protected from overheating. Includes CB-002N Driver Card and A-071-G (Flat on top) or A-081-G (point on top) fitting. See driver card page for the many types of other cards available including ZPA (zero... [See More]

  • Material: Steel
  • Type: Motorized Roller
  • Application: Conveyor
  • Length/Width: 12.01 to 15.43
Yoke Track Roller -- 1292433 [1292433 from Carter Manufacturing Company, Inc.]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Yoke Track Roller [See More]

  • Material: Steel; Steel
  • Roll Diameter: 0.7500
Rexnord 18-GC5020-01 Rex Classic Idlers -- 18-GC5020-01
from RegalRexnord

18-C5020 5x21 Roll Regreasable w/4.25 Rise Bracket [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 21
DC Motorized Roller -- PM486XE
from ITOH Denki USA, Inc.

Features: PM486/500XE series Power Moller are latest generation of internal driver card rollers. Simple and compact (Integral motor driver card). Brushless dc motor with ensured long life. Highly durable metallic gears. Simplified wiring (no external driver card wiring). Built-in thermal overload... [See More]

  • Material: Steel
  • Type: Motorized Roller
  • Application: Conveyor
  • Length/Width: 13.15 to 15.16
Yoke Track Roller -- 1292451 [1292451 from Carter Manufacturing Company, Inc.]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Yoke Track Roller [See More]

  • Material: Steel; Steel
  • Roll Diameter: 1.62
Rexnord 18-GC5040-01 Rex Classic Idlers -- 18-GC5040-01
from RegalRexnord

18-C5040 5x21 Roll Regreasable w/4.50 Drop Bracket [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 21
DC Motorized Roller -- PM570FE
from ITOH Denki USA, Inc.

Brushless design for high level drive systems. Variable speed. Silent operation. High torque. Perfect for clean lines. Includes No. CB-016S2 Driver Card. Driver card CB-016S4 also available. [See More]

  • Material: Steel
  • Type: Motorized Roller
  • Application: Conveyor
  • Length/Width: 9.92 to 16.34
Yoke Track Roller -- CCF-875 [CCF-875 from Carter Manufacturing Company, Inc.]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Track Roller [See More]

  • Material: Steel; Steel
  • Roll Diameter: 0.7500
Rexnord 18-GC5052-01 Rex Classic Idlers -- 18-GC5052-01
from RegalRexnord

18-C5052 Return Training Idler [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 21
DC Motorized Roller -- PM605FE
from ITOH Denki USA, Inc.

Designed for heavy load transfer. Brushless design for high level drive systems. Variable speed. Silent operation. High torque. Includes No. CB-016S2 Driver Card. Driver card CB-016S4 also available. [See More]

  • Material: Steel
  • Type: Motorized Roller
  • Application: Conveyor
  • Length/Width: 9.92 to 16.34
Yoke Track Roller -- CCF-935 [CCF-935 from Carter Manufacturing Company, Inc.]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Track Roller [See More]

  • Material: Steel; Steel
  • Roll Diameter: 0.7500
Rexnord 18-GC5210-01 Rex Classic Idlers -- 18-GC5210-01
from RegalRexnord

18-C5210 Troughing Training Idler-act Sh Chk 18-C5212 411-20009 Shoe [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 7
DC Motorized Roller -- PM635FS
from ITOH Denki USA, Inc.

DC brushless motor. 11/16 hex (threaded) shaft. Heavy duty pallet handling. Low profile requirement of pallet handling. Including CB-016S4 driver card. [See More]

  • Material: Steel
  • Type: Motorized Roller
  • Application: Conveyor
  • Length/Width: 15.24 to 16.14
Yoke Track Roller -- CCF-945 [CCF-945 from Carter Manufacturing Company, Inc.]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Track Roller [See More]

  • Material: Steel; Steel
  • Roll Diameter: 0.7500
Rexnord 18-GC5400-02 Rex Classic Idlers -- 18-GC5400-02
from RegalRexnord

18-C5400 Factory Sealed Troughing Idler [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 7
DC Motorized Roller -- PM635KE
from ITOH Denki USA, Inc.

Features: DC brushless motor. 11/16 hex (threaded) shaft. Improved torque for heavy duty pallet handling. Low profile requirement of pallet handling. 1000mm (39.37 ″) power cable standard. Utilizes CBM-103FN Driver Card. [See More]

  • Material: Steel
  • Type: Motorized Roller
  • Application: Conveyor
  • Length/Width: 14.17 to 15.75
Yoke Track Roller -- CCF-955 [CCF-955 from Carter Manufacturing Company, Inc.]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Track Roller [See More]

  • Material: Steel; Steel
  • Roll Diameter: 0.7500
Rexnord 18-GC6042-01 Rex Classic Idlers -- 18-GC6042-01
from RegalRexnord

18-C6042 6x21 Spiral Rubber Regreasable w/4.50 Drop Bracket [See More]

  • Material: Rubber; Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 21
Right Angle Transfer -- F-RAT-S
from ITOH Denki USA, Inc.

Features: F- RAT specifications. Drop in Installation into existing MDR frames. Three Motors –Spine (belts), Lifting/Dropping Mechanism, Transfer Rollers. Controlled with Itoh Denki ’s IB 4 zone cards. Minimum Package Size: 300mm (11.81 ”) x 300mm (11.81 ”). Minimum Height:... [See More]

  • Material: Steel
  • Type: Motorized Roller
  • Application: Conveyor
  • Length/Width: 1.18
Yoke Track Roller -- NCF-105 [NCF-105 from Carter Manufacturing Company, Inc.]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Yoke Track Roller [See More]

  • Material: Steel; Steel Roller/Bronze Bushing
  • Roll Diameter: 0.7500
Rexnord 18-GC6302-01 Rex Classic Idlers -- 18-GC6302-01
from RegalRexnord

18-C6302 Troughing Impact Idler [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 7
Yoke Track Roller -- RBC-170 [RBC-170 from RBC Bearings]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Yoke Track Roller [See More]

  • Material: Steel; Steel
  • Roll Diameter: 1
Rexnord 24-GB4030-02 Rex Classic Idlers -- 24-GB4030-02
from RegalRexnord

24-B4030 Factory Sealed Flt Training Idler Act Shoe [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 27
Yoke Track Roller -- WZ-12 [WZ-12 from Bishop-Wisecarver Corporation]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . This product is made from 6061-T6 aluminum with hardened and... [See More]

  • Material: Steel; Steel
  • Roll Diameter: 1.21
Rexnord 24-GB5202-21 Rex Classic Idlers -- 24-GB5202-21
from RegalRexnord

24-gB5202 B+ Factory Sealed Troughing Impact Idler [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 9
Yoke Track Roller -- WZ-21 [WZ-21 from Bishop-Wisecarver Corporation]
from Reid Supply

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . This product is made from 6061-T6 aluminum with hardened and... [See More]

  • Material: Steel; Steel
  • Roll Diameter: 0.7700
Rexnord 24-GC5402-01 Rex Classic Idlers -- 24-GC5402-01
from RegalRexnord

24-C5402 Troughing Impact Idler [See More]

  • Material: Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 9
Rexnord 24-GC6057-02 Rex Classic Idlers -- 24-GC6057-02
from RegalRexnord

24-C6057 Factory Sealed Spiral Ret TrainER Pos Arm [See More]

  • Material: Rubber; Steel
  • Type: Idler Roller
  • Application: Conveyor
  • Length/Width: 27