Mold Release / Release Agent Anti-seize Compounds
from McGee Industries, Inc. / McLube Division
McLube 76C is a water emulsion that dries to a clear coating with excellent release and antistick characteristics. It is intended for use as a release coating on all types of concrete forms. It has superior wetting properties on metal forms and plastic liners used for the molding of concrete parts. [See More]
- Functions: Lubricant; Release Agent or Mold Release
- Specific Gravity: 1
- Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
- Composition / Chemistry: Water Soluble / Emulsion
from Unique Technologies Associates
This product is most popular in applications where high temperatures are not a problem. It ’s free spinning characteristic is desired in many idler, converting, packaging, radiation, and food applications. This product is also well suited for use in conveyor applications such as paint or... [See More]
- Functions: Lubricant; Release Agent or Mold Release
- Use Temperature: -150 to 250
- Type: Solid or Dry Film Lubricant
- Composition / Chemistry: Graphite; Synthetic or Semi-synthetic
from McGee Industries, Inc. / McLube Division
McLube 2100 is a colloidal dispersion of finely divided polytetrafluoroethylene (PTFE) particles in water. It has proven an excellent release and anti-stick coating for a variety of rubber compounds and plastic parts. [See More]
- Functions: Lubricant; Release Agent or Mold Release
- Specific Gravity: 1.01
- Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Water Soluble / Emulsion
from McGee Industries, Inc. / McLube Division
MAC-863 is water based mixture of a polymeric resin supplied as a concentrate, which has proven to be an extremely effective anti-stick coating for uncured rubber stock. It furnishes a thin, colorless coating that can be used with black and colored stock and will not contaminate the rubber stock. It... [See More]
- Functions: Lubricant; Release Agent or Mold Release
- Specific Gravity: 1.01
- Type: Fluid / Oil; Micro-dispersion
- Composition / Chemistry: Water Soluble / Emulsion
from McGee Industries, Inc. / McLube Division
McLube 1829 is a concentrated release agent and anti-stick coating designed for use in the plastics industry. This product is a clean, economical alternative to silicone oil, soap and other low-tech releasing agents. [See More]
- Functions: Lubricant; Release Agent or Mold Release
- Specific Gravity: 1.01
- Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
- Composition / Chemistry: Water Soluble / Emulsion
from McGee Industries, Inc. / McLube Division
MAC-444NPB dry film lubricant is a nonflammable, solvent dispersion of a solid active ingredient which exhibits low friction and excellent antistick/ release characteristics. The product furnishes a release coating effective with all types of rubber, composite and plastic parts and works equally... [See More]
- Functions: Lubricant; Release Agent or Mold Release; Corrosion Inhibiting or Rust Preventative
- Specific Gravity: 1.32
- Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
- Use Temperature: 550
from McGee Industries, Inc. / McLube Division
MAC-718 is a water dilutable emulsion of a resin mixture intended for use as a release coating in rubber molding processes and as an antitank coating for uncured rubber. This product represents an economically attractive replacement for the conventional release and antiseptic/antitack agents used in... [See More]
- Functions: Lubricant; Release Agent or Mold Release
- Composition / Chemistry: Water Soluble / Emulsion
- Type: Fluid / Oil; Solid or Dry Film Lubricant