Electrical / Electronic Anti-seize Compounds

5 Results
Air Dry MoS2 Solid Film Lubricant -- Perma-Slik®RRM
from Everlube Products

Perma-Slik RRM is a MoS2 based solid film lubricant with an inorganic binder system. This coating was developed to lubricate components which remain in place for long periods of time. Perma-Slik RRM prevents wear, galling, and seizing in a wide variety of environments. Generally, this coating will... [See More]

  • Industry Applications: Aerospace; Electrical / Electronic
  • Functions: Lubricant
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 1.09
Copper & Nickel Anti-Seize
from DME Company

High Temperature Anti-Seize & Lubricating Compounds. Choose Copper or Nickel Base: Copper Rated To 2000 °F. Nickel Rated To 2800 °F. Eliminates Galling & Seizing. Suggested For: Nozzles, Screw Tips, Cylinder Bolts, Mold Clamps, Etc. [See More]

  • Industry Applications: Electrical / Electronic
  • Features: Aerosol, Sprayable or Misting
  • Composition / Chemistry: Specialty, Proprietary or Other; Copper and Nickel
Ideal Noalox Anti-Oxidant Compound 1-gal. Bucket -- 30-032
from TelephoneStuff.com

Anti-oxidant and anti-seizing compound improves efficiency and service life of aluminum electrical applications. Features: - Anti-oxidant and anti-seizing compound. - Reduces galling and seizing on aluminum conduit joints. - Suspended zinc particles penetrate and cut aluminum oxide. - Carrier... [See More]

  • Industry Applications: Electrical / Electronic
  • Type: Solid or Dry Film Lubricant
Solid Lubricant Paste -- Molykote® HSC
from Dupont Molykote

High temperature copper thread paste. Solid lubricant paste; contains no lead or nickel. Applications. For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted joints, are free from lead or nickel. Suitable for lubrication points with... [See More]

  • Industry Applications: Electrical / Electronic
  • Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
  • Type: Micro-dispersion; Solid or Dry Film Lubricant; Electrically Conductive
  • Specific Gravity: 1.4
Ideal Noalox Anti-Oxidant Compound 1/2 oz. Tube -- 30-024
from TelephoneStuff.com

Noalox anti-oxidant compound 1/2 oz. tube. Features: - Anti-oxidant and anti-seizing compound. - Reduces galling and seizing on aluminum conduit joints. - Suspended zinc particles penetrate and cut aluminum oxide. - Carrier material excludes air to prevent further oxidation. - Improves service life... [See More]

  • Industry Applications: Electrical / Electronic
  • Type: Solid or Dry Film Lubricant