Synthetic / Semi-synthetic Anti-seize Compounds
from Everlube Products
Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to provide anti-seize and anti-galling properties in fastener related applications. Esnalube 382 also provides an extremely low coefficient of friction, very good... [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic; Silicone; Water Soluble / Emulsion
- Functions: Lubricant
- Type: Solid or Dry Film Lubricant
- Specific Gravity: 1.41
from Ellsworth Adhesives
Armite Lubricants Graphite Petrolatum Anti-Seize Compound meets specification SAE-AMS-2518 Rev D. This anti-seize compound is safe to use in contact with austenitic corrosion-resistant steels, titanium, nickel and cobalt alloys, and related corrosion resistant metals and alloys. Graphite can promote... [See More]
- Composition / Chemistry: Graphite; Synthetic or Semi-synthetic
- Specific Gravity: 1.25
- Functions: Lubricant
- Flash Point: 200
from Ellsworth Adhesives
Armite Lubricants MIL-PRF-83483 Gray is a molybdenum disulfide based, anti-seize lubricant that is designed to meet the requirements of Military Specification MIL-PRF-83483D. It is typically used for aircraft spark plugs, threaded fasteners and fittings at temperatures below 427 °C. It provides... [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic
- Specific Gravity: 1.44
- Functions: Lubricant
- Flash Point: 480
from Ellsworth Adhesives
Armite Lubricants MIL-PRF-83483 Gray is a molybdenum disulfide based, anti-seize lubricant that is designed to meet the requirements of Military Specification MIL-PRF-83483D. It is typically used for aircraft spark plugs, threaded fasteners and fittings at temperatures below 427 °C. It provides... [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic
- Specific Gravity: 1.44
- Functions: Lubricant
- Flash Point: 480
from Unique Technologies Associates
This product is most popular in applications where high temperatures are not a problem. It ’s free spinning characteristic is desired in many idler, converting, packaging, radiation, and food applications. This product is also well suited for use in conveyor applications such as paint or... [See More]
- Composition / Chemistry: Graphite; Synthetic or Semi-synthetic
- Functions: Lubricant; Release Agent or Mold Release
- Type: Solid or Dry Film Lubricant
- Use Temperature: -150 to 250
from Sanchem, Inc.
NO-OX-ID "GG-2" is a corrosion resistant coating, anti-seize lubricant that is often used to protect irregular fittings from galvanic corrosion and as a pipe joint thread compound. Non-oxidizing, moisture resistant highly durable soft wax corrosion material that has a high dielectric strength and... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
from Nylok Corporation
Nytorq ® lubricant film-forming synthetic wax lubricant coats threaded fasteners. Nytorq ® lubricant reduces friction and prevents cold welding and can be used in a wide variety of industrial and manufacturing applications. It is also specially designed for self-tapping threads. The film is... [See More]
- Composition / Chemistry: Wax / Stearate; Synthetic or Semi-synthetic
- Functions: Lubricant
- Type: Solid or Dry Film Lubricant
- Use Temperature: -94 to 248
from Dupont Molykote
Metal-free multi-purpose thread paste. High load-carrying, metal-free lubricant for antiseize and lubricating applications. USES. Molykote ® P 74 Metal-Free Anti-Seize is suitable for assembly and fitting of a wide variety of threaded connections, such as bolted connections, sliding contact... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Type: Grease / Gel; Micro-dispersion
- Specific Gravity: 1.21
from Dupont Molykote
Heavy duty lubricating synthetic paste with excellent load-carrying capacity and wear resistance. A high load/high-wear durability paste based on a synthetic oil, developed specifically for plastic components. Applications. Automobiles, electrical appliances, precision equipment, audio equipment,... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic
- Functions: Lubricant
- Type: Grease / Gel; Micro-dispersion
- Specific Gravity: 1.18