Molybdenum / Metal Sulphide Anti-seize Compounds

14 Results
Air Dry MoS2 Solid Film Lubricant -- Lubri-Bond®HT
from Everlube Products

Lubri-Bond HT is an air drying, MoS2 based solid film lubricant with a silicone binder system. This coating is specifically designed to provide lubrication in higher temperature environments. Lubri-Bond HT also provides a low coefficient of friction, and performs best when used in... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Functions: Lubricant
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 1.04
Armite Lubricants MIL-PRF-83483 Anti-Seize Compound Gray 1 lb Can -- MIL-PRF-83483 1LB [MIL-PRF-83483 1LB from Armite Lubricants]
from Ellsworth Adhesives

Armite Lubricants MIL-PRF-83483 Gray is a molybdenum disulfide based, anti-seize lubricant that is designed to meet the requirements of Military Specification MIL-PRF-83483D. It is typically used for aircraft spark plugs, threaded fasteners and fittings at temperatures below 427 °C. It provides... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic
  • Specific Gravity: 1.44
  • Functions: Lubricant
  • Flash Point: 480
Armite Lubricants MIL-PRF-83483 Anti-Seize Compound Gray 8 oz Tube -- MIL-PRF-83483 8OZ [MIL-PRF-83483 8OZ from Armite Lubricants]
from Ellsworth Adhesives

Armite Lubricants MIL-PRF-83483 Gray is a molybdenum disulfide based, anti-seize lubricant that is designed to meet the requirements of Military Specification MIL-PRF-83483D. It is typically used for aircraft spark plugs, threaded fasteners and fittings at temperatures below 427 °C. It provides... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic
  • Specific Gravity: 1.44
  • Functions: Lubricant
  • Flash Point: 480
Henkel Loctite Moly-50 Anti-Seize Thread Lubricant Black 1 lb Can -- 234246 [234246 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Moly-50 is a metal-free, general purpose thread lubricant that can be used machine threads, tapered pipe threads, for press-fit and slip-fit joints. 1 lb Can. [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic
  • Specific Gravity: 1.4
  • Functions: Lubricant
  • Flash Point: 199
Penetrating Lubricant -- BOLT-OUT™
from Walter Surface Technologies

BOLT-OUT ™ is a heavy-duty, non-chlorinated liquid solution that penetrates and lubricates to efficiently free seized parts while inhibiting further rust. Works well in a wide range of temperatures. Features. Contains microscopic moly particles for excellent lubricity. Nonflammable,... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
  • Type: Micro-dispersion
  • Use Temperature: -4 to 482
Solid Lubricant -- CSL250V
from Unique Technologies Associates

This product is designed for use in vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures). This product is dry and will not attract contaminates. [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic
  • Functions: Lubricant; Release Agent or Mold Release
  • Type: Solid or Dry Film Lubricant
  • Use Temperature: -150 to 250
Anti-Sieze -- Vibra-Tite®
from ND Industries, Inc.

The Anti-Seize family of lubricants is specially formulated to prevent seizing, galling, pitting, excessive wear, and corrosion. The lubricating formulation is a protective paste consisting of fine flakes of graphite suspended in a blend of lubricants and oils. It will not wash, squeeze or burn out,... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Industry Applications: Food Contact Approved (optional feature); Marine (optional feature)
  • Use Temperature: -65 to 2600
  • Grade / Approvals: MIL-A907E, MIL-PRF-907E
Anti-Friction Coating -- Molykote® 106
from Dupont Molykote

Heat-curing dry lubricant. Long lasting, heat cure coating for high loads. APPLICATIONS. For smooth coating of metal/metal combinations. Maintenance-free, permanent lubrication of highly stressed friction combinations with low speeds or oscillating operation. Used where design construction prevents... [See More]

  • Composition / Chemistry: Graphite; Molybdenum or Metal Sulphide
  • Functions: Lubricant
  • Type: Anti-Friction Coating
  • Specific Gravity: 1.16
Anti-Seize Paste -- McLube MoS2-793
from McGee Industries, Inc. / McLube Division

Petroleum Oil Based Extreme Pressure Anti-Seize Paste containing a high concentration of molybdenum disulfide. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical stability. Has... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Functions: Lubricant
  • Type: Grease / Gel; Micro-dispersion
  • Specific Gravity: 2.01
Bonded Dry Film Moly Lubricant Spray. Aerosol Spray & Bulk Packaging -- McLube MoS2-108L
from McGee Industries, Inc. / McLube Division

Solvent based bonded dry film molybdenum disulfide lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 psi to 500,000 psi, beyond the yield strength of... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Solvent Based
  • Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
  • Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
  • Specific Gravity: 0.9000
Dry Film Moly & PTFE Bonded Lubricant. Aerosol Spray & Bulk Packaging -- McLube 1708L
from McGee Industries, Inc. / McLube Division

Solvent based bonded dry film moly and PTFE lubricant coating containing molybdenum disulfide (MoS2) and PTFE solid lubricants. Provides excellent lubricity and durability by producing a hard, dry, durable coating for all metal surfaces which may be exposed to moisture, reactive chemicals or active... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Solvent Based; Fluoropolymer / PTFE (e.g., Teflon®)
  • Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
  • Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
  • Specific Gravity: 0.8300
Heat Cured Moly Dry Film Lubricant -- McLube MoS2-844
from McGee Industries, Inc. / McLube Division

Solvent based bonded dry film molybdenum disulfide (MoS2) lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 upwards to 500,000 psi, beyond the yield... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Solvent Based
  • Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
  • Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
  • Specific Gravity: 1.02
Moly Anti-Seize Paste -- McLube MoS2-569
from McGee Industries, Inc. / McLube Division

Synthetic Oil Based Anti-Seize Paste containing a high concentration of molybdenum disulfide. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical stability. Excellent lubricity. [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Functions: Lubricant
  • Type: Grease / Gel
  • Specific Gravity: 2.08
Water Based Moly Dry Lubricant -- McLube MoS2-900
from McGee Industries, Inc. / McLube Division

Water based bonded dry film Moly Lubricant and Coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 upwards to 500,000 psi, beyond the yield strength of most metals. [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Water Soluble / Emulsion
  • Functions: Lubricant
  • Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
  • Specific Gravity: 1.12