Water Soluble / Emulsion Anti-seize Compounds
from Everlube Products
Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to provide anti-seize and anti-galling properties in fastener related applications. Esnalube 382 also provides an extremely low coefficient of friction, very good... [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic; Silicone; Water Soluble / Emulsion
- Functions: Lubricant
- Type: Solid or Dry Film Lubricant
- Specific Gravity: 1.41
from McGee Industries, Inc. / McLube Division
McLube 76C is a water emulsion that dries to a clear coating with excellent release and antistick characteristics. It is intended for use as a release coating on all types of concrete forms. It has superior wetting properties on metal forms and plastic liners used for the molding of concrete parts. [See More]
- Composition / Chemistry: Water Soluble / Emulsion
- Functions: Lubricant; Release Agent or Mold Release
- Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 1
from Dupont Molykote
Air-curing dry lubricant. Air dry, water-dilutable coating good for initial run-in applications. APPLICATIONS. Sliding coating of metal/metal combinations with slow to moderately fast movements and high loads. Suitable for improving the running-in of gearboxes, sliding bearings and sliding guides. [See More]
- Composition / Chemistry: Water Soluble / Emulsion
- Functions: Lubricant
- Type: Micro-dispersion; Solid or Dry Film Lubricant; Anti-Friction Coating
- Specific Gravity: 1.16
from McGee Industries, Inc. / McLube Division
McLube 2100 is a colloidal dispersion of finely divided polytetrafluoroethylene (PTFE) particles in water. It has proven an excellent release and anti-stick coating for a variety of rubber compounds and plastic parts. [See More]
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Water Soluble / Emulsion
- Functions: Lubricant; Release Agent or Mold Release
- Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 1.01
from McGee Industries, Inc. / McLube Division
MAC-863 is water based mixture of a polymeric resin supplied as a concentrate, which has proven to be an extremely effective anti-stick coating for uncured rubber stock. It furnishes a thin, colorless coating that can be used with black and colored stock and will not contaminate the rubber stock. It... [See More]
- Composition / Chemistry: Water Soluble / Emulsion
- Functions: Lubricant; Release Agent or Mold Release
- Type: Fluid / Oil; Micro-dispersion
- Specific Gravity: 1.01
from McGee Industries, Inc. / McLube Division
McLube 1829 is a concentrated release agent and anti-stick coating designed for use in the plastics industry. This product is a clean, economical alternative to silicone oil, soap and other low-tech releasing agents. [See More]
- Composition / Chemistry: Water Soluble / Emulsion
- Functions: Lubricant; Release Agent or Mold Release
- Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 1.01
from McGee Industries, Inc. / McLube Division
MAC-799 is an aqueous dispersion of finely divided particles of PTFE (polytetrafluoroethylene). It will air cure in minutes providing a dry, colorless film with excellent lubricating properties and a low coefficient of friction. [See More]
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Water Soluble / Emulsion
- Functions: Lubricant
- Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 1.02
from McGee Industries, Inc. / McLube Division
MAC-718 is a water dilutable emulsion of a resin mixture intended for use as a release coating in rubber molding processes and as an antitank coating for uncured rubber. This product represents an economically attractive replacement for the conventional release and antiseptic/antitack agents used in... [See More]
- Composition / Chemistry: Water Soluble / Emulsion
- Functions: Lubricant; Release Agent or Mold Release
- Type: Fluid / Oil; Solid or Dry Film Lubricant