Aerosol / Spray Anti-seize Compounds
from Everlube Products
Lubri-Bond HT is an air drying, MoS2 based solid film lubricant with a silicone binder system. This coating is specifically designed to provide lubrication in higher temperature environments. Lubri-Bond HT also provides a low coefficient of friction, and performs best when used in... [See More]
- Features: Aerosol, Sprayable or Misting
- Functions: Lubricant
- Type: Solid or Dry Film Lubricant
- Specific Gravity: 1.04
from Dupont Molykote
Metal-free multi-purpose thread paste. High load-carrying, metal-free lubricant for antiseize and lubricating applications. USES. Molykote ® P 74 Metal-Free Anti-Seize is suitable for assembly and fitting of a wide variety of threaded connections, such as bolted connections, sliding contact... [See More]
- Features: Aerosol, Sprayable or Misting
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Type: Grease / Gel; Micro-dispersion
- Specific Gravity: 1.21
from DME Company
High Temperature Anti-Seize & Lubricating Compounds. Choose Copper or Nickel Base: Copper Rated To 2000 °F. Nickel Rated To 2800 °F. Eliminates Galling & Seizing. Suggested For: Nozzles, Screw Tips, Cylinder Bolts, Mold Clamps, Etc. [See More]
- Features: Aerosol, Sprayable or Misting
- Industry Applications: Electrical / Electronic
- Composition / Chemistry: Specialty, Proprietary or Other; Copper and Nickel
from Emerson Bearing Co.
SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTION 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most metals and is... [See More]
- Features: Aerosol, Sprayable or Misting
from Invotec Solutions Ltd.
Protects against fretting, seizing and corrosion. Enables easy assembly and dismantling of threaded fasteners even after exposure to high temperatures, providing anti-seize protection to 1100 °C. Formulated with micro-ionised Copper and Anti-Oxidant additives. Reduces friction and wear •... [See More]
- Features: Aerosol, Sprayable or Misting
- Composition / Chemistry: Specialty, Proprietary or Other; Micro-ionised Copper and Anti-Oxidant Additives
- Use Temperature: -22 to 2012
from Dupont Molykote
High temperature copper thread paste. Solid lubricant paste; contains no lead or nickel. Applications. For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted joints, are free from lead or nickel. Suitable for lubrication points with... [See More]
- Features: Aerosol, Sprayable or Misting
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Type: Micro-dispersion; Solid or Dry Film Lubricant; Electrically Conductive
- Specific Gravity: 1.4
from Emerson Bearing Co.
SOLUTION 2600 is a premium nickel/graphite blend antiseize specifically formulated for extreme temperatures. This antiseize also provides excellent chemical resistance. SOLUTION 2600 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and... [See More]
- Features: Aerosol, Sprayable or Misting