Grease / Gel Anti-seize Compounds
from McGee Industries, Inc. / McLube Division
Petroleum Oil Based Extreme Pressure Anti-Seize Paste containing a high concentration of molybdenum disulfide. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical stability. Has... [See More]
- Type: Grease / Gel; Micro-dispersion
- Specific Gravity: 2.01
- Functions: Lubricant
- Use Temperature: 750
from Dupont Molykote
Extremely pure, solid lubricant paste for bolted joints. It contains no lead, nickel, sulphur, chlorine or fluorine. Prevents seize of austenite steel and high nickel chromium steel alloy screws used at high temperatures. APPLICATIONS. Suitable for screws, nuts and bolts that are subjected to... [See More]
- Type: Grease / Gel; Micro-dispersion
- Specific Gravity: 1.21
- Functions: Lubricant
- Use Temperature: -22 to 2552
from McGee Industries, Inc. / McLube Division
Synthetic Oil Based Anti-Seize Paste containing a high concentration of molybdenum disulfide. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical stability. Excellent lubricity. [See More]
- Type: Grease / Gel
- Specific Gravity: 2.08
- Functions: Lubricant
- Use Temperature: 750
from Dupont Molykote
High Temperature Copper Paste. Copper paste for components subjected to high temperatures, high pressures and corrosive influences. Molykote ® Cu-7439 is a long term lubricant for machine components which are exposed to high loads, high temperatures and corrosive environments. The paste exhibits... [See More]
- Type: Grease / Gel; Micro-dispersion
- Specific Gravity: 0.9900
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Use Temperature: -22 to 1202
from Dupont Molykote
Extreme-pressure lubricant for assembly, press fitting, threaded connections, running-in and maintenance. Applications. Molykote ® G-n Metal Assembly Paste lubricates surfaces subjected to extreme pressures. Specific applications include: Running-in lubricant - for new or rebuilt equipment, such... [See More]
- Type: Grease / Gel; Micro-dispersion
- Specific Gravity: 1.33
- Functions: Lubricant; Metal Forming; Corrosion Inhibiting or Rust Preventative
- Use Temperature: -0 to 750
from Dupont Molykote
Metal-free multi-purpose thread paste. High load-carrying, metal-free lubricant for antiseize and lubricating applications. USES. Molykote ® P 74 Metal-Free Anti-Seize is suitable for assembly and fitting of a wide variety of threaded connections, such as bolted connections, sliding contact... [See More]
- Type: Grease / Gel; Micro-dispersion
- Specific Gravity: 1.21
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Use Temperature: -40 to 392